- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Body Shape | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Component Type | Contact Materials | Degree of protection (IP) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material of contact surface | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Relay Construction | Risk Rank | RoHS | Rohs Code | Supplier Package | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Reference Standard | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Outside Diameter | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Lamp Type | Coil Voltage(AC)-Max | Features | Light Color | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Contacts | Product Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R1AEAC120BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 kOhm | - | Silver | - | - | - | - | - | - | - | - | - | - | 184 V | - | - | - | 36 Vac | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | Dust Cover | - | - | - | - | -40 to 70 °C | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | ||
![]() ER412DM4-5B/SQ Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() RY-18WFZ-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 560 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | RY | - | - | - | - | Miniature | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | - | 18 VDC | Non-Latching | - | - | - | - | - | - | 580 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | ||
![]() RY-4.5WFZ-K Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 36 Ohms | - | Silver Nickel (AgNi) with Gold Plating | - | - | - | 100 | - | - | Fujitsu | - | - | - | - | - | 1 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | RY | - | - | - | - | Miniature | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | - | - | 4.5 VDC | Non-Latching | - | - | - | - | - | - | 560 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | ||
![]() 1437484-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R87F-A6A13LP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J411T-5M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Teledyne Relays | - | 5 V | 63 Ohms | - | Precious Metal/Copper-Nickel | - | 100000 Cycle(s) | - | 1 | - | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | J411T-5M | - | - | - | 0.3 W | - | - | 0.15 Vdc | Through Hole | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.73 | N | - | TO-5 | - | - | - | - | -65 to 125 °C | - | 411 | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 6.86mm | 100 mΩ | 10000000000 Ω | 1 A | HERMETICAL | 28 V | - | SOLDER | - | - | - | - | Solder Pin | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 0.25 A | - | 2 ms | 5 VDC | Non-Latching | - | - | 4 ms | - | - | - | 300 mW | - | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | Random | - | - | - | - | SPDT | - | 6 V | - | 1 FORM C | 3.9 V | 0.15 V | - | - | - | - | - | - | 0.019 inch | High Frequency / RF Relays | - | - | - | 9.4 mm | - | - | - | 6.86 mm | ||
![]() 3-1423169-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER422D-5B Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100178 oz | - | - | - | - | 422 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | ||
![]() 737-1Z-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | 83 g | 6 | Silver Tin Oxide | - | - | - | Song Chuan | - | 24 V | 384 Ohms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | 200 | - | SONG CHUAN PRECISION CO LTD | Song Chuan | 737-1Z-C-24VDC | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | 75 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | 5.56 | Details | - | - | - | 3 oz | - | - | - | - | 737 | - | - | - | - | Standard | - | - | - | - | - | - | Relays | - | - | - | unknown | CSA; TUV; UL | - | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 30 A | - | 28 V | - | - | - | - | - | 30 A | Quick Connect | - | - | General Purpose Relays | 30 A | - | 25 ms | 24 VDC | Non-Latching | 600 VAC, 28 VDC | 63 mA | 20 ms | - | - | - | - | - | - | 300 V | AC/DC | LATCHED | DC | 6 | - | - | 1000 Vrms | Random | - | 2200 Vrms | - | - | SPDT-DM/DB | - | 26.4 V | - | 1 FORM Z | 19.2 V | 2.4 V | Power Relays | - | - | - | - | - | - | General Purpose Relays | Quick Connect | - | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() ER412DM4-12ASQ Teledyne Relays | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 2.55 g | - | - | GOLD | - | - | Teledyne Relays | - | 12 V | 390 Ω | - | - | - | 1000000 Cycle(s) | - | 1 | - | TELEDYNE TECHNOLOGIES INC | Teledyne Relays | ER412DM4-12A/SQ | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | Active | - | - | - | - | 5.17 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | WITH INTERNAL DIODE FOR COIL SUPPRESSION | 8536.41.00.20 | Relays | - | - | - | compliant | - | - | - | 9.4 mm | - | 9.4mm x 7.49mm | 200 mΩ | 10000000000 Ω | 1 A | HERMETICALLY SEALED | 28 V | - | SOLDER | - | - | - | - | - | - | RF RELAY | High Frequency Relays | 0.25 A | - | 2 ms | - | - | - | - | 4 ms | - | - | - | - | 450 mW | - | 115 V | AC/DC | MOMENTARY | DC | - | - | - | - | Random | - | - | - | - | DPDT | - | 12 V | 0.031 A | 2 FORM C | 9 V | 0.41 V | - | 9 ms | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | 7.49 mm | ||
![]() J134M4-5L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | 1 | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | ||
![]() G6C2117PUS5DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 Ohm | - | Silver | - | - | - | - | - | OMRON CORP | OMRON Corporation | G6C-2117P-US5DC | - | - | - | - | - | - | 0.5 Vdc | Through Hole | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Latching | 5.69 | - | - | Dust Cover | - | - | - | - | -25 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO/SPST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | ||
![]() XVBZ04 Schneider | 19 | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | Tubular | Schneider Electric | - | - | - | Support Tube with Base | - | - | - | - | 1 | Harmony XVB | - | Schneider Electric | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Details | - | - | - | 11.464038 oz | - | - | - | - | XVB | - | - | - | - | Mounting Base | - | - | - | Black | - | - | LED Indication | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Elements | - | - | - | - | - | - | LED Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() 2-1437462-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-178 WAGO Corporation | 12 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | IP20 | - | Plastic | - | - | - | Wago | 51175490 | - | Silver | - | - | - | WAGO Corporation | - | Plug In | - | 16 | 1 | 0 | 0 | - | - | Box | - | Active | 230 - 230 | 230 - 230 | - | - | Yes | - | - | Plug-in connection | - | AC | No | -40° ~ 70°C | - | 788 | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 8 ms | 230VAC | - | 250VAC - Max | - | 6 ms | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 15.7 | - | 12.7 | - | ||
![]() AZ733-2AE-24DE American Zettler | 84 |
| - | - | Through Hole | - | - | - | - | 18 g | 6 | Silver Tin Oxide | - | - | - | - | - | 24 V | 1.1 kOhms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ733-2AE-24DE | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | 90 °C | -40 °C | Tray | Active | Active | - | - | - | 2.28 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | - | e3 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | compliant | TUV; UL | PC Pin | - | 29 mm | 13 mm | 29mm x 13mm x 25.9mm | 50 mΩ | 1000000000 Ω | 12 A | EPOXY | 150 V | - | SOLDER | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 12 A | - | 8 ms | 24VDC | Non Latching | 380VAC, 150VDC - Max | 21.8 mA | 5 ms | - | 16.8 VDC | 12 A | - | - | 2.4 VDC | 380 V | AC/DC | LATCHED | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | DPST | - | 45.7 V | - | 2 FORM A | 16.8 V | - | - | - | - | - | - | - | 0.0042 inch | - | - | - | - | - | - | - | - | 25.9 mm | ||
![]() AZ2850-2A-24AE American Zettler | 109 |
| - | - | Through Hole | - | - | - | - | 86 g | 16 | Silver Cadmium Oxide | - | - | - | - | - | 24 V | 35.7 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2A-24AE | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | 65 °C | -40 °C | Tray | Active | Active | - | - | - | 5.69 | - | Yes | - | - | - | - | - | -40°C ~ 65°C | - | - | e3 | - | - | EAR99 | - | Tin | - | - | - | - | - | - | - | - | - | compliant | UL; VDE | PC Pin | - | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 672.3 mA | 10 ms | - | 19.2 VAC | 40 A | - | - | 4.8 VAC | - | AC/DC | LATCHED | AC | 16 | - | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | 831 | - | DPST | - | - | - | 2 FORM A | - | - | - | - | - | 31.2 V | - | - | 0.0084 inch | - | - | 19.2 V | - | - | - | - | - | 26.4 mm | ||
![]() AZ2800-2A-24AE American Zettler | 207 |
| - | Flanges | Chassis Mount | - | - | 6 | - | 86 g | 6 | Silver Cadmium Oxide | - | AZ2800 | - | - | 24 V | 24 V | 45 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2800-2A-24AE | AZ2800 | - | - | - | - | American Zettler | - | - | - | - | - | - | - | 65 °C | -40 °C | Tray | Active | Active | - | - | - | 5.67 | Non-Compliant | Yes | - | - | - | - | - | -40°C ~ 65°C | - | - | - | - | - | EAR99 | - | - | 65 °C | -40 °C | - | - | - | - | - | - | - | compliant | UL; VDE | Quick Connect - 0.187"/0.250" | - | 68.4 mm | 34.5 mm | 68.4mm x 34.5mm x 26.4mm | 50 mΩ | 1000000000 Ω | 3 A | EPOXY | 30 V | 600 V | QUICK CONNECT | 30 A | DPST | 30 V | - | - | DPST-NO (2 Form A) | EV Charging, Solar | - | 3 A | - | 25 ms | 24VAC | Non Latching | 600VAC, 30VDC - Max | 166 mA | 25 ms | - | 19.2 VAC | 40 A | - | - | 4.8 VAC | 600 V | AC/DC | LATCHED | AC | - | - | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPST | - | - | - | 2 FORM A | - | - | - | - | - | 31.2 V | - | - | 0.011 inch | - | - | 19.2 V | - | - | - | - | - | 26.4 mm | ||
![]() AZ2850-2A-120AE American Zettler | 68 |
| - | Through Hole | Through Hole | - | - | 6 | - | 86 g | 16 | Silver Cadmium Oxide | - | - | - | - | 120 V | 120 V | 830 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | - | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ2850-2A-120AE | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | 65 °C | -40 °C | Tray | Active | Active | - | - | - | 5.65 | Non-Compliant | Yes | - | - | - | - | - | -40°C ~ 65°C | - | - | e3 | - | PC Pin | EAR99 | - | Tin | 65 °C | -40 °C | - | - | - | - | - | - | - | compliant | UL; VDE | PC Pin | - | 52.6 mm | 34.8 mm | 52.6mm x 34.8mm x 26.4mm | 50 mΩ | 1000000000 Ω | - | EPOXY | - | 600 V | SOLDER | 30 A | DPST | 30 V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15 ms | 120VAC | Non Latching | 600VAC, 30VDC - Max | 144.6 mA | 10 ms | - | 96 VAC | 40 A | - | - | 24 VAC | - | AC/DC | LATCHED | AC | 16 | - | Sealed - Fully | 1500 Vrms | - | Class F | 4000 Vrms | - | - | DPST | - | - | - | 2 FORM A | - | - | - | - | - | 156 V | - | - | 0.0084 inch | - | - | 96 V | - | - | - | - | - | 26.4 mm |