- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Package Quantity | Approvals | Brand | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connectable conductor cross section solid-core | Connections | Contact Current | Contact Materials | Contact Rating | Content | Degree of protection (IP) | Dim | Dimensions | Electrical lifespan | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Input Voltage Range | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material contact | Material of contact surface | Max. switching capacity | Max. temperature | Maximum Input Voltage | Maximum Operating Temperature | Maximum Switching Current | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Nominal voltage (details) | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Relay Construction | Relay Contact Form | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Standards Met | Switching current (max.) | Switching voltage (max.) | Transparent | Type of electric connection | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage type for actuating | Voltage, Rating | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Response Time | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Turn On Time | PCB Hole Count | Input Current | Connection Method | Power | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Features | Terminal Length | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL2B-D-D24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 303 Ohms | - | - | 25A | Silver Alloy (Ag) | 25 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RL2B-D-D24 | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPDT-NO) | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RL | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | Screw | - | - | - | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 79 mA | - | - | - | - | 1.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Power Relays | - | - | - | - | - | - | Screw | - | - | IP40 | - | 39.5 mm | 50 mm | 54 mm | - | - | - | - | - | ||
![]() RU2S-D48 IDEC | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RU2S-D48 | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RU | - | - | - | - | Blade Plug-In | - | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Power Relays | - | - | - | 48VDC | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM41FD Schneider Electric | 17 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 6.37 kOhms | - | - | - | Silver Nickel (AgNi) | - | - | IP40 | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | - | - | - | - | Schneider Electric | - | - | - | - | Plug In | 15 | - | 4 | 0 | 0 | - | - | - | Box | - | - | - | - | Active | - | - | - | 110 - 110 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Plug-in connection | 2.398629 oz | - | - | - | DC | - | Yes | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | 53 | - | 15 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | Quick Connect | 4PDT (4 Form C) | General Purpose | - | Industrial Relays | - | - | - | 20 ms | 110VDC | Non Latching | 250VAC, 28VDC - Max | 17.3 mA | 20 ms | - | 88 VDC | 15 A | - | - | 11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Test Button | - | - | - | Industrial Relays | Quick Connect | - | - | - | - | 27 | - | 40 | - | - | - | - | - | ||
![]() LY3-0-DC12 Omron Automation and Safety | 45 |
| Datasheet | 6 Weeks | - | Through Hole | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 107Ohm | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CE; CSA; TUV; UL | PC Pin | - | - | 27.94mm | - | 21.59 mm | 27.94mm x 21.59mm x 35.56mm | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | - | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 112mA | 25 ms | - | 9.6VDC | 10A | - | 1400mW | 1.2VDC | 110V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | RoHS Compliant | Lead Free | ||
![]() RSL1PRJU Schneider Electric | 20 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 848 Ohms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 6.2 x 78.7 x 103mm | - | - | - | 10 | - | - | 11.4 → 14.4V ac/dc | - | Schneider Electric | - | - | - | - | - | - | 14.4V ac/dc | +85°C | - | Schneider Electric | - | - | -40°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Details | - | - | - | CSA, EAC Certified, EN/IEC, EN/IEC 60068-2-6, UL, UL Certified | - | - | - | - | 4.232875 oz | - | - | - | - | - | - | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Relays | 78.7mm | - | 6 A | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | Screw | SPDT (1 Form C) | General Purpose | Spring Terminal | Industrial Relays | -40 → +85°C | - | - | 5 ms | 12VDC | Non Latching | 277VAC - Max | 14.2 mA | 12 ms | - | - | 6 A | - | - | 0.6 VDC | - | - | - | - | - | 5ms | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | Industrial Relays | - | Lighted Indicator | - | - | - | Industrial Relays | Screw | - | - | IP40 | - | 103mm | 6.2mm | 6.2 mm | - | - | - | - | - | ||
![]() 2909647 Phoenix Contact | 44 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5 kOhms | - | - | - | Silver Tin Oxide (AgSnO) | - | - | Other | - | - | - | - | - | 10 | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | 2909647 | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | Through Hole | 0.003 | - | 1 | 0 | 0 | - | - | - | Bulk | - | Active | - | - | Active | - | - | - | 36 - 36 | - | - | 1 Form C (SPDT-NO, NC) | - | 5.64 | Details | Yes | - | - | - | - | - | - | Other | - | - | - | - | DC | - | No | -40°C ~ 85°C | - | - | REL-MR | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | 16 | compliant | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | Plug In | SPDT (1 Form C) | General Purpose | - | - | - | - | - | 5 ms | 60 VDC | Non-Latching | 250 VAC | 3 mA | 2.5 ms | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Plug In | - | - | - | - | 28 mm | 16 mm | 5 mm | - | - | - | - | - | ||
![]() MY2-12VDC Omron | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8501RS41P14V14 Schneider Electric | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | - | Schneider Electric | 8501RS41P14V14 | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | Active | - | - | - | - | - | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | - | Square D NEMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | 20 ms | 24VAC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RU4S-D6 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | 40 Ohms | - | - | - | Silver (Ag) | 6 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RU4S-D6 | - | - | - | - | - | - | - | 6 A | - | - | - | - | Plug In | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RU | - | - | - | - | Blade Plug-In | - | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | Plug In | - | - | Blade Plug-In | - | - | - | - | - | 6 VDC | Non-Latching | 250 VAC, 30 VDC | 155 mA | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | Power Relays | - | - | - | 6VDC | - | - | - | 4PDT | - | - | - | 35 mm | 27.5 mm | 21 mm | - | - | - | - | - | ||
![]() RSB1A160JD Schneider Electric | 24 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 360 Ohms | - | - | - | Silver Nickel (AgNi) | - | - | IP40 | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | - | - | - | - | Schneider Electric | - | - | - | - | Socket | 16 | - | 1 | 0 | 0 | - | - | - | Box | - | - | - | - | Active | - | - | - | 12 - 12 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Plug-in connection | - | - | - | - | DC | - | Yes | -40°C ~ 85°C | - | - | Harmony | - | - | - | - | - | - | Harmony Relay | - | - | - | - | - | - | - | Relays | 19.6 | - | 12 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Plug Pin | SPDT (1 Form C) | General Purpose | Through Hole | Industrial Relays | - | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 300VDC - Max | 33.3 mA | 20 ms | - | 8.4 VDC | 16 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | SPDT | - | - | - | - | Industrial Relays | - | - | - | - | - | Industrial Relays | Plug Pin | - | - | IP40 | - | 29 | 84.2 mm | 12.5 | - | - | - | - | - | ||
![]() RSB1A160F7 Schneider Electric | 217 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 8.36 kOhms | - | - | - | Silver Nickel (AgNi) | - | - | IP40 | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | - | - | - | - | Schneider Electric | - | - | - | - | Socket | 16 | - | 1 | 0 | 0 | - | - | - | Box | - | - | - | - | Active | - | 120 - 120 | 120 - 120 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Plug-in connection | 0.493835 oz | - | - | - | AC | - | Yes | -40°C ~ 70°C | - | - | Harmony | - | - | - | - | - | - | Harmony Relay | - | - | - | - | - | - | - | Relays | 19.6 | - | 12 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | Plug Pin | SPDT (1 Form C) | General Purpose | Through Hole | Industrial Relays | - | - | - | 20 ms | 120VAC | Non Latching | 250VAC, 28VDC - Max | 14.4 mA | 20 ms | - | - | 16 A | - | - | 18 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | SPDT | - | - | - | - | Industrial Relays | - | - | - | - | - | Industrial Relays | Plug Pin | - | - | IP20 | - | 29 | 84.2 mm | 12.5 | - | - | - | - | - | ||
![]() RH1B-UAC240V IDEC | 35 |
| Datasheet | 4 Weeks | Socket | Socketable | - | - | 5 | 24g | - | - | - | - | - | - | - | - | 240V | - | 8.3Ohm | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2008 | RH | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | 110V | - | 10A | - | - | SPDT | 30V | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | 20ms | 240VAC | Non Latching | 240VAC 30VDC -Max | 4.3mA | - | - | 192VAC | - | - | - | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R02-11A10-120H NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | Hermetically Sealed Metal | - | - | - | - | No | NTE Electronics | R02-11A10-120H | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | Plug In | Socket | - | - | - | - | - | -10C to 50C | - | - | Bulk | - | - | 96VAC | 42.86(mm) | Active | No | - | - | - | - | Non-Latching | - | - | - | - | - | - | HERMETIC SEAL | - | - | - | - | - | - | - | - | 28(V) | - | - | - | -10°C ~ 50°C | - | - | R02 | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 25 ms | 120VAC | - | - | - | 20 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | No | - | - | DPDT | 240(V) | - | 42.86(mm) | - | - | - | - | 51.59(mm) | - | - | - | ||
![]() R06-11D10-12 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 120(ohm) | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | Open Frame | - | - | - | - | No | NTE Electronics | R06-11D10-12 | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | Stud | Stud Mount | - | - | - | - | - | -10C to 60C | - | - | Bulk | - | - | 9.6VDC | 42.8(mm) | Active | No | - | - | - | - | Non-Latching | - | - | - | - | - | - | Unsealed | - | - | - | - | - | - | - | - | 28(V) | - | - | - | -10°C ~ 60°C | - | - | R06 | - | - | - | - | Solder Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Solder Lug | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | 10(A) | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 25 ms | 12VDC | - | - | 100(mA) | 20 ms | - | - | 10 A | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | No | - | - | DPDT | 120(V) | - | - | - | - | - | - | - | - | - | - | ||
![]() RXG13B7 Schneider Electric | 9 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 260Ω | - | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | IP40 | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | - | - | - | - | Schneider Electric | - | - | - | - | Panel Mount | 10 | - | 1 | 0 | 0 | - | - | - | Box | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | AC | - | No | -40°C ~ 70°C | - | - | Harmony | - | - | - | - | - | - | Standard | - | - | - | - | Interface | - | - | Relays | 28.8 | - | 10 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10 A | - | Push-In | SPDT (1 Form C) | General Purpose | Plug In | Industrial Relays | - | - | - | 20 ms | 24VAC | Non Latching | 250VAC, 30VDC - Max | - | 20 ms | - | 19.2 VAC | 10 A | - | 820mW | 7.2 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | SPDT | - | - | - | - | Industrial Relays | - | Lighted Indicator | - | - | - | Industrial Relays | Plug Pin | - | - | IP40 | - | 34.5 | 13mm | 13 | - | - | - | - | - | ||
![]() RPYA00412L Carlo Gavazzi Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABE7R16S210 Schneider Electric | 2017 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | 0.324 - 0.324 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Other | - | - | Schneider Electric | - | - | - | - | - | - | - | +60°C | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | 0.09 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | -5°C ~ 60°C | - | - | Telefast ABE7 | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | Terminal Block Interface Modules | - | - | - | 12 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | - | 10 ms | - | 19.7 VDC | 10 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Terminal Block Interface Modules | - | - | - | - | - | - | 58 | - | - | - | - | - | - | ||
![]() RXG21B7 Schneider Electric | 49 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 260Ω | - | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | IP40 | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | - | - | - | - | Schneider Electric | - | - | - | - | Panel Mount | 5 | - | 2 | 0 | 0 | - | - | - | Box | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | AC | - | No | -40°C ~ 70°C | - | - | Harmony | - | - | - | - | - | - | Standard | - | - | - | - | Interface | - | - | Relays | 28.8 | - | 5 A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 5 A | - | Push-In | DPDT (2 Form C) | General Purpose | Plug In | Industrial Relays | - | - | - | 20 ms | 24VAC | Non Latching | 250VAC, 30VDC - Max | - | 20 ms | - | - | 5 A | - | 820mW | 7.2 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | DPDT | - | - | - | - | Industrial Relays | - | Lighted Indicator | - | - | - | Industrial Relays | Plug Pin | - | - | IP40 | - | 34.5 | 13mm | 13 | - | - | - | - | - | ||
![]() BR230-290B2-28V Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Plug In | - | - | - | - | - | - | - | - | 28 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS-24N-K Fujitsu | 78468 | - | Datasheet | - | PCB | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 5 | 8 g | 5 | Silver Tin Oxide | GOLD | JS-K | - | - | Fujitsu | 24V DC | - | 24 V | 2.35 kΩ | - | Solder pins | - | Gold, Silver, Tin | - | 1pc(s) | - | (L x W x H) 29 x 10 x 12.5 mm | - | 50 x 10<sup> 3</sup> cycles | 50000 Cycle(s) | - | 20 | FUJITSU LTD | - | - | - | Fujitsu | JS-24N-K | JS | - | - | 192W,2000VA | +85°C | - | - | - | - | 16.8V DC | -40°C | - | - | Through Hole | - | 24V DC | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | - | - | 2350Ω | 0.65 | Details | Yes | Yes | - | - | 10A | 150V DC,400V AC | - | - | 0.282192 oz | 400 V | 300 V | - | - | - | - | - | Tube | - | JS | e4 | - | - | - | Solder | EAR99 | JS-24N-K | - | Gold (Au) | 85 °C | -40 °C | - | LOW PROFILE | 8536.49.00.50 | Relays | 10 mm | compliant | 10 A | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | - | - | 29 mm | 1 | 10 mm | 29mm x 10mm x 12.5mm | 100 mΩ | 1000000000 Ω | 10 A | - | PLASTIC SEALED | 300 V | - | SOLDER | - | 20 x 10<sup>6</sup> switching cycles | - | SPDT | - | 10 A | 10 ms | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | General Purpose Relays | - | 10 A | - | 10 ms | 24 VDC | Non-Latching | 400 VAC, 300 VDC | 10.21 mA | 5 ms | - | - | - | 245 mW | 245 mW | - | 400 V | AC/DC | MOMENTARY | 24 V | DC | - | 5 | - | - | 250mW | - | 1000 Vrms | Random | - | 5000 Vrms | - | 10 A | - | SPDT | - | 24 V | - | 0.01 A | 1 FORM C | 16.8 V | 2.4 V | Power Relays | 888 V | - | 0.0033 inch | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 12.5 mm | 29 mm | 10 mm | 12.5 mm | - | No | RoHS Compliant | - |