- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Inductance | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Response Time | Contact Termination | Contact Form | Relay Type | Dropout Voltage | Fall Time (Typ) | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Switching Capacity | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW5A1201K00 TE Connectivity Aerospace, Defense and Marine | 2673 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | - | 700Ohm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 1000MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2000 | HFW5A, CII | - | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | - | - | - | - | - | 28V | - | 10.41mm | - | 5A | - | MIL-R-39016/6 | PC Pin | 115V | - | - | 2 | - | - | - | - | - | 5A | HERMETICALLY SEALED | - | Non-Compliant | - | - | 2A | - | DPDT | 28V | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 0.3A | .3A@115VAC | 4ms | 26.5VDC | Non Latching | 28VDC -Max | 37.9mA | 6 ms | - | 13.5VDC | - | - | 1.003W | 1.5VDC | - | AC/DC | MOMENTARY | 26.5V | DC | - | 100MHz | 1.19 | Sealed - Hermetically | 0.4 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 ms | - | - | - | - | - | - | - | 10.41mm | 20.57mm | 10.41mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | - | ||
![]() ALZ12B12 Panasonic Electric Works | 6200 |
| - | 16 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 8 | 12g | - | - | - | - | - | 360Ohm | - | Silver Tin Oxide (AgSnO) | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | 400mW | - | - | 12.5mm | - | 33mA | - | UL; VDE | PC Pin | 440V | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 8 | - | - | Sealed - Fully | - | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() RU4S-D24 IDEC | 200 | - | Datasheet | 4 Weeks | - | - | Socket | Socketable | - | - | - | 14 | 35g | - | - | - | - | - | 605Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | - | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | - | 1W | - | - | - | - | 6A | - | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 6A | - | 4PDT | 30V | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 44.7mA | - | - | 19.2VDC | - | - | - | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | - | 35mm | - | 27.5mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 9-1393792-5 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | DIP | - | - | 8 | - | - | - | - | - | - | 180 Ω | - | Gold, Silver | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -25 °C | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | 250 V | - | 3 A | - | DPDT | 220 V | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | 5 ms | - | Non-Latching | - | 33.33 mA | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | - | - | - | - | - | 11.45 mm | 20.2 mm | 10 mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ST1-DC12V-F Panasonic Electric Works | 8000 |
| Datasheet | 12 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 6 | 10g | - | - | GOLD | - | - | 600Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | POLARIZED, SOCKET MOUNTABLE | - | - | 240mW | 250V | BOX | 14mm | - | 8A | - | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | - | 31mm x 14mm x 11.3mm | - | 30mOhm | 1000000000Ohm | 8A | WATER PROOF | - | - | 380V | - | 8A | - | DPST, SPST | 250V | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | - | 8A | 8A@380VAC | 15ms | 12VDC | Non Latching | 380VAC 250VDC -Max | 20mA | 10ms | 8A@250VDC | 9.6VDC | - | 240mW | 240mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 8 | - | - | Sealed - Fully | - | 1200 Vrms | Random | - | 3750 Vrms | - | - | - | - | - | - | - | - | 1 FORM A,B | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | 31mm | 14mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() S4EB-12V Panasonic Electric Works | 1245 | - | - | 10 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 12 | 8g | - | - | - | - | - | 720Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2004 | S | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | BOX | 12mm | - | 4A | - | - | PC Pin | 250V | CSA, UL | - | - | - | - | - | 50mOhm | 10GOhm | 3A | - | 370 mH | - | 250V | - | - | - | 4PST | 48V | - | - | - | 4PST-NO (4 Form A) | General Purpose | - | - | - | - | 4A | 4A@250VAC | 15ms | 12VDC | Non Latching | 250VAC 48VDC -Max | 16.7mA | 10ms | 3A@48VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 28mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 2-1393230-9 TE Connectivity | In Stock | - | Datasheet | - | - | - | PCB, Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 18 g | 8 | Silver Cadmium Oxide | - | - | 12 V | 270 Ω | - | Cadmium, Silver | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | - | 2-1393230-9 | - | - | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 8.02 | - | Yes | - | - | - | 250 V | 12 V | - | - | - | - | - | - | - | - | - | PC Pin | EAR99 | - | 70 °C | -40 °C | - | - | - | - | - | BULK | 12.6 mm | not_compliant | 16 A | - | UL; VDE | - | - | - | 29 mm | 1 | 12.6 mm | 29mm x 12.6mm x 25.5mm | CII | - | - | 16 A | RT2 | - | Non-Compliant | 440 V | SOLDER | 25 A | - | SPDT | - | 16 A | - | - | - | POWER/SIGNAL RELAY | 1.2 V | - | - | - | 16 A | - | 8 ms | - | Non-Latching | - | 44.4 mA | 6 ms | - | - | - | - | 500 mW | - | 440 V | AC/DC | MOMENTARY | 12 V | DC | 8 | - | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | 70 °C | - | 16 A | SPDT | - | 12 V | - | 0.044 A | 1 FORM C | - | 8.4 V | 1.2 V | - | - | 4 kW | - | - | - | - | - | - | 25.5 mm | 29 mm | 12.6 mm | 25.5 mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP42 | ||
![]() FTR-K1CK012W-KW Fujitsu | 4123 |
| - | - | - | - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | 10000 Cycle(s) | 50 | FUJITSU LTD | - | - | - | FTR-K1CK012W-KW | - | - | - | Through Hole | - | - | 105 °C | -40 °C | CADMIUM FREE AND ROHS COMPLIANT | - | Active | - | - | - | - | 1 Form C (SPDT-NO, NC) | 5.4 | Details | Yes | - | - | 0.458562 oz | - | - | - | Tray | - | FTR-K1 | - | - | - | - | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | 13mm | compliant | - | - | UL; VDE | - | - | - | 29 mm | - | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | - | RT3 | - | - | - | SOLDER | - | 1 | - | - | 16 A | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | - | PCB Pin | - | 20 A | - | 15 ms | 12 VDC | Non-Latching | 440 VAC, 300 VDC | - | 5 ms | - | - | - | 400 mW | 400mW | - | 440 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 12 V | SPDT | 0.033 A | - | - | 8.4 V | 1.2 V | Power Relays | - | - | - | - | - | Solder Pin | - | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | - | - | - | - | - | ||
![]() JTN1AS-PA-F-DC24V Panasonic Electric Works | 200 | - | - | 16 Weeks | - | Silver | PCB, Through Hole | Through Hole | - | - | - | 4 | 25g | - | - | - | - | - | 720Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | 800mW | - | BOX | 26.9mm | - | 30A | - | CSA; UL | PC Pin | 277V | CSA, UL | - | - | - | - | - | 50mOhm | - | - | - | - | - | 277V | - | 30A | 1 | SPST | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | 30A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 33.3mA | 10ms | - | 18VDC | - | 800mW | 800mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | 4 | - | - | Sealed - Fully | - | - | Random | Class F | 2500 Vrms | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.9mm | 31.9mm | 20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALE1PB24 Panasonic Electric Works | 612 | - | Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 4 | 15g | - | - | - | - | - | 1.44kOhm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | ALE | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | 12.4mm | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | - | - | - | - | - | - | - | - | 277V | - | 16A | - | SPST | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | Class B | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | 4.432 kW | - | - | - | - | - | - | 24.9mm | 28.6mm | 12.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() JW1AFSN-DC9V-F Panasonic Electric Works | 12 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | - | - | - | 155Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tray | 2003 | JW | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | 12.8 mm | - | - | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | 10A@250VAC | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | 10A@30VDC | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALF1T12 Panasonic Electric Works | 129 | - | - | 12 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 4 | 23g | - | - | - | - | - | 160Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2001 | ALF | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 15.7mm | - | 20A | - | TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | TUV, VDE, cULus | - | - | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | - | - | 250V | - | 25A | - | SPST | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | - | 25A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 15ms | - | 8.4VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | 5kV | - | - | - | - | 6.25 kW | - | - | - | - | - | - | 25.3mm | 30.1mm | - | - | - | No | - | RoHS Compliant | Lead Free | IP67 | ||
![]() DSP1A-DC12V Panasonic Electric Works | 22 | - | Datasheet | 16 Weeks | - | Gold, Silver | - | Through Hole | - | NO | - | 4 | 4.5g | - | - | - | - | - | 480Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | 30V | BOX | 11mm | - | 8A | - | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | - | 20.2mm x 11mm x 10.5mm | - | 30mOhm | - | 5A | WATER PROOF | - | - | 250V | - | 8A | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 8A | 8A@380VAC | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | 20.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APF30312 Panasonic Electric Works | 16 | - | Datasheet | 24 Weeks | - | - | - | Through Hole | - | NO | - | 5 | - | - | - | - | - | - | 847Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | APF | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 170mW | - | - | 5mm | - | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | WATER PROOF | - | - | 250V | - | 6A | - | SPDT | - | - | 8 ms | - | SPDT (1 Form C) | General Purpose | - | 4 ms | - | - | 6A | - | - | 12VDC | Non Latching | 250VAC -Max | 14.2mA | - | - | 8.4VDC | - | 170mW | 170mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | 3.5mm | 28mm | 5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() 2-1393225-9 TE Connectivity | 1480 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 2.35 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | 400 VAC | 10.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY4-DC24 Omron Automation and Safety | 81 |
| Datasheet | 5 Weeks | - | - | Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | - | - | - | - | - | - | 350Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | 1.5W | - | - | 41.5mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | - | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | - | - | - | 250V | - | 10A | - | 4PDT | 125V | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 69mA | 25 ms | - | 19.2VDC | - | 900mW | 1.5W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 28mm | 27.94mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 1-1393315-1 TE Connectivity | 219 | - | - | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | 141(ohm) | 130A | Silver Tin Oxide | 2.4VDC | - | 50 | - | No | TE Connectivity | - | - | - | - | - | Flange | - | -40C to 125C | - | - | - | V23132B2002B200 | - | 14.4VDC | 40 mm | No | Non-Latching | - | - | Details | - | Sealed | - | 7.760272 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | High Current Relay | - | - | - | - | Relays | - | - | - | - | - | - | 4 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130(A) | - | - | 1 Form X | - | - | - | - | Relay Sockets & Hardware | - | - | 25(ms) | 24V dc | - | - | 170.2(mA) | - | - | - | - | - | 4.1W | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO-DM | - | SPST | - | - | - | - | - | - | - | - | - | No | Relay Sockets & Hardware | - | - | 63 mm | - | - | - | - | 71(mm) | - | - | - | - | - | ||
![]() G2R1AEDC24BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 kOhm | - | Silver | - | - | - | - | - | - | - | - | 184 V | 3.6 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | Dust Cover | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1P-12V-F Panasonic Electric Works | In Stock |
| - | 12 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 5 | 7g | - | - | - | - | - | 360Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | JQ | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 150W | 110V | BOX | 10mm | - | 3A | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | - | - | 250V | - | - | - | SPDT | 110V | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | 3A@110VDC | 9.6VDC | 10A | 400mW | 400mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 20mm | 20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADJ14012 Panasonic Electric Works | 109 |
| Datasheet | 10 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | - | - | - | 576Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 250mW | - | BOX | 13mm | - | 16A | - | UL; VDE | PC Pin | 250V | VDE, cULus | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | - | 250V | - | 16A | - | SPDT | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | - | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 20.8mA | 10 ms | - | 8.4VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 12V | DC | - | - | - | Sealed - Fully | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 29mm | 13mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - |