- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Additional Feature | HTS Code | Contact Type | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Contacts | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-F1LDCA012-R Fujitsu | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 270 Ohms | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | 20 | FUJITSU LTD | - | FTR-F1LDCA012R | - | - | - | Through Hole | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 2 Form C (DPDT-NO, NC) | 5.69 | Details | Yes | - | - | Tube | FTR-F1 | - | EAR99 | Low Profile | LOW PROFILE | 8536.49.00.50 | - | compliant | UL | - | 29 mm | 12.8 mm | 29mm x 12.8mm x 16.5mm | - | - | 8 A | - | 300 V | SOLDER | DPDT | 5 A | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 8 A | - | 15 ms | 12 VDC | - | - | 5 A | 15 ms | - | - | - | - | 600 mW | - | 400 V | AC/DC | LATCHED | DC | - | - | - | - | DPDT | 12 V | 0.05 A | - | - | - | Power Relays | - | - | - | - | - | - | - | - | 29 mm | 16.5 mm | 12.8 mm | 16.5 mm | ||
![]() SCLD-P-B-4PDT-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | 1.234589 oz | - | - | SCLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207H-1AC-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCLA-S-SPDT-C 24 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | SCLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTR-K1CL024W-LB Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | 11 Ohms | Silver Tin Oxide (AgSnO) | - | - | 50 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | 0.458562 oz | - | Tray | FTR-K1 | - | - | High Sensitivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | Solder Pin | SPDT (1 Form C) | - | - | - | - | 24 VDC | Non-Latching | 440 VAC | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | ||
![]() SCLB-P-DPDT-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 650 Ohms | Silver Nickel (AgNi) | - | - | 6200 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 1.128767 oz | - | - | SCLB | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 28 VDC | 37 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | 38 mm | 27.5 mm | 21.5 mm | - | ||
![]() 276XAXH-6D Schneider | In Stock | - | - | - | - | - | - | - | - | - | 180 Ohms | Silver (Ag) | - | Epoxy Sealed | - | - | - | I761009EM | 7 A | - | PC Board | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | 0.194007 oz | - | - | - | 5 Pin PC Mount | - | - | - | - | Dry Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | SPDT (1 Form C) | - | - | - | - | 6 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | - | - | 0.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | SPDT | 10 mm | 20.5 mm | 12.7 mm | - | ||
![]() SCL-DPDT-C1 240 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 13.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | 500 | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 1.234589 oz | - | - | SCL | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | DPDT (2 Form C) | - | - | - | - | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() 735-1C-C3-24VAC Song Chuan | In Stock | - | - | - | - | - | 80 g | 5 | Silver Tin Oxide | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | 200 | SONG CHUAN PRECISION CO LTD | - | 735-1C-C3-24VAC | - | - | - | Panel Mount | 50 °C | -30 °C | - | - | Contact Manufacturer | - | 1 Form C (SPDT-NO, NC) | 5.11 | Details | - | 2.821917 oz | - | - | 735 | - | - | Standard | - | - | - | unknown | CSA; UL | - | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | - | 20 A | Quick Connect | - | - | 20 A | - | 25 ms | 24 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | - | - | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | SPDT | - | - | 1 FORM C | - | - | Power Relays | - | 26.4 V | - | 0.088 inch | Quick Connect | 20.4 V | 7.2 V | - | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | ||
![]() J431D-5WL Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-037M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-039L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-034L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/25-047M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422-9PL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 280 Ω | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422-9PL | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | - | 5.73 | - | - | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | 0.25 A | - | 3.5 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | DPDT | 9 V | 0.032 A | - | 6.8 V | 6.8 V | - | 3.5 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | ||
![]() J422D-12PL Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 500 Ω | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-12PL | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | - | 5.73 | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | 0.25 A | - | 3.5 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | DPDT | 12 V | 0.024 A | - | 9 V | 9 V | - | 3.5 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | ||
![]() M39016/42-047M Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/10-038L Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J422D-12WM Teledyne Relays | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 500 Ω | - | 100000 Cycle(s) | - | - | TELEDYNE TECHNOLOGIES INC | Teledyne Technologies Inc | J422D-12WM | - | - | - | - | 125 °C | -65 °C | - | - | Active | - | - | 5.73 | - | - | - | - | - | - | - | EAR99 | - | WITH INTERNAL DIODE | 8536.41.00.20 | - | compliant | - | - | 9.4 mm | - | - | - | - | 1 A | HERMETICALLY SEALED | 28 V | SOLDER | - | - | - | - | RF RELAY | 0.25 A | - | 3.5 ms | - | - | - | - | - | - | - | - | - | 290 mW | - | 115 V | AC/DC | LATCHED | DC | - | - | - | - | DPDT | 12 V | 0.024 A | - | 9 V | 9 V | - | 3.5 ms | - | - | - | - | - | - | - | - | - | - | 7.11 mm | ||
![]() 8501RSD43V53 Schneider Electric | 16 |
| - | Socketable | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | Schneider Electric | - | Socket | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 55°C | - | Square D | - | - | Miniature | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 15 A | Plug In | 3PDT (3 Form C) | General Purpose | - | - | 20 ms | 24VDC | Non Latching | 300VAC, 30VDC - Max | - | 20 ms | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Plug In | - | - | - | 27.3 mm | 41.8 mm | 14 mm | - |