- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Approvals | Associated Relay Series | Brand | Coil nominal voltage | Coil Voltage AC | CoilResistance | Connections | Contact Current | Contact Materials | Contact Rating | Content | Degree of protection (IP) | ElectricalLife | Enclosure | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fall time | For Use With | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material contact | Material of contact surface | Max. switching capacity | Mfr | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Input Voltage | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ24005 Panasonic Electric Works | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | - | - | - | 100Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | - | SEALED TYPE | - | 250V | - | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 5V | DC | - | Sealed - Fully | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RY2S-UTAC120V Idec | 31 |
| - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | 8.1kohm | - | 3A | Silver | 3A | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RYRM | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal/Quick Connect | Surface Mount Relay | - | - | - | 120VAC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Power Relays | - | - | 120VAC | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM32BD Schneider Electric | 82 |
| - | - | - | Socketable | - | - | - | - | - | - | - | Schneider Electric | - | - | 320 Ohms | - | 15A | Silver Nickel (AgNi) | - | - | IP20 | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | Other | Other | - | Schneider Electric | - | Plug In | 15 | 3 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | 24 - 24 | - | Details | - | - | - | Other | 2 oz | DC | No | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | Harmony Relay | - | - | - | Power | - | - | Relays | - | - | - | 43 | - | 15 A | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Quick Connect | 3PDT (3 Form C) | - | General Purpose | - | Industrial Relays | - | - | 20 ms | 24VDC | Non Latching | 250VAC, 28VDC - Max | 75 mA | 20 ms | - | 19.2 VDC | 15 A | - | 1.5W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A @ 250 V ac, 15 A @ 28 V dc | - | - | 3PDT | - | - | - | Industrial Relays | - | Lighted Indicator, Test Button | - | Industrial Relays | Quick Connect | - | IP40 | 27 | 31mm | 14 | - | - | - | - | - | - | - | ||
![]() 2980021 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | 33.939992g | - | - | - | - | 125V | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2011 | PLC-RSC | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 60°C | -25°C | - | - | - | - | - | - | - | 6.2mm | - | 6A | - | Screw Terminal | 250V | - | - | - | - | - | - | - | - | - | - | 250V | - | 6A | - | SPDT | 250V | - | - | SPDT (1 Form C) | 125V | General Purpose | - | - | - | - | - | 125VDC | Non Latching | 250VAC 250VDC -Max | 3mA | - | - | - | 6A | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | 80mm | 94mm | 6.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1-9V-F Panasonic Electric Works | 41 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | - | - | - | 225Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 360mW | 100V | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 22mm x 16mm x 16.4mm | - | - | 5A | - | - | - | 250V | - | 10A | - | SPDT | 100V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | - | 6.3VDC | - | 360mW | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC2E-L-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | - | - | - | - | - | - | - | - | - | - | - | - | 250V | SOLDER | 3A | - | DPDT | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RPM21JD Schneider Electric | 50 |
| - | - | - | Socketable | - | - | - | - | - | - | - | Schneider Electric | - | - | 160 Ohms | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | 10 | - | - | - | - | Schneider Electric | - | - | - | - | - | Schneider Electric | - | Plug In | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Details | - | - | - | - | 1.269863 oz | - | - | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 15 A | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Quick Connect | DPDT (2 Form C) | - | General Purpose | - | Industrial Relays | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 28VDC - Max | 75 mA | 20 ms | - | 9.6 VDC | 15 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Lighted Indicator | - | Industrial Relays | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR62-5USR NEC | 1854 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 42 Ω | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | WORLD PRODUCTS INC | World Products Inc | MR62-5USR | MR62 | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | TUBE | - | unknown | - | CSA; UL | - | - | 20.2 mm | - | 9.8 mm | 20.2mm X 9.8mm X 11.4mm | - | - | 2 A | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 550 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | DPDT | 5 V | - | 0.11 A | 3.1 V | 0.25 V | - | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | - | - | - | - | - | ||
![]() ALZ12F05W Panasonic Electric Works | 86 | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | 12g | - | - | - | - | - | 63Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | - | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51B05W Panasonic Electric Works | 1 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 6 | 12g | - | - | - | - | - | 63Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | - | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 6 | Sealed - Flux Protection | - | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2903672 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | Plug-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | 27.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2e+07 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.6mm | 21.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1F-5V-F Panasonic Electric Works | 188 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | 69.4Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2003 | JS | yes | Active | 2 (1 Year) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 360mW | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | 22mm x 16mm x 16.4mm | - | - | - | - | - | - | 250V | - | - | - | SPDT | 100V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | - | 3.5VDC | 10A | 360mW | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | 22mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() G6RL-1A-ASI-DC12 Omron Electronics Inc-EMC Div | 280 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7.8g | - | - | - | - | - | 654Ohm | - | - | Silver Tin Indium (AgSnIn) | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 220mW | - | TRAY | - | - | - | CUL; UL; VDE | PC Pin | - | 28.5mm | - | - | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 5A | - | - | - | 400V | - | 10A | - | SPST | 300V | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC - Nom | 18.3mA | 5ms | 5A@30VDC | 8.4VDC | - | - | 220mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 4 | Sealed - Flux Protection | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.3mm | - | 10mm | - | 0.0032 inch | No | - | RoHS Compliant | - | - | ||
![]() HE2AN-DC48V Panasonic Electric Works | 47 | - | Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | - | 6 | - | - | - | - | - | - | 1.2kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2010 | HE | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | - | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | - | 277V | - | 25A | - | DPST | 30V | - | - | DPST-NO (2 Form A) | - | General Purpose | - | - | - | 25A@277VAC | 30ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 10ms | 25A@30VDC | 33.6VDC | - | 1.92W | 1.92W | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1-1616916-8 TE Connectivity | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 286-507 WAGO Corporation | 2261 |
| - | - | - | Socketable | - | - | - | - | 33.6g | UL | - | - | 115V AC | - | - | Connector | 7A | Silver Nickel (AgNi) | - | 1pc(s) | IP20 | - | Plastic | Grey | - | 6ms | - | - | - | Wago | 51191050 | - | - | Silver | 1750VA,192W | WAGO Corporation | Plug In | - | 7 | 1 | 0 | 0 | - | - | - | - | Box | - | Active | 115 - 115 | 115 - 115 | - | - | Yes | - | 7A | 300V DC,250V AC | Plug-in connection | - | AC | No | -25°C ~ 40°C | - | - | 286 | - | - | - | - | Socket | - | 286-507 | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 x 10<sup> 6</sup> cycles | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | 8 ms | 115VAC | AC | 250VAC - Max | 6.1 mA | 6 ms | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Lighted Indicator | - | - | - | SPDT | - | 70.2 | - | 15mm | - | - | - | - | - | - | - | ||
![]() RUZC3M Schneider | 37 |
| - | - | - | DIN Rail | - | - | - | - | - | - | RUZ | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Relais Series RSZ | Harmony Series | - | Schneider Electric | - | - | - | - | - | Schneider Electric | - | DIN Rail | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Details | - | - | - | Screw connection | 2 oz | - | No | - | - | - | RUZC3M | - | - | - | - | - | - | Socket | 11 | - | - | Mixed Contact Socket | - | - | Relays | - | - | - | 27 | - | 10A | - | Screw | - | - | 11 | - | - | - | - | - | <250V | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets | - | - | - | Relay Sockets & Hardware | - | - | - | 75 | - | 38 | - | - | - | - | - | - | - | ||
![]() ALE13B24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 3 | 17g | - | - | - | - | - | 1.44kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | - | 277V | - | 16A | - | SPST | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP4-DC12V Panasonic Electric Works | 7388 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 65g | - | - | - | - | - | 480Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Tube | 2003 | SP | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | 300mW | - | BOX | 25.6mm | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | 50mm x 36.8mm x 20.5mm | - | - | - | - | - | - | 250V | - | 10A | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 10A@250VAC | 30ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 20ms | 10A@30VDC | 8.4VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | 51mm | 36.8mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APF30260 Panasonic Electric Works | 59 |
| Datasheet | 16 Weeks | - | Through Hole | SIP | NO | - | 5 | 5g | - | - | - | - | - | 20.57kOhm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 175mW | - | - | 5mm | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | WATER PROOF | - | 250V | - | 6A | - | SPDT | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 6A | - | 8ms | 60VDC | Non Latching | 250VAC -Max | 2.9mA | 4ms | - | 42VDC | - | - | 175mW | 3VDC | - | AC | MOMENTARY | 60V | DC | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 |