- Manufacturer
- CoilResistance
- Contact Materials
- Coil Type
- Packaging
- Coil Current
- Relay Type
- Throw Configuration
- Coil Power
- Coil Voltage (DC)
- Contact Form
- RoHS Status
- Termination
Attribute column
Categories
Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Package Quantity | Approvals | Brand | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Number of Elements | Package | Product Status | RoHS | Standards Met | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Configuration | Relay Form | Test Voltage | Product | Switching Capacity | Features | On-State Resistance | Product Category | Coil Termination | Contacts | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858-504 WAGO Corporation | 480 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Silver Cerium (AgCe) | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | Active | - | - | - | -25°C ~ 70°C | - | - | 858 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 25 ms | 24VDC | - | 250VAC - Max | 50 mA | 35 ms | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSB1A120ED Schneider Electric | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 5.52 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | Active | - | - | - | -40°C ~ 85°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20 ms | 48VDC | Non Latching | 250VAC, 300VDC - Max | 8.7 mA | 20 ms | - | 38.4 VDC | 12 A | - | - | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST2-DC24V Panasonic Electric Works | 1013 | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | 10g | GOLD | - | - | - | 2.4kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2003 | ST | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | 240mW | - | - | BOX | - | 8A | CSA; SEMKO; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | 8A | - | DPST | 250V | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 8A | 8A@380VAC | 15ms | 24VDC | Non Latching | 380VAC 250VDC -Max | 10mA | 10ms | 8A@250VDC | 19.2VDC | - | 240mW | 240mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() RXM4AB3FD Schneider Electric | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | Schneider Electric | 13.44 kOhms | Silver Nickel (AgNi) | - | - | 60 | Schneider Electric | - | - | Schneider Electric | - | Plug In | - | Box | Active | - | CE, CSA, EN/IEC, GOST, Lloyds, REACH, RoHS Compliant, UL | 1.269863 oz | -40°C ~ 55°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 40mm | 6 A | - | Plug In | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8 A | Quick Connect | 4PDT (4 Form C) | General Purpose | Plug In | Industrial Relays | - | - | 20 ms | 110VDC | Non Latching | 250VAC, 28VDC - Max | 8.2 mA | 20 ms | - | 88 VDC | 6 A | - | 900mW | 11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | 4PDT | - | - | Industrial Relays | - | Lighted Indicator | - | Industrial Relays | Plug Pin | - | 27mm | 21mm | - | - | - | - | - | - | - | - | ||
![]() RSB1A160FD Schneider Electric | 29 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | 30.25 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | Active | - | - | - | -40°C ~ 85°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20 ms | 110VDC | Non Latching | 250VAC, 300VDC - Max | 3.6 mA | 20 ms | - | 88 VDC | 16 A | - | - | 11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSB1A120FD Schneider Electric | 28 |
| - | - | - | Socketable | - | - | - | - | - | - | - | - | 30.25 kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | Active | - | - | - | -40°C ~ 85°C | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20 ms | 110VDC | Non Latching | 250VAC, 300VDC - Max | 3.6 mA | 20 ms | - | 88 VDC | 12 A | - | - | 11 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6B-1114P-FD-US-DC5 Omron Electronics Inc-EMC Div | 11 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | - | - | 4 | 3.5g | - | - | - | - | 125Ohm | Silver Indium Tin (AgInSn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 380V | 5A | - | SPST | 125V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | - | - | 3.5VDC | - | - | 200mW | 0.5VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ALZ11F12 Panasonic Electric Works | 10000 |
| - | 16 Weeks | - | Through Hole | DIP | NO | 8 | 12g | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | 400mW | - | - | - | 12.5mm | - | UL; VDE | PC Pin | 440V | - | - | - | 100mOhm | 1000000000Ohm | - | - | 440V | 16A | - | SPDT | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LKG1AF-12V-16 Panasonic Electric Works | 6200 | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | - | 272Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | -40°C~70°C | Tray | 2000 | LK-G | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | 530mW | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 277V | 16A | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 44.2mA | 20ms | - | 9VDC | - | 530mW | 530mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | 25mm | 24mm | 24mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP54 | ||
![]() R10-5A10-12B NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R10-5A10-12B | - | NTE Electronics, Inc | Plug In | - | - | Bulk | Active | Non-Compliant | - | - | -30°C ~ 50°C | - | - | R10 | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15 ms | 12VAC | - | - | - | 10 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | SPDT | 0 m | 0 m | 0 m | - | - | - | - | - | - | - | ||
![]() DE1A1B-5V Panasonic Electric Works | 107 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | DIP | - | 6 | 7g | - | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | PC Pin | - | 25mm | - | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | 440V | 8A | - | DPST, SPST | 230V | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 40mA | 5ms | 8A@30VDC | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | - | 2000VA@440VAC | 8A | 240W@230VDC | - | 1 FORM A,B | 5kV | - | 240 W | - | - | - | - | - | - | - | 12.5mm | 12mm | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() RJ1V-CH-D100 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA | IDEC | 18.87 kOhms | Silver Nickel Alloy | - | Plastic | 1 | IDEC | RJ1V-CH-D100 | - | - | DIN Rail | PCB Mount | - | - | - | Yes | - | - | - | - | - | RJ | - | - | - | - | Screw Terminals | - | Slim | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Solder Pin | - | - | - | General Purpose Relays | - | - | - | 100 VDC to 110 VDC | Non-Latching | 250 VAC, 30 VDC | 5.3 mA to 5.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Solder Pin | SPDT | 25.5 mm | 29 mm | 12.7 mm | - | - | - | - | - | - | - | ||
![]() 34.51.7.024.0010 Finder Relays, Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 3.35kOhm | Silver Nickel (AgNi) | 60000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 34 | - | Active | Not Applicable | 5 | - | EAR99 | - | - | - | - | - | 1.5kW | 24V | - | - | - | 6A | CSA; PCT; RINA; UL; VDE | PC Pin | 250V | - | - | 28mm x 5mm x 15mm | - | - | - | - | - | - | - | SPDT | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10A | 10A@400VAC | 5ms | 24VDC | Non Latching | 400VAC -Max | 7.1mA | 3ms | - | 16.8VDC | - | - | 170mW | - | 400V | AC/DC | - | 24V | DC | 5 | Sealed - Flux Protection | 1500 Vrms | Random | - | 4000 Vrms | 85°C | - | - | - | - | - | - | - | - | - | 3.35kOhm | - | - | - | 15mm | - | 28mm | - | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() R02-5A10-240 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R02-5A10-240 | - | NTE Electronics, Inc | Plug In | - | - | Bulk | Active | - | - | - | -10°C ~ 50°C | - | - | R02 | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 25 ms | 240VAC | - | - | - | 20 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() R14-11D10-6P NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R14-11D10-6P | - | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | Active | - | - | - | -30°C ~ 55°C | - | - | R14 | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 25 ms | 6VDC | - | - | - | 25 ms | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() JW1AFSN-DC12V-TV-F Panasonic Electric Works | 25 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | - | - | 4 | 13g | - | - | - | - | 270Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2003 | JW | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 60°C | -40°C | - | - | - | - | - | - | 28.6mm | 10A | - | PC Pin | - | - | - | - | - | - | - | - | 250V | 10A | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | 10A | - | 530mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 12.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RPYA004A120F Carlo Gavazzi Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | 160 | Carlo Gavazzi | - | - | Carlo Gavazzi Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R04-7A30-12 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Open Frame | - | NTE Electronics | R04-7A30-12 | - | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | -30°C ~ 50°C | - | - | R04 | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 40 ms | 12VAC | - | - | - | 30 ms | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-14A10-240F NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R10-14A10-240F | - | NTE Electronics, Inc | Side Flange | - | - | Bulk | Active | - | - | - | -30°C ~ 50°C | - | - | R10 | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 24 ms | 240VAC | - | - | - | 26 ms | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | ||
![]() 725BXXBC3ML-24A Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric Relays | 275 Ohms | Silver Alloy (Ag) | - | - | 10 | Schneider | P252063EM | 100 mA | - | - | Panel Mount | - | - | - | Details | - | 4.232875 oz | - | - | - | 725B | - | - | - | - | - | - | Standard | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | DPST (2 Form A) | - | - | General Purpose Relays | - | - | - | 24 VAC | Non-Latching | 300 VAC | - | - | - | - | - | 1.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Quick Connect | - | 67.7 mm | 49.4 mm | 33.1 mm | - | - | - | - | - | - | - |