- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Maximum Switched Current | Maximum Switched Power | Relay Contact Form | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Number of Poles | Throw Configuration | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Features | Coil Suppression Diode | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8L41-05-111 Coto Technology | In Stock |
| Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | 6 | - | - | 200Ohm | Ruthenium | 100000000 Cycle(s) | - | - | - | - | - | - | -20°C~85°C | Tube | 2004 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | UL | - | - | - | - | 200mOhm | 1GOhm | - | HERMETICALLY SEALED | 100V | - | SPDT | SPDT (1 Form C) | 1ms | Reed | - | .25A@100VAC | - | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | 1.5ms | .25A@100VDC | 3.8VDC | 250mA | 125mW | 0.5VDC | 100V | AC/DC | MOMENTARY | 5V | DC | 8 | - | 200 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | Diode, Electrostatic Shield | - | 9.4mm | 19.7mm | 7.62mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 3602-05-92 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3600 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 30.48mm | - | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | 100mOhm | - | - | HERMETICAL | 150V | - | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.25A@150VAC | 0.75ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 14.3mA | 0.1ms | 0.25A@150VDC | 3.8VDC | 250mA | - | 0.4VDC | 150V | AC/DC | LATCHED | 5V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | ROHS3 Compliant | Lead Free | ||
![]() 172DIP-150 Schneider | In Stock | - | - | - | - | - | - | - | - | - | 3.2 kOhms | Rhodium | - | 10 | 0.25 A | 290 mW | 1 Form C (SPDT-NO, NC) | Details | 0.035274 oz | - | - | - | 172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 24 VDC | - | 60 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low contact resistance | Yes | - | - | - | - | - | - | - | - | ||
![]() 9007-05-01 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | 5V | - | - | 1A | CSA; UL | PC Pin | CSA, UL | - | 1 | 5.08 mm | - | 125mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | SPST-NO (1 Form A) | 500μs | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.2ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.4VDC | 200V | AC/DC | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | - | 500mA | - | Diode | - | 7.8mm | - | 19.3mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 3502-05-811 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3500 | e3 | - | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 30.48mm | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 200mOhm | 1000000000000Ohm | - | - | 200V | - | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.5A@200VAC | 0.75ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | 0.5A@200VDC | 3.8VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 14 | Sealed - Hermetically | 350 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | 12.32mm | 0.0032 inch | - | ROHS3 Compliant | Lead Free | ||
![]() 7141-05-1100 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | 175Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Obsolete | 1 (Unlimited) | 5 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | SPDT | SPDT (1 Form C) | - | Reed | - | - | 2ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 28.6mA | 2.5ms | - | 3.75VDC | 250mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9092-12-11 Coto Technology | 2179 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | SIP | 6 | - | 12V | 750Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 9092 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | 3.81 mm | 15.24mm x 3.81mm x 8.89mm | 140mOhm | 1 TΩ | 0.5A | HERMETICAL | 200V | - | DPST | DPST-NO (2 Form A) | 750μs | Reed | 0.5A | 0.5A@200VAC | 0.75ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 16mA | 0.5ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 6 | - | 200 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | Diode, EMI Shielded | - | 8.89mm | 15.2mm | 15.24mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 9007-05-40 Coto Technology | 1103 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | SIP | - | - | - | 1kOhm | Ruthenium | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | 1A | CSA; UL | PC Pin | CSA, UL | - | 1 | - | - | 200mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 5mA | 0.2ms | .5A@200VDC | 3.75VDC | - | 25mW | 0.4VDC | 200V | AC/DC | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | - | 500mA | - | EMI Shielded | - | 8.1mm | - | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8L41-12-101 Coto Technology | 208 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | UL | PC Pin | UL | - | - | 7.62 mm | - | - | 1GOhm | - | HERMETICAL | 100V | - | SPDT | SPDT (1 Form C) | 1ms | Reed | - | 0.25A@100VAC | - | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | - | 0.25A@100VDC | 9.6VDC | 250mA | - | 1VDC | 100V | AC/DC | - | 12V | DC | 8 | - | 200 Vrms | Random | 1500 Vrms | - | 3W@100VDC | Electrostatic Shield | - | 6.6mm | 19.7mm | 6.86mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9001-05-11 Coto Technology | 29706 |
| Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | - | - | - | 500Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 9000 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.8mm | - | - | - | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | 0.5A | 0.5A@200VAC | 0.35ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 4 | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | Diode, EMI Shielded | - | - | - | - | 8.1mm | - | - | ROHS3 Compliant | - | ||
![]() KT05-1A-40L-THT Standex-Meder Electronics | 91 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | KT | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | - | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 63mA | - | - | 3.5VDC | 1A | 313mW | 0.5VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 7141-12-1000 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 1.1kOhm | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 5 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | SPDT | SPDT (1 Form C) | - | Reed | - | - | 2ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 10.9mA | 2.5ms | - | 9VDC | 250mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP05-2A72-21D Standex-Meder Electronics | 1 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | - | 200Ohm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | - | UL | PC Pin | - | - | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | 1A | WATER PROOF | - | 2 | DPST | DPST-NO (2 Form A) | - | Reed | 1A | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.1ms | - | 3.5VDC | - | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 1A | - | Diode | - | 7.5mm | - | 19.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7201-12-1000 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 450Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2009 | 7000 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 26.7mA | 1ms | - | 9VDC | 1A | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8L61-12-011 Coto Technology | 82 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | UL | J Lead | UL | 19.5mm | - | 7.62 mm | 19.5mm x 7.62mm x 6.93mm | 250mOhm | 1GOhm | - | HERMETICAL | 100V | - | SPDT | SPDT (1 Form C) | - | Reed | - | 0.25A@100VAC | 1ms | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | 1.5ms | 0.25A@100VDC | 9.6VDC | 250mA | - | 1VDC | 100V | AC/DC | - | 12V | DC | - | - | 200 Vrms | Random | 1500 Vrms | - | 3W@100VDC | Diode | - | - | - | - | 6.93mm | - | - | ROHS3 Compliant | - | ||
![]() 9091-12-01 Coto Technology | 51 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 1kOhm | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 9091 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 15.62mm | - | 3.81 mm | 15.62mm x 3.81mm x 6.98mm | 125mOhm | 1 TΩ | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | 500μs | Reed | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.3ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | Diode | - | 6.98mm | - | 15.24mm | - | 0.0032 inch | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2904-12-301 Coto Technology | 8 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 1.5kOhm | Ruthenium | 500000000 Cycle(s) | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 2900 | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | 20.82mm | - | - | 20.82mm x 6.35mm x 7.11mm | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICALLY SEALED | 200V | - | SPST | SPST-NO (1 Form A) | 500μs | Reed | 0.5A | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 8mA | 0.1ms | .5A@200VDC | 9VDC | - | 96mW | 1VDC | 200V | AC/DC | MOMENTARY | 12V | DC | 8 | - | 350 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | 7.11mm | - | 6.35mm | - | 0.0027 inch | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7104-24-1100 Coto Technology | 250 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 2kOhm | Ruthenium | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | 4PST | 4PST-NO (4 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9091-05-01 Coto Technology | 30 |
| Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 9091 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | 15.62mm x 3.81mm x 6.98mm | 125mOhm | 1 TΩ | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | 500μs | Reed | 0.5A | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.3ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | Diode | - | 6.98mm | 15.2mm | 3.81mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LI12-1A85 Standex-Meder Electronics | 1788 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 4 | 4.7g | - | 680Ohm | - | 500000000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | LI | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | 10mm | unknown | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | 1A | WATER PROOF | 1000V | - | SPST | SPST-NO (1 Form A) | - | Reed | 1A | 1A@1000VAC | 1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 17.5mA | 0.1ms | 1A@1000VDC | 8.4VDC | - | 210mW | 1.8VDC | 1000V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 1A | - | - | - | - | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free |