- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature (Max.) | Package Type | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | RoHS | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact Configuration | Relay Form | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7102-12-1000 Coto Technology | 170 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H24-1A69 Standex-Meder Electronics | 57 |
| Datasheet | - | Chassis Mount, Through Hole | Chassis Mount | SIP | - | - | 2 | 30g | - | - | - | 700Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | H | e3 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | TIN | - | - | - | 8536.49.00.50 | - | - | 18mm | unknown | - | - | Wire Leads | - | - | - | - | - | - | - | 150mOhm | - | - | 3A | WATER PROOF | - | - | 1 | SPST | SPST-NO (1 Form A) | - | Reed | 3A | - | 3ms | 24VDC | Non Latching | 10000VAC 10000VDC -Max | 34.3mA | 1.5ms | - | 16.8VDC | - | 822mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 30mm | 82mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRMA1A24 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | - | 300000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | 2001 | PRMA | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | - | 19.61mm | - | - | 6.91 mm | 19.61mm x 6.91mm x 6.71mm | - | - | - | - | EPOXY TERMINAL SEALED | 200V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 11.2mA | 0.5 ms | .5A@200VDC | 18VDC | 500mA | 268mW | 2VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | - | - | - | RoHS Compliant | - | ||
![]() 8L61-05-001 Coto Technology | 3051 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | UL | J Lead | - | - | 19.5mm | - | - | 7.62 mm | 19.5mm x 7.62mm x 6.93mm | - | 1000000000Ohm | - | - | HERMETICAL | 100V | - | - | SPDT | SPDT (1 Form C) | - | Reed | - | 0.25A@100VAC | 1ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | 1 ms | 0.25A@100VDC | 3.8VDC | 250mA | - | 0.5VDC | 100V | AC/DC | - | 5V | DC | - | - | 200 Vrms | Random | 1500 Vrms | - | 3W@100VDC | - | - | - | - | - | - | - | - | - | 6.93mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9913-05-20TR Coto Technology | 2000 | - | Datasheet | 38 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2015 | 9913 | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | MAGNETIC SHIELD, SUPPRESSED ZENER DIODE | - | - | TR | - | - | - | EIA/NARM | J Lead | - | - | 8.89mm | - | - | 3.81 mm | 8.89mm x 3.81mm x 3.61mm | - | - | - | - | HERMETICALLY SEALED | 100V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .25A@100VAC | 0.25ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | 0.05ms | .25A@100VDC | 3.8VDC | 250mA | 125mW | 0.4VDC | 100V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | 3.61mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8L02-12-11 Coto Technology | 351 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2004 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 1A | UL | PC Pin | - | UL | - | - | 2 | - | - | 150mOhm | 10GOhm | - | 0.5A | HERMETICAL | - | - | - | DPST | DPST-NO (2 Form A) | 500μs | Reed | 0.5A | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 1ms | - | 9.6VDC | - | - | 1VDC | - | AC/DC | - | 12V | DC | 8 | - | - | Random | 1500 Vrms | 500mA | - | - | - | - | Diode, Electrostatic Shield | - | - | 6.98mm | 19.7mm | 6.86mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7101-05-1110 Coto Technology | 38 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 300Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 16.7mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE722A2440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | 20.19mm | - | - | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | - | HERMETICAL | 200V | - | - | DPST, SPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | - | 24V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | 1 FORM A | EMI Shielded | - | - | - | - | - | 7.75mm | 0.003 inch | - | - | - | ROHS3 Compliant | - | ||
![]() 3502-12-810 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 3500 | e3 | - | Active | 1 (Unlimited) | 14 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 0.75ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3541-05-811 Coto Technology | 119 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 3500 | e3 | - | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 30.48mm | - | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 200mOhm | 1000000000000Ohm | - | - | - | 500V | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.5A@500VAC | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 25mA | 0.2ms | 0.5A@500VDC | 3.8VDC | 500mA | - | 0.4VDC | 500V | AC/DC | LATCHED | 5V | DC | 14 | Sealed - Hermetically | 1500 Vrms | Random | 1500 Vrms | - | 10W@500VDC | - | - | - | - | - | - | - | - | - | 12.32mm | 0.0032 inch | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SIL05-1A72-71LHR Standex Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | 4 | - | 4 | 5 | 1K | 1kohm | - | 5 | EAR99 | - | 1G(Min)|100G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | 100 | 1 | 150 | 100 | 70 | 3.8VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | SIP | 5.08 | No | Non-Latching | 0.1 | Compliant | Sealed | - | - | - | - | - | - | Active | - | - | PC Pin | - | Dry | - | - | 70 °C | -20 °C | - | - | - | - | 5.08 mm | - | - | - | PC Pin | - | - | - | - | - | - | - | 150 mΩ | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 700 µs | 5VDC | - | 100 V | 5 mA | 100 µs | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 A | - | SPST-NO | SPST-NO | - | - | No | 19.8 | - | 19.8 mm | 5.08 mm | - | - | 7.8 | - | Unknown | RoHS Compliant | - | ||
![]() SIL05-1A75-71D Standex-Meder Electronics | 251 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 200Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | PC Pin | 500V | - | - | - | - | - | 19.8mm x 5.08mm x 7.8mm | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .5A@500VAC | 0.5ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 25mA | 0.1ms | .5A@500VDC | 3.5VDC | 500mA | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | 19.8mm | - | 7.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HI05-1A66 Standex-Meder Electronics | 159 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 600Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | HI | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | - | 28mm | - | - | 7.5 mm | 28mm x 7.5mm x 7.4mm | - | - | - | - | - | 200V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .5A@200VAC | 0.7ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 8.3mA | 0.05ms | .5A@200VDC | 3.5VDC | 500mA | 42mW | 0.75VDC | 200V | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2372-12-000 Coto Technology | 4557 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Tube | 2012 | 2370 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | - | 20.57mm | - | - | 5.33 mm | 20.57mm x 5.33mm x 9.7mm | - | 1000000000Ohm | - | 0.25A | - | 100V | - | - | DPDT | DPDT (2 Form C) | - | Reed | 0.25A | 0.25A@100VAC | 1.5ms | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | 2ms | 0.25A@100VDC | 6.7VDC | - | - | 1VDC | 100V | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Hermetically | 200 Vrms | Random | 1000 Vrms | 250mA | 3W@100VDC | - | - | - | - | - | - | - | - | - | 9.7mm | 0.0034 inch | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 8L41-05-101 Coto Technology | 10974 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | 200Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | UL | PC Pin | - | UL | - | - | - | - | - | - | 1GOhm | - | - | HERMETICAL | 100V | - | - | SPDT | SPDT (1 Form C) | 1ms | Reed | - | 0.25A@100VAC | - | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | - | 0.25A@100VDC | 3.8VDC | 250mA | - | 0.5VDC | 100V | AC/DC | - | 5V | DC | 8 | - | 200 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | - | - | - | Electrostatic Shield | - | - | 6.6mm | 19.7mm | 7.62mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8L41-12-001 Coto Technology | 983 |
| Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | UL | PC Pin | - | UL | - | 2.54mm | - | - | - | 200mOhm | 1GOhm | 8.46 mm | - | HERMETICAL | - | - | 1 | SPDT | SPDT (1 Form C) | 1ms | Reed | - | - | - | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | - | - | 9.6VDC | 250mA | - | 1VDC | - | AC/DC | - | 12V | DC | 8 | - | 200 Vrms | Random | - | 250mA | - | - | - | - | - | - | - | 9.4mm | 19.7mm | 19.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H12-1A83 Standex-Meder Electronics | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2 | - | - | - | - | 230Ohm | - | - | - | 50000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | BULK | - | - | - | - | - | - | - | - | - | - | 18 mm | - | 150mOhm | - | - | 3A | WATER PROOF | 7500V | SOLDER | - | SPST | - | - | DRY REED RELAY | 3A | 3A@7500VAC | 3 ms | - | - | 7.5kV | - | 1.5 ms | 3A@7500VDC | - | - | - | - | 7500V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 29.1mm | 30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SHV05-1A85-78L3K Standex-Meder Electronics | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 180Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 27.8mA | 0.1ms | - | 3.75VDC | - | 139mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PRMA2A12 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 300000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | 2001 | PRMA | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | PC Pin | - | - | 19.61mm | - | - | 6.91 mm | 19.61mm x 6.91mm x 6.71mm | - | - | - | - | EPOXY TERMINAL SEALED | 200V | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.5 ms | .5A@200VDC | 9VDC | 500mA | 288mW | 1VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | - | - | - | RoHS Compliant | - | ||
![]() HE721A0530 Littelfuse Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | 500Ohm | - | - | - | - | - | 200V | - | 9.52mm | - | - | UL | PC Pin | - | - | - | - | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | - | HERMETICALLY SEALED | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 500mA | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | Diode, Electrostatic Shield | - | - | - | 20.19mm | - | 7.5mm | - | - | No | - | ROHS3 Compliant | - |