- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Package Quantity | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Enclosure | HTS | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Contact Type | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Electrical Life Cycles | Coil Suppression Diode | Contacts | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE721A0530 Littelfuse Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | 500Ohm | - | - | 200V | - | 9.52mm | - | UL | PC Pin | - | - | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | - | - | HERMETICALLY SEALED | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 500mA | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | 20.19mm | - | 7.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HE721C2440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | 175V | - | 9.52mm | - | - | PC Pin | - | - | - | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | 0.25A | - | HERMETICAL | - | - | 250mA | - | SPDT | 175V | SPDT (1 Form C) | - | Reed | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | 0.25A@175VDC | 16VDC | - | - | 2VDC | - | - | - | 24V | DC | 4 | - | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | 20.14mm | - | 7.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 7101-24-1100 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 4.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 5.7mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UMS05-1A80-75L Standex-Meder Electronics | 269 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2002 | UMS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 0.2ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 12.5mA | 0.1ms | - | 3.75VDC | - | 62.5mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SIL05-1A85-76L4K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | - | 220Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL HV | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 6.35mm | unknown | UL | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 1000V | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | - | 3VDC | 1A | 114mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | 8.13mm | - | - | - | - | RoHS Compliant | - | ||
![]() 7104-12-1100 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 550Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | - | 4PST | - | 4PST-NO (4 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 21.8mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3540-05-910 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 300mOhm | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 25mA | 0.2ms | - | 3.8VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP12-1A75-13L Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4 | - | 1.4 | 12 | 1K | 1 kOhms | - | 12 | EAR99 | 500000000 Cycle(s) | - | 8536.49.00.55 | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 4.25KVDC(Min) | 1.5KVDC(Min) | No | Standex-Meder Electronics | DIP12-1A75-13L | 500 | 1 | 200 | 500 | 70 | 8.4VDC | 500 mA | 10 W | 0.5 | 10W | - | 1.8VDC | -20 | Through Hole | 0.5 | - | - | Active | 7.62 | - | No | Non-Latching | 0.1 | 4.3 | Non-Compliant | Sealed | - | Tube | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | 8536.49.00.50 | - | - | - | unknown | UL | PC Pin | - | 19.3 mm | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | - | 0.5 A | - | - | 500 V | SOLDER | - | - | - | - | - | - | DRY REED RELAY | 0.5 A | - | 0.5 ms | 12 VDC | - | 500 VAC, 500 VDC | - | 0.1 ms | - | - | - | 145 mW | - | 500 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | SPST-NO | 16 V | 0.014 A | - | 8.4 V | 1.8 V | - | - | No | - | 19.3 | - | - | - | 5.1 mm | - | 5.7 | - | - | RoHS Compliant | - | ||
![]() 9201-05-00 Coto Technology | 1191 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 250Ohm | Ruthenium | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9200 | e4 | Active | 2 (1 Year) | 4 | Gull Wing | EAR99 | - | - | Gold (Au) | - | - | - | - | unknown | UL | Gull Wing | UL | 17.78mm | - | 6.1 mm | - | 200mOhm | 1000000000000Ohm | - | 0.5A | - | - | 200V | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 20mA | 0.1ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | Sealed - Hermetically | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7302-12-1000 Coto Technology | 249 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 640Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 18.8mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7141-12-1011 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1.1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 7000 | e3 | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | Reed | - | - | 2ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 10.9mA | 2.5ms | - | 9VDC | 250mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7142-05-1111 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 65Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | - | Reed | - | - | 2ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 77mA | 2.5ms | - | 3.75VDC | 250mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE722A0530 Littelfuse Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | 9.52mm | unknown | - | PC Pin | - | - | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | 0.5A | - | HERMETICAL | - | - | 500mA | - | DPST, SPST | 200V | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | 0.5A@200VDC | 3.75VDC | - | - | 0.5VDC | - | - | - | 5V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | 1 FORM A | - | - | Diode, Electrostatic Shield | - | - | - | - | - | 20.14mm | - | 7.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7143-12-1010 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 300Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | 11 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | - | - | - | - | 3PDT | - | 3PDT (3 Form C) | - | Reed | - | - | 2ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 40mA | 2.5ms | - | 9VDC | 250mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8L41-12-011 Coto Technology | 2371 |
| Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2004 | 8L | e3 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | UL | PC Pin | UL | - | 2.54mm | - | - | 200mOhm | 1GOhm | 8.46 mm | - | - | HERMETICAL | - | - | - | 1 | SPDT | - | SPDT (1 Form C) | 1ms | Reed | - | - | - | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | 1.5ms | - | 9.6VDC | 250mA | - | 1VDC | - | AC/DC | - | 12V | DC | 8 | - | 200 Vrms | Random | - | 250mA | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 9.4mm | 19.7mm | 19.5mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DAT72410F-HR Cynergy 3 | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 780Ohm | Tungsten (W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2012 | D-HR | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 3ms | 24VDC | Non Latching | 7000VAC 7000VDC -Max | 30.8mA | 2ms | - | 20VDC | - | - | 4VDC | - | - | - | 24V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7150-12-1000 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1.75kOhm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 12VDC | Latching, Dual Coil | 200VAC 200VDC -Max | 6.9mA | 0.1ms | - | 9VDC | 500mA | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R57-1D.5-12 NTE Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | 8 | 1 | 1 | 10 | 1.2K | - | - | 12 | EAR99 | - | Epoxy Case | 8536.49.00.55 | - | - | 1KVDC | 200VDC | No | NTE Electronics | R57-1D.5-12 | - | 0.5 | 200 | 100 | 85 | 9VDC | - | - | 0.5 | - | NTE Electronics, Inc | 1VDC | -45 | Through Hole | 0.4 | Bulk | DIP | - | 9.52 | Active | No | Non-Latching | 0.075 | - | - | Unsealed | - | - | - | R57 | - | Active | - | - | 8 Pin PC Mount | - | Dry | - | - | - | - | Dry Reed | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | 5M | No | 1NO | 19.05 | - | - | - | - | - | 7 | - | - | RoHS Compliant | - | ||
![]() HE721A0520 Littelfuse Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | UL | PC Pin | - | 19.05mm | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | - | - | HERMETICALLY SEALED | 200V | - | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | 500mA | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | 7.5mm | 0.003 inch | - | - | - | ROHS3 Compliant | - | ||
![]() 9011-05-11 Coto Technology | 25 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2003 | 9011 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | UL | PC Pin | - | 10.16mm | - | - | 10.16mm x 3.81mm x 6.73mm | 200mOhm | 1 TΩ | - | 0.25A | - | HERMETICAL | 100V | - | - | - | SPST | - | SPST-NO (1 Form A) | 350μs | Reed | 0.25A | 0.25A@100VAC | 0.35ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 10mA | 0.1ms | 0.25A@100VDC | 3.75VDC | - | - | 0.4VDC | 100V | AC/DC | LATCHED | 5V | DC | 4 | - | 200 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | - | - | - | - | - | - | - | Diode, EMI Shielded | - | - | - | - | - | - | 3.81mm | 6.73mm | 0.0033 inch | - | - | Unknown | ROHS3 Compliant | Lead Free |