- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8L02-24-10 Coto Technology | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | UL | PC Pin | UL | - | - | 7.62 mm | - | - | 10GOhm | - | 0.5A | HERMETICAL | 200V | - | - | DPST | DPST-NO (2 Form A) | 500μs | Reed | 0.5A | 0.5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5 ms | 0.5A@200VDC | 19.2VDC | - | - | 2VDC | 200V | AC/DC | - | 24V | DC | 8 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | Electrostatic Shield | - | - | 6.6mm | 19.7mm | 6.86mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9007-12-01 Coto Technology | 2420 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | - | 1kOhm | Ruthenium | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2001 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.3mm | - | - | 19.3mm x 5.08mm x 7.6mm | 125mOhm | 10GOhm | - | 0.5A | HERMETICALLY SEALED | 200V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | 0.5A | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.2ms | .5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | MOMENTARY | 12V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | Diode | - | - | 7.6mm | - | 5.08mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2362-05-000 Coto Technology | 46 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | 2362 | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | - | Reed | - | - | 1.5ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 28.6mA | 2ms | - | 3.8VDC | - | - | 0.4VDC | - | - | - | 5V | - | - | Sealed - Hermetically | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7103-05-1100 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 50mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8L41-05-011 Coto Technology | In Stock |
| Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | - | 200Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2004 | 8L | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | UL | PC Pin | UL | - | 2.54mm | - | - | 200mOhm | 1GOhm | 8.46 mm | - | HERMETICALLY SEALED | - | - | 1 | SPDT | SPDT (1 Form C) | 1ms | Reed | - | - | - | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | 1.5ms | - | 3.8VDC | 250mA | - | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | - | 200 Vrms | Random | - | 250mA | - | - | - | - | - | - | - | Diode | - | - | 9.4mm | 19.7mm | 19.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MVS21A24B Coto Technology | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 2000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | MVS2 | - | - | Discontinued | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | - | 19.61mm | - | 6.91 mm | 19.61mm X 6.91mm X 6.71mm | - | - | - | - | EPOXY TERMINAL SEALED | 1000V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 2.5ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 11.2mA | 2.5 ms | - | 18VDC | 2A | 288mW | 2VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | - | - | ROHS3 Compliant | - | ||
![]() SIL05-1A85-76L3K Standex-Meder Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIL | - | - | - | - | - | - | - | - | 220Ohm | - | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2003 | SIL HV | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | UL | PC Pin | - | 24.13mm | - | 6.35 mm | 24.13mm x 6.35mm x 8.13mm | - | - | - | 1A | - | 1000V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | 1A | 1A@1000VAC | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22.8mA | 0.1ms | 1A@1000VDC | 3VDC | - | 114mW | 0.5VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 7102-12-1011 Coto Technology | 91 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | 1ms | Reed | - | - | - | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM05-4AS-4/4 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | 185Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2015 | RM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | - | - | - | - | - | 200mOhm | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) x 4 | - | Reed | - | - | 0.6ms | 5VDC | Non Latching | 180VAC 180VDC -Max | 27mA | 0.05ms | - | 3.75VDC | 300mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7121-24-1100 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Obsolete | 1 (Unlimited) | 4 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 6.9mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9007-05-11 Coto Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | 8536.49.00.50 | - | - | - | CSA; UL | PC Pin | - | 19.8mm | - | 5.6 mm | 19.8mm x 5.6mm x 8.1mm | 200mOhm | 10000000000Ohm | - | 0.5A | HERMETICALLY SEALED | 200V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.2ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.4VDC | 200V | AC/DC | MOMENTARY | 5V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | Diode, EMI Shielded | - | - | - | - | - | 8.1mm | 0.0034 inch | - | - | ROHS3 Compliant | - | ||
![]() 7104-12-1011 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 550Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | 4PST | 4PST-NO (4 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 21.8mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7102-24-1100 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 6.9mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9092-12-10 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | SIP | - | - | 6 | - | - | - | - | 12V | 750Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 9092 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 15.24mm x 3.81mm x 8.89mm | 140mOhm | 1000000000000Ohm | - | 0.5A | HERMETICAL | 200V | - | - | DPST | DPST-NO (2 Form A) | 750μs | Reed | 0.5A | 0.5A@200VAC | 0.75ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 16mA | 0.5ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 6 | - | 200 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | EMI Shielded | - | - | 8.89mm | 15.2mm | 3.81mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DIP15-2A72-21L Standex-Meder Electronics | 51 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 2kOhm | Ruthenium | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | DIP | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | UL | PC Pin | - | 19.3mm | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | - | - | - | 200V | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 0.5ms | 15VDC | Non Latching | 200VDC -Max | 7.5mA | 0.1ms | - | 10.5VDC | 1A | 113mW | 2.2VDC | 200V | AC/DC | MOMENTARY | 15V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRX24-1A71 Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 5.88kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | MRX | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 5.88kOhm | - | - | - | - | - | 10mm | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 4mA | 0.2ms | - | 18VDC | 500mA | 100mW | 3.5VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SHV05-1A85-78D2K Standex-Meder Electronics | 1043 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 220Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2011 | SHV | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 105°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 22mA | 0.1ms | - | 3.75VDC | 1A | 110mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DIP12-1C90-51F Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 2 | 24 | 500 | - | 500 Ω | - | 12 | EAR99 | 100000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1T(Min)|5T(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIP12-1C90-51F | DIP | 175 | 1 | 150 | 175 | 70 | 8.4VDC | 500 mA | 20 W | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 1.5 | 4.2 | Compliant | Sealed | - | Tube | - | - | e3 | - | Active | - | - | - | EAR99 | Dry | - | TIN | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | - | 19.3 mm | - | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | - | 0.5 A | WATER PROOF | 175 V | SOLDER | - | SPDT | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 12 VDC | - | 175 VAC, 175 VDC | - | 1.5 ms | - | - | - | 115 mW | - | 175 V | AC/DC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | - | SPDT | SPDT | 16 V | 0.029 A | 8.4 V | 1.8 V | - | Yes | 19.3 | - | - | - | 7.5 mm | - | 7.5 | - | RoHS Compliant | - | ||
![]() 3660-05-52 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3600 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | PC Pin | - | 30.48mm | - | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | 100mOhm | - | - | - | HERMETICAL | 150V | - | - | 3PST | 3PST-NO (3 Form A) | - | Reed | - | 0.25A@150VAC | 0.75ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 14.3mA | 0.1ms | 0.25A@150VDC | 3.8VDC | 250mA | - | 0.4VDC | 150V | AC/DC | LATCHED | 5V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP24-1B72-19L Standex Electronics, Inc | 49 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | - | - | 2.2K(Max) | - | 2200 Ω | Ruthenium | 24 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 100G(Min)|10G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | Standex-Meder Electronics | DIP24-1B72-19L | DIP | 200 | 1.25 | 150 | 200 | 70 | 16.8VDC | - | - | 1 | 15W | 3.6VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | - | - | Active | 7.62 | No | Non-Latching | 0.1 | 4.2 | - | Sealed | - | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | 8536.49.00.50 | - | - | unknown | UL | PC Pin | - | 19.3 mm | - | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | - | 1 A | - | 200 V | SOLDER | - | - | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 290 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | SPST-NC | 30 V | 0.014 A | 16.8 V | 3.6 V | - | No | 19.3 | - | - | - | 7.5 mm | - | 7.5 | - | RoHS Compliant | - |