- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT200-24 Cynergy 3 | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 780Ohm | Tungsten (W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2012 | D200 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 15.8mm | - | - | PC Pin | - | - | - | - | 600mOhm | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 6ms | 24VDC | Non Latching | 2500VAC 2500VDC -Max | 31mA | 1ms | - | 20VDC | - | 738mW | 4VDC | - | - | - | 24V | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | 60mm | 15.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7303-12-1000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 490Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 150mOhm | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 24.5mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE721A1220 Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | - | 12V | DC | 4 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | 7.5mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() HE722A1250 Littelfuse Inc. | 38 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | - | DPST, SPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | - | 12V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | 1 FORM A | - | - | Diode, EMI Shielded | - | - | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() 9007-24-10 Coto Technology | 9 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.8mm | 5.6 mm | 19.8mm x 5.6mm x 8.1mm | 200mOhm | 10GOhm | - | HERMETICALLY SEALED | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.2ms | .5A@200VDC | 18VDC | 500mA | 288mW | 2VDC | 200V | AC/DC | MOMENTARY | 24V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | 8.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9401-12-00 Coto Technology | 409 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 825Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 4 | Gull Wing | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | 400μs | Reed | 0.5A | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | 5.71mm | 17.8mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE722A0520 Littelfuse Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | 200Ohm | - | - | - | - | - | - | 9.52mm | unknown | - | PC Pin | - | - | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | - | - | - | HERMETICAL | 200V | - | DPST, SPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | 5V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | - | 1 FORM A | - | - | Electrostatic Shield | - | - | - | 20.14mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2920-12-111 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 2900 | - | - | Obsolete | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 20.82mm | 6.35 mm | 20.82mm x 6.35mm x 7.62mm | 100mOhm | 10GOhm | 1A | HERMETICAL | 500V | - | SPST | SPST-NO (1 Form A) | - | Reed | 1A | 1A@500VAC | 1.5ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 48mA | 1ms | 1A@500VDC | 9VDC | - | - | 1VDC | 500V | AC/DC | LATCHED | 12V | DC | 8 | - | 1000 Vrms | Random | 1500 Vrms | 1A | 50W@500VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 0.0027 inch | - | - | RoHS Compliant | Lead Free | ||
![]() 2920-12-101 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 2900 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 20.82mm | 6.35 mm | 20.82mm x 6.35mm x 7.62mm | 100mOhm | 10GOhm | - | HERMETICAL | 500V | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1.5ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 48mA | 1ms | - | 9VDC | 1A | - | 1VDC | 500V | AC/DC | LATCHED | 12V | DC | 8 | - | 1000 Vrms | Random | 1500 Vrms | - | 50W@500VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 0.0027 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8L41-24-111 Coto Technology | 37 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 8L | e3 | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | SHIELDED | - | - | - | - | UL | PC Pin | UL | - | - | - | - | 1GOhm | - | HERMETICALLY SEALED | 100V | - | SPDT | SPDT (1 Form C) | 1ms | Reed | - | .25A@100VAC | - | 24VDC | Non Latching | 100VAC 100VDC -Max | 12mA | 1.5ms | .25A@100VDC | 19.2VDC | 250mA | - | 2VDC | 100V | AC/DC | MOMENTARY | 24V | DC | 8 | - | 200 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | 6.6mm | 19.7mm | 6.86mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2373-12-000 Coto Technology | 446 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Tube | 1995 | 2370 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | - | 20.57mm | 5.33 mm | 20.57mm x 5.33mm x 9.7mm | - | 1000000000000Ohm | 0.5A | - | 200V | - | 3PST | 3PST-NO (3 Form A) | - | Reed | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.15ms | 0.5A@200VDC | 6.7VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1000 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7mm | 0.0034 inch | - | Unknown | ROHS3 Compliant | - | ||
![]() HE721C1250 Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | - | SPDT | SPDT (1 Form C) | - | Reed | - | - | 3ms | 12VDC | Non Latching | 175VDC -Max | 24mA | 3 ms | 0.25A@175VDC | 8VDC | 250mA | - | 1VDC | - | - | - | 12V | DC | 4 | - | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | - | - | - | - | - | - | Diode, EMI Shielded | - | - | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9401-05-00 Coto Technology | 2737 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 200Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 4 | Gull Wing | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | 400μs | Reed | 0.5A | 0.5A@200VAC | 0.4ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.2ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | 5.72mm | 17.8mm | 5.71mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DIP12-1B72-19M Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 6 | 3 | 12 | 1K | 1 kΩ | - | 12 | EAR99 | 1000000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 5T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP12-1B72-19M | DIP | 200 | 1 | 150 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | Active | 7.62 | No | Non-Latching | 0.1 | 4.2 | Compliant | Sealed | - | Tube | - | - | e3 | - | Active | - | - | - | EAR99 | Dry | 1 kΩ | TIN | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | - | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | 150 mΩ | - | 1 A | WATER PROOF | 200 V | SOLDER | - | - | - | DRY REED RELAY | 1 A | - | 0.5 ms | - | - | - | - | 0.1 ms | - | - | - | 145 mW | - | 200 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | SPST-NC | 16 V | 0.014 A | - | 8.4 V | 1.8 V | - | No | 19.9 | - | - | - | 7.8 mm | - | 7.8 | - | RoHS Compliant | - | ||
![]() 9401-12-20 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 825Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | - | Active | 2 (1 Year) | 4 | - | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | - | - | J Lead | - | - | 5.71 mm | - | 150mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | 0.5A | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() MVS21A24 Coto Technology | 9 |
| Datasheet | - | Through Hole | Through Hole | DIP | - | - | - | 2.1g | - | - | - | - | 500Ohm | - | - | - | 2000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2001 | MVS2 | - | - | Discontinued | 1 (Unlimited) | 7 | PC Pin | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | PC Pin | - | 19.61mm | 6.91 mm | - | 100mOhm | - | - | EPOXY TERMINAL SEALED | 1000V | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 2.5ms | 24VDC | Non Latching | 1000VAC 1000VDC -Max | 11.2mA | 2.5 ms | - | 18VDC | 2A | 288mW | 2VDC | 1000V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8002-05-10 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 14 | - | - | - | - | - | 200Ohm | Ruthenium | - | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | UL | PC Pin | - | 19.5mm | - | - | 200mOhm | - | 0.5A | HERMETICALLY SEALED | 200V | - | DPST | DPST-NO (2 Form A) | 500μs | Reed | 0.5A | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.5 ms | .5A@200VDC | 3.8VDC | - | 125mW | 0.5VDC | 200V | - | MOMENTARY | 5V | DC | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HM24-1A69-150-UL Standex Electronics, Inc | In Stock | - | - | - | PCB | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 3 | 50 | 40 | 600 | 600 Ω | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | Standex-Meder Electronics | HM24-1A69-150-UL | - | 10K | 5 | 150 | 10K | 70 | 18VDC | 3 | 50W | 2VDC | -20 | Through Hole | 3 | 70 °C | -20 °C | - | Active | 19 | No | Non-Latching | 1.5 | 1.15 | Compliant | Sealed | - | Pallet | - | - | e3 | - | Active | - | - | Through Hole | EAR99 | Dry | - | TIN | 70 °C | -20 °C | - | 8536.49.00.50 | - | 19 mm | unknown | UL | PC Pin | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 150 mΩ | - | 3 A | - | 10000 V | SOLDER | - | - | - | DRY REED RELAY | 3 A | - | 3 ms | - | - | 10 kV | - | 1.5 ms | - | - | - | 960 mW | - | 10000 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | 3 A | - | SPST | SPST-NO | 24 V | 0.04 A | - | 18 V | 3.5 V | - | No | 68 | 19.8 mm | 68 mm | - | 19.8 mm | - | 19.8 | - | RoHS Compliant | - | ||
![]() HM24-1A83-03 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | 43 | 24 | 1K | - | - | 24 | EAR99 | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 10KVDC(Min) | No | - | - | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | 3 | 50W | 2VDC | -20 | Through Hole | 3.2 | - | - | - | - | 19 | No | Non-Latching | 1.5 | - | - | Sealed | - | Box | - | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | No | 68 | - | - | - | - | - | 19.8 | - | RoHS Compliant | - | ||
![]() 9201-12-00 Coto Technology | 9 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 650Ohm | - | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 9200 | e4 | - | Active | 2 (1 Year) | 4 | Gull Wing | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | - | UL | Gull Wing | UL | 17.78mm | 6.1 mm | - | 200mOhm | 1000000000000Ohm | - | - | 200V | - | SPST | SPST-NO (1 Form A) | - | Reed | - | 0.5A@200VAC | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 18.5mA | 0.1ms | 0.5A@200VDC | 9VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | - | Sealed - Hermetically | 300 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |