- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact Configuration | Relay Form | Features | Coil Suppression Diode | Product Length (mm) | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3563-1231-053 Comus International | 140 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 3563 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | - | - | - | 1ms | 5VDC | Non Latching | 100VDC -Max | 25mA | 1.5ms | - | 3.75VDC | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | Diode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3563-1231-122 Comus International | 83 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | 3563 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 1ms | 12VDC | Non Latching | 100VDC -Max | 24mA | 1.5ms | - | 9VDC | 400mA | - | 1VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3572-1220-124 Comus International | 148 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | 3572 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 0.5ms | 12VDC | Non Latching | 150VDC -Max | 24mA | - | - | 9VDC | 500mA | - | 1VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1210-121 Comus International | 1007 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | - | - | 0.5ms | 12VDC | Non Latching | 150VDC -Max | 12mA | - | - | 9VDC | - | - | 1VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3563-1231-244 Comus International | 79 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2015 | 3563 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 1ms | 24VDC | Non Latching | 100VDC -Max | 11mA | 1.5ms | - | 18VDC | - | - | 2VDC | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HE722A2450 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | - | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | 0.5A@200VDC | 16VDC | 500mA | - | 2VDC | - | - | - | 24V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | 1 FORM A | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() 3570-1333-051 Comus International | 33834 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | PC Pin | 19mm | 5.08 mm | 19mm x 5.08mm x 7.7mm | - | - | 0.5A | - | 200V | SPST | SPST-NO (1 Form A) | DRY REED RELAY | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.8VDC | - | DC | MOMENTARY | - | DC | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 7.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7141-05-1010 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 175Ohm | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | SHIELDED | - | - | - | PC Pin | 30.23mm | 10.41 mm | - | 200mOhm | 10GOhm | - | HERMETICALLY SEALED | - | SPDT | SPDT (1 Form C) | Reed | - | - | 2ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 28.6mA | 2.5ms | - | 3.75VDC | 250mA | - | 0.4VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE721A0540 Littelfuse Inc. | 38 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | - | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | 5V | DC | 4 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | - | - | - | EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() PRMA2A24 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | 300000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | 2001 | PRMA | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | PC Pin | 19.61mm | 6.91 mm | 19.61mm x 6.91mm x 6.71mm | - | - | - | EPOXY TERMINAL SEALED | 200V | DPST | DPST-NO (2 Form A) | Reed | - | .5A@200VAC | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 11.2mA | 0.5 ms | .5A@200VDC | 18VDC | 500mA | 268mW | 2VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | - | - | RoHS Compliant | - | ||
![]() PRMA1B12 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.5g | - | Ruthenium | - | - | - | 1kOhm | - | - | 300000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tube | 2001 | PRMA | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | CSA; UL | PC Pin | 19.61mm | 6.91 mm | 19.61mm x 6.91mm x 6.71mm | 150mOhm | 1000000000000Ohm | - | EPOXY TERMINAL SEALED | 200V | SPST | SPST-NC (1 Form B) | Reed | - | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5 ms | .5A@200VDC | 9VDC | 500mA | 144mW | 1VDC | 200V | AC | MOMENTARY | 12V | DC | 8 | 250 Vrms | Random | 1400 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | 6.71mm | 0.0032 inch | - | - | RoHS Compliant | - | ||
![]() SHV12-1A85-78D4K Standex-Meder Electronics | 10 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 24mA | 0.1ms | - | 8.4VDC | - | 288mW | 1.8VDC | - | - | - | 12V | - | - | - | - | - | 1A | - | - | - | - | Diode | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DIP12-2A72-21L Standex-Meder Electronics | 46 |
| - | 10 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | - | 500Ohm | - | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | - | - | - | - | UL | PC Pin | - | 7 mm | 19.3mm x 7mm x 7.5mm | 150mOhm | - | 1A | WATER PROOF | 200V | DPST | DPST-NO (2 Form A) | Reed | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 290mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | 1A | - | - | - | - | - | - | - | 19.3mm | 7.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HE721R2410 Littelfuse Inc. | 9 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | Reed | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3ms | - | 16VDC | 250mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIL 05-1A31-71L Standex Electronics, Inc | 4500 | - | - | - | - | - | - | - | - | 4 | - | 1.6 | 62.5 | 80 | 80ohm | 5 | EAR99 | - | 1T(Min)|100G(Min) | 2KVDC(Min) | 1.5KVDC(Min) | No | 500 | 2 | 80 | 500 | 70 | 3.5VDC | 2 | 50W | 0.75VDC | -20 | Through Hole | 1.2 | SIP | 5.08 | No | Non-Latching | 1 | Sealed | - | Tube | - | - | - | Active | - | - | - | - | Dry | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | SPST-NO | - | - | No | 19.8 | - | - | - | 7.8 | - | RoHS non-compliant | - | ||
![]() HE721C2450 Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 200mOhm | 1000000000Ohm | - | HERMETICAL | 175V | SPDT | SPDT (1 Form C) | Reed | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | 0.25A@175VDC | 16VDC | 250mA | - | 2VDC | - | - | - | 24V | DC | 4 | 200 Vrms | Random | 500 Vrms | - | 5W@175VDC | - | - | - | Diode, EMI Shielded | - | - | - | 7.75mm | 0.003 inch | - | - | ROHS3 Compliant | - | ||
![]() SHV05-1A85-78L4K Standex-Meder Electronics | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 140Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | SHV | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 100°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 35.7mA | 0.1ms | - | 3.75VDC | 1A | 179mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7301-12-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1.1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 1ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 10.9mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8061-05-101 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 200Ohm | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8000 | e3 | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.49.00.50 | - | UL | J Lead | 19.5mm | 6.58 mm | 19.5mm x 6.58mm x 6.6mm | 250mOhm | 10000000000Ohm | 0.25A | HERMETICALLY SEALED | 100V | SPDT | SPDT (1 Form C) | Reed | 0.25A | .25A@100VAC | 1ms | 5VDC | Non Latching | 100VAC 100VDC -Max | 25mA | 1 ms | .25A@100VDC | 3.8VDC | - | 125mW | 0.5VDC | 100V | DC | MOMENTARY | 5V | DC | - | 200 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | - | - | - | Electrostatic Shield | - | - | - | 6.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 7104-05-1000 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | 10 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | PC Pin | - | - | - | 150mOhm | - | - | - | - | 4PST | 4PST-NO (4 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 62.5mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |