- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switched Current | Maximum Switched Power | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8041-12-011 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | 500Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 8000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | UL | PC Pin | - | 19.5mm | - | - | - | 250mOhm | 10GOhm | - | HERMETICALLY SEALED | 100V | - | - | SPDT | SPDT (1 Form C) | - | Reed | - | .25A@100VAC | 1ms | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | 1.5ms | .25A@100VDC | 9.6VDC | 250mA | 288mW | 1VDC | 100V | - | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9081-05-00 Coto Technology | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | SIP | - | - | 4 | - | - | - | - | 500Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | e3 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | CSA, UL | - | 5.08mm | - | - | 200mOhm | 10GOhm | - | - | - | - | 1 | SPST | SPST-NO (1 Form A) | 500μs | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.2ms | - | 3.75VDC | - | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | 8mm | 22.6mm | 22.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 7102-05-1111 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 150Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 7000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CRR03-1A Standex Electronics, Inc | In Stock | - | - | - | Surface Mount | - | - | NO | SURFACE MOUNT-STRAIGHT | 10 | 10 | 0.37 | 42.86 | 70 | 70 Ω | - | 3 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 10T(Min)|1G(Min) | 1.5KVDC(Min) | 210VDC(Min) | No | Standex-Meder Electronics | CRR03-1A | CRR03-1A | 170 | 1 | 200 | 170 | 125 | 2.25VDC | 500 mA | - | 0.5 | 10W | 0.45VDC | -40 | Surface Mount | 0.6 | 125 °C | -40 °C | ROHS AND REACH COMPLIANT | - | Active | 4.4 | No | Non-Latching | 0.05 | 0.72 | Compliant | Yes | Sealed | - | Tape and Reel | - | - | - | - | Active | - | - | PCB | EAR99 | Dry | - | 125 °C | -40 °C | - | - | - | 4.4 mm | compliant | UL | - | - | 8.6 mm | - | 4.4 mm | 8.6mm x 4.4mm x 3.55mm | 150 mΩ | - | 0.5 A | WATER PROOF | 170 V | SOLDER | 1 | SPST | - | - | DRY REED RELAY | 0.5 A | - | 0.6 ms | 3VDC | - | 170 V | 42.86 mA | 0.05 ms | - | - | - | 129 mW | - | 170 V | AC/DC | MOMENTARY | 3 V | DC | - | - | - | - | - | 500 mA | - | SPST | SPST-NO | 3 V | SPST-NO | 0.043 A | 2.25 V | 0.45 V | - | No | 8.6 | 3.4 mm | 8.6 mm | 4.4 mm | 3.55 mm | - | 3.55 | Unknown | RoHS Compliant | - | ||
![]() 7202-12-1100 Coto Technology | 98 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 340Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 2ms | 12VDC | Non Latching | 500VAC 500VDC -Max | 35.2mA | 1ms | - | 9VDC | 1A | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIL24-2C90-63L Standex Electronics, Inc | 95 |
| - | - | - | - | - | - | - | - | 8 | - | 12 | 2K | - | - | 24 | EAR99 | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIL24-2C90-63L | - | 175 | 1 | 150 | 175 | 70 | 16.8VDC | - | - | 0.5 | 10W | 3.6VDC | -20 | Through Hole | 0.7 | - | - | - | DIP | Active | 10.2 | No | Non-Latching | 1.5 | 5.16 | - | - | Sealed | - | - | - | - | - | - | Active | - | - | - | EAR99 | Dry | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | No | 20.1 | - | - | - | - | - | 10.2 | - | RoHS Compliant | - | ||
![]() 9081C-05-10 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | 125Ohms | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | - | Obsolete | 1 (Unlimited) | 5 | PC Pin | - | - | - | 85°C | -20°C | - | - | - | - | - | - | PC Pin | CSA, UL | - | - | - | - | - | 10GOhm | - | - | - | - | - | SPDT, SPST | SPDT (1 Form C) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 40mA | 1.5ms | - | 3.75VDC | 400mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | 8.25mm | 22.6mm | 7.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 7141-24-1100 Coto Technology | 255 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 4.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | e3 | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 200mOhm | 10GOhm | - | - | - | - | - | SPDT | SPDT (1 Form C) | - | Reed | - | - | 2ms | 24VDC | Non Latching | 150VAC 150VDC -Max | 5.7mA | 2.5ms | - | 18VDC | 250mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7302-24-1010 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.45kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 7000 | e3 | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 9.8mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DIP05-1C90-51E Standex Electronics, Inc | 24 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 8 | 1.4 | 25 | 200 | 200 Ohms | - | 5 | EAR99 | 100000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 1G(Min)|1.5T(Min) | 1.5KVDC(Min) | 150VDC(Min) | No | Standex-Meder Electronics | DIP05-1C90-51E | DIP | 100 | 0.5 | 150 | 100 | 70 | 3.5VDC | 500 mA | 20 W | 0.2 | 10W | 0.75VDC | -20 | Through Hole | 2 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 2 | 4.2 | - | - | Sealed | - | Tube | - | - | e3 | - | Active | - | - | - | EAR99 | Dry | TIN | - | - | - | 8536.49.00.50 | TUBE | - | unknown | UL | PC Pin | - | 19.3 mm | - | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | 0.5 A | WATER PROOF | 175 V | SOLDER | - | - | - | - | DRY REED RELAY | 0.5 A | - | 0.7 ms | 5 VDC | - | 175 VAC, 175 VDC | - | 1.5 ms | - | - | - | 125 mW | - | 175 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPDT | SPDT | 7.5 V | - | 0.034 A | 3.5 V | 0.75 V | - | No | 19.3 | - | - | - | 7.5 mm | - | 5.1 | - | RoHS Compliant | - | ||
![]() 3502-05-710 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 350Ohm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 3500 | e3 | - | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | SEALING: HERMETICALLY SEALED | 8536.49.00.50 | - | - | - | - | PC Pin | - | 30.48mm | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 200mOhm | - | 0.5A | EPOXY TERMINAL SEALED | 200V | - | - | DPST | DPST-NO (2 Form A) | - | Reed | 0.5A | .5A@200VAC | 0.75ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | .5A@200VDC | 3.8VDC | - | 70mW | 0.4VDC | 200V | - | MOMENTARY | 5V | DC | - | Sealed - Hermetically | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.32mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3602-05-82 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3600 | e3 | - | Active | 1 (Unlimited) | 10 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | 30.48mm | - | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | 100mOhm | - | - | HERMETICAL | 150V | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.25A@150VAC | 0.75ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 14.3mA | 0.1ms | 0.25A@150VDC | 3.8VDC | 250mA | - | 0.4VDC | 150V | AC/DC | LATCHED | 5V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7150-05-1000 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 550Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2014 | 7000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1ms | 5VDC | Latching, Dual Coil | 200VAC 200VDC -Max | 9.1mA | 0.1ms | - | 3.75VDC | 500mA | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE05-1A83-150 Standex Electronics, Inc | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | - | 104.2 | 48 | 50 Ω | - | 5 | EAR99 | 10000000 Cycle(s) | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE05-1A83-150 | HE05-1A83-150 | 7.5K | 5 | 150 | 7.5K | 70 | 3.8VDC | - | - | 3 | 50W | 0.5VDC | -20 | Through Hole | 3.2 | 70 °C | -20 °C | ROHS AND REACH COMPLIANT | - | Active | 14.5 | No | Non-Latching | 1.5 | 1.15 | Compliant | - | Sealed | - | - | - | - | e3 | - | Active | - | - | - | EAR99 | Dry | TIN | - | - | PANEL MOUNTABLE | 8536.49.00.50 | BOX | - | unknown | - | PC Pin | - | 65 mm | - | 14.5 mm | 65mm x 14.5mm x 15.5mm | - | - | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | - | - | - | - | DRY REED RELAY | 3 A | - | 3.2 ms | - | - | 7.5 kV | - | 1.5 ms | - | - | - | 521 mW | - | 7500 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | 3 A | - | SPST | SPST-NO | 5 V | - | 0.104 A | 3.8 V | 0.5 V | - | No | 65 | - | - | - | 15.5 mm | - | 15.5 | - | RoHS Compliant | - | ||
![]() 7103-24-1100 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.4kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | - | Reed | - | - | 1ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | - | 18VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2271-12-001 Coto Technology | 54 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 550Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Tube | 2012 | 2270 | e3 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | 20.57mm | - | 5.33 mm | 20.57mm x 5.33mm x 6.23mm | - | 100000000000Ohm | 0.25A | - | 100V | - | - | SPDT | SPDT (1 Form C) | - | Reed | 0.25A | 0.25A@100VAC | 1ms | 12VDC | Non Latching | 100VAC 100VDC -Max | 21.8mA | 2ms | 0.25A@100VDC | 6.7VDC | - | - | 1VDC | 100V | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | 250mA | 3W@100VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.23mm | 0.0032 inch | - | Unknown | ROHS3 Compliant | - | ||
![]() 9007-12-10 Coto Technology | 46 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | - | - | - | 1kOhm | - | - | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | 9000, Spartan | e3 | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.8mm | - | 5.6 mm | 19.8mm x 5.6mm x 8.1mm | 200mOhm | 10GOhm | - | HERMETICALLY SEALED | 200V | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | .5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.2ms | .5A@200VDC | 9VDC | 500mA | - | 1VDC | 200V | AC/DC | MOMENTARY | 12V | DC | 4 | - | 250 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | 8.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7103-12-1000 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 800Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | - | Reed | - | - | 1ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 15mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7102-05-1001 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | 7000 | - | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 1ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 33.3mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HI12-1A85 Standex-Meder Electronics | 84 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 900Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HI | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1.1ms | 12VDC | Non Latching | 1000VAC 1000VDC -Max | 13mA | 0.1ms | - | 8.4VDC | 1A | 160mW | 1.8VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |