- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Features | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8061-12-111 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 14 | - | - | 500Ohm | - | 100000000 Cycle(s) | -20°C~85°C | Tube | 2006 | 8000 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | WITH COIL SUPPRESSION DIODE | - | - | UL | J Lead | 19.5mm | - | - | 250mOhm | 10GOhm | HERMETICALLY SEALED | 100V | SPDT | SPDT (1 Form C) | Reed | .25A@100VAC | 1ms | 12VDC | Non Latching | 100VAC 100VDC -Max | 24mA | 1.5ms | .25A@100VDC | 9.6VDC | 250mA | 288mW | 1VDC | 100V | - | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | RoHS Compliant | Lead Free | ||
![]() HE3321A0440 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 500Ohms | - | - | -40°C~85°C | Bulk | 2007 | HE3300 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1ms | - | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | EMI Shielded | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3572-1220-053 Comus International | 4152 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 140Ohm | - | - | -20°C~85°C | Tube | 2015 | 3572 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 0.5ms | 5VDC | Non Latching | 150VDC -Max | 35.7mA | - | - | 3.75VDC | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | Diode | - | - | ROHS3 Compliant | - | ||
![]() CGSM-051A-G Comus International | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | 150Ohm | Ruthenium (Ru) | - | -40°C~85°C | Tube | 2015 | CGSM | - | Active | 1 (Unlimited) | - | - | - | 150Ohm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | - | 0.25ms | 5VDC | Non Latching | 120VAC 170VDC -Max | 33.3mA | 0.05ms | - | 3.8VDC | - | - | 0.4VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-123 Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 1kOhms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | Diode | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-054 Comus International | 46 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | Diode, EMI Shielded | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-051 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1419-051 Comus International | 1511 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohm | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 1A | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1419-053 Comus International | 1138 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohm | - | - | -40°C~85°C | Tube | - | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 1A | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | ROHS3 Compliant | - | ||
![]() HE722A0550 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 200Ohm | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 20.19mm | 7.62 mm | 20.19mm x 7.62mm x 7.75mm | 150mOhm | 10000000000Ohm | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 25mA | 1 ms | 0.5A@200VDC | 3.75VDC | 500mA | - | 0.5VDC | - | - | - | 5V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Diode, EMI Shielded | 7.75mm | 0.003 inch | ROHS3 Compliant | - | ||
![]() HE722A1220 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 500Ohm | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | unknown | - | PC Pin | 19.05mm | 7.24 mm | 19.05mm x 7.24mm x 7.5mm | 150mOhm | 10000000000Ohm | HERMETICAL | 200V | DPST, SPST | DPST-NO (2 Form A) | Reed | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 24mA | 1 ms | 0.5A@200VDC | 8VDC | 500mA | - | 1VDC | - | - | - | 12V | DC | 8 | 250 Vrms | Random | 500 Vrms | - | 10W@200VDC | 1 FORM A | Electrostatic Shield | 7.5mm | 0.003 inch | ROHS3 Compliant | - | ||
![]() 3351-1275-246 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | 575Ohm | - | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 41.7mA | - | - | 18VDC | - | - | 2VDC | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-053 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | Diode | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-121 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | - | - | - | 1kOhms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-052 Comus International | 46 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 500Ohms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | EMI Shielded | - | - | ROHS3 Compliant | - | ||
![]() 3570-1411-124 Comus International | 38 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 1kOhms | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 0.35ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | - | - | - | - | - | - | 500mA | - | - | Diode, EMI Shielded | - | - | ROHS3 Compliant | - | ||
![]() 3563-1231-052 Comus International | 301 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | 200Ohm | - | - | -20°C~85°C | Tube | 2015 | 3563 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 1ms | 5VDC | Non Latching | 100VDC -Max | 25mA | 1.5ms | - | 3.75VDC | 400mA | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | ROHS3 Compliant | - | ||
![]() HE05-1A83-02 Standex-Meder Electronics | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | 50Ohm | - | 10000000 Cycle(s) | -20°C~70°C | Bulk | 2015 | HE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | PC Pin | 65mm | 14.5 mm | 65mm x 14.5mm x 15.8mm | - | - | - | 7500V | SPST | SPST-NO (1 Form A) | Reed | - | 3ms | 5VDC | Non Latching | 7500VAC 7500VDC -Max | 100mA | 1.5ms | - | 4VDC | 3A | 500mW | 0.75VDC | 7500V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | 15.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() PRMA1A05B Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.5g | Ruthenium | 500Ohm | - | 5000000 Cycle(s) | -40°C~80°C | Tube | 2001 | PRMA | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 19.6mm | 7.62 mm | 19.6mm x 7.62mm x 7.33mm | 150mOhm | 1000000000000Ohm | MOLDED | 200V | SPST | SPST-NO (1 Form A) | Reed | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.5 ms | 0.5A@200VDC | 3.75VDC | 500mA | 50mW | 0.8VDC | - | AC | - | 5V | DC | 8 | 250 Vrms | Random | 1400 Vrms | - | 10W@200VDC | - | Diode | 7.33mm | 0.0032 inch | RoHS Compliant | - | ||
![]() 8002-05-00 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | - | 200Ohm | - | 500000000 Cycle(s) | -20°C~85°C | Tube | 2006 | 8000 | e3 | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | UL | PC Pin | 19.5mm | - | - | 200mOhm | - | HERMETICALLY SEALED | 200V | DPST | DPST-NO (2 Form A) | Reed | .5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 0.5 ms | .5A@200VDC | 3.8VDC | 500mA | 125mW | 0.5VDC | 200V | - | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |