- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7203-24-1011 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 1.2kOhm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 3PST | 3PST-NO (3 Form A) | Reed | - | - | 2ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 20mA | 1ms | - | 18VDC | 1A | - | 2VDC | - | - | - | 24V | - | - | Diode, Electrostatic Shield | - | RoHS Compliant | - | ||
![]() SIL24-1A75-71L Standex-Meder Electronics | 94 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 2kOhm | - | 500000000 Cycle(s) | -20°C~70°C | Tube | 2015 | SIL | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | CUL; UL | PC Pin | - | 19.8mm | 5.08 mm | 19.8mm x 5.08mm x 7.8mm | - | 0.5A | - | 500V | SPST | SPST-NO (1 Form A) | Reed | 0.5A | .5A@500VAC | 0.7ms | 24VDC | Non Latching | 500VAC 500VDC -Max | 12mA | 0.1ms | .5A@500VDC | 16.8VDC | - | 290mW | 3.6VDC | 500V | AC/DC | MOMENTARY | 24V | DC | 500mA | - | 7.8mm | ROHS3 Compliant | - | ||
![]() BFM-1A-12C Comus International | 30 |
| - | 14 Weeks | - | Through Hole | - | 1.5kOhm | Ruthenium (Ru) | - | -25°C~85°C | Tube | 2015 | BFM | - | Active | 1 (Unlimited) | - | - | - | 1.5kOhm | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | - | - | 0.5ms | 12VDC | Non Latching | 200VDC -Max | 8mA | 0.1ms | - | 9VDC | - | - | 1VDC | - | - | - | - | - | 500mA | - | - | ROHS3 Compliant | - | ||
![]() BFM-1A-05 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 370Ohm | Ruthenium (Ru) | - | -25°C~85°C | Tube | 2015 | BFM | - | Active | 1 (Unlimited) | - | - | - | 370Ohm | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | - | - | - | 0.5ms | 5VDC | Non Latching | 200VDC -Max | 13.5mA | 0.1ms | - | 3.8VDC | - | - | 0.4VDC | - | - | - | - | - | 500mA | - | - | ROHS3 Compliant | - | ||
![]() DIP05-1C90-51F Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | 200Ohm | - | 100000000 Cycle(s) | -20°C~70°C | Tube | 2015 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | - | 8536.49.00.50 | unknown | UL | PC Pin | - | 19.3mm | 7 mm | 19.3mm x 7mm x 7.5mm | - | - | WATER PROOF | - | SPDT | SPDT (1 Form C) | Reed | - | .5A@175VAC | 0.7ms | 5VDC | Non Latching | 175VAC 175VDC -Max | 25mA | 1.5ms | - | 3.5VDC | 250mA | 125mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Diode | 7.5mm | ROHS3 Compliant | - | ||
![]() HM12-1B83-03 Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | 250Ohm | - | - | -20°C~70°C | Bulk | 2015 | HM | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | - | 3ms | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 48mA | 1.5ms | - | 9VDC | 3A | 575mW | 1VDC | - | - | - | 12V | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSS41A12B Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 1kOhms | - | - | -40°C~85°C | Tube | 2001 | DSS4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5ms | - | 8.6VDC | 500mA | 144mW | 1.5VDC | - | - | - | 12V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 8L21-12-01 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 500Ohm | - | - | -20°C~85°C | Tube | 2012 | 8L | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 24mA | 1ms | - | 9.6VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | Diode | - | RoHS Compliant | Lead Free | ||
![]() 8L21-24-10 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 2kOhms | - | - | -20°C~85°C | Tube | 2015 | 8L | - | Obsolete | 1 (Unlimited) | 8 | PC Pin | - | - | - | 85°C | -20°C | - | - | - | PC Pin | UL | - | - | - | 1GOhm | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.5ms | - | 19.2VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Electrostatic Shield | - | RoHS Compliant | Lead Free | ||
![]() 8L21-24-01 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2kOhms | - | - | -20°C~85°C | Tube | 2015 | 8L | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -20°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | - | - | 0.5ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 1ms | - | 19.2VDC | 500mA | - | 2VDC | - | - | - | 24V | - | - | Diode | - | RoHS Compliant | Lead Free | ||
![]() 9401-12-30 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 825Ohm | - | - | -20°C~85°C | Tube | 2006 | 9400 | e4 | Obsolete | 2 (1 Year) | - | PC Pin | - | - | Gold (Au) | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.4ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 14.5mA | 0.2ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | RoHS Compliant | - | ||
![]() 9081-12-50 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2kOhms | - | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -20°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.2ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | 12V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9081-05-40 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 1kOhms | - | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -20°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | - | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 5mA | 0.2ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | EMI Shielded | - | RoHS Compliant | Lead Free | ||
![]() 7302-05-1001 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 100Ohm | - | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | Matte Tin (Sn) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | - | - | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 50mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | 5V | - | - | Diode | - | RoHS Compliant | - | ||
![]() 3350-1275-056 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 40Ohm | - | - | -20°C~85°C | Bulk | 2016 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 3ms | 5VDC | Non Latching | 3500VAC 3500VDC -Max | 125mA | - | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-1275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 175Ohm | - | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | - | 9VDC | - | - | 1VDC | - | - | - | - | - | 3A | - | - | ROHS3 Compliant | - | ||
![]() 3570-1512-051 Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | 500Ohm | - | - | -40°C~85°C | Tube | - | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | - | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1512-123 Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | 750Ohm | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.35ms | 12VDC | Non Latching | 200VDC -Max | 16mA | 0.1ms | - | 9VDC | 500mA | - | 1VDC | - | - | - | - | - | - | Diode | - | ROHS3 Compliant | - | ||
![]() 3570-1411-122 Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | 1kOhm | - | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.35ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 0.1ms | - | 9VDC | - | - | 1VDC | - | - | - | - | - | 500mA | EMI Shielded | - | ROHS3 Compliant | - | ||
![]() BFH-2A-05E Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | 175Ohm | Ruthenium (Ru) | - | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 0.5ms | 5VDC | Non Latching | 200VDC -Max | 28.6mA | 0.15ms | - | 3.8VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | Electrostatic Shield | - | ROHS3 Compliant | - |