- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9081-12-50 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2kOhms | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -20°C | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.2ms | 9VDC | 500mA | - | 1VDC | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9081-05-40 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 1kOhms | - | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -20°C | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 5mA | 0.2ms | 3.75VDC | 500mA | - | 0.4VDC | - | 5V | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 7302-05-1001 Coto Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 100Ohm | - | -20°C~85°C | Bulk | 2012 | 7000 | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | DPST | DPST-NO (2 Form A) | Reed | 1ms | 5VDC | Non Latching | 500VAC 500VDC -Max | 50mA | 0.1ms | 3.75VDC | 500mA | - | 0.4VDC | - | 5V | - | - | - | - | - | - | Diode | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3350-1275-056 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 40Ohm | - | -20°C~85°C | Bulk | 2016 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 3ms | 5VDC | Non Latching | 3500VAC 3500VDC -Max | 125mA | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-1275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 175Ohm | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | 9VDC | - | - | 1VDC | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-1275-246 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 575Ohm | - | -20°C~85°C | Bulk | 2014 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 3ms | 24VDC | Non Latching | 3500VAC 3500VDC -Max | 41.7mA | - | 18VDC | - | - | 2VDC | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-4275-056 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 40Ohm | - | -20°C~85°C | Bulk | 2016 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | 3ms | 5VDC | Non Latching | 3500VAC 3500VDC -Max | 125mA | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3350-4275-126 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 175Ohm | - | -20°C~85°C | Bulk | 2016 | 3350 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 68.6mA | - | 9VDC | 3A | - | 1VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000-0408 Coto Technology | 569 |
| - | 14 Weeks | - | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1517-053 Comus International | 698 |
| - | 14 Weeks | - | Through Hole | - | 400Ohms | - | -40°C~85°C | Tube | 2016 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 0.2ms | 5VDC | Non Latching | 170VDC -Max | 12.5mA | 0.1ms | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1512-053 Comus International | 9 |
| - | 14 Weeks | - | Through Hole | - | 500Ohm | - | -40°C~85°C | Tube | 2015 | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 0.35ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 0.1ms | 3.75VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BFS-1A-05E Comus International | 261 |
| - | 14 Weeks | - | Through Hole | - | 370Ohm | Ruthenium (Ru) | -25°C~85°C | Tube | 2015 | BFS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 0.5ms | 5VDC | Non Latching | 200VDC -Max | 13.5mA | 0.1ms | 3.8VDC | 500mA | - | 0.4VDC | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BFH-2C-05 Comus International | 109 |
| - | 14 Weeks | - | Through Hole | - | 175Ohm | Ruthenium (Ru) | -20°C~85°C | Tube | 2016 | BFH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | - | 1.5ms | 5VDC | Non Latching | 100VDC -Max | 28.6mA | 2ms | 3.8VDC | 250mA | - | 0.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3570-1210-242 Comus International | In Stock | - | - | 14 Weeks | - | Through Hole | - | 2.15kOhm | - | -20°C~85°C | Tube | - | 3570 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 0.5ms | 24VDC | Non Latching | 150VDC -Max | 11mA | - | 18VDC | 500mA | - | 2VDC | - | - | - | - | - | - | - | - | Electrostatic Shield | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS05-1A71-75LHR Standex-Meder Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 500Ohm | - | -20°C~65°C | Tube | 2005 | MS | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.1ms | 3.5VDC | 500mA | 50mW | 0.75VDC | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE721A0515 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 500Ohms | - | -40°C~85°C | Tube | 1998 | 700 | - | Active | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1ms | 3.75VDC | 500mA | - | 0.5VDC | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HE721A1215 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 1kOhms | - | -40°C~85°C | Tube | 2007 | 700 | - | Active | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | Reed | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1ms | 8VDC | 500mA | - | 1VDC | - | 12V | - | - | - | - | - | - | - | 7.5mm | 19.1mm | 7.24mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9081C-12-00 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | 500Ohms | Ruthenium | -20°C~85°C | Bulk | 2010 | 9000, Spartan | - | Obsolete | 1 (Unlimited) | 5 | PC Pin | - | 85°C | -20°C | - | PC Pin | CSA, UL | - | - | - | - | 10GOhm | SPDT, SPST | SPDT (1 Form C) | Reed | 1ms | 12VDC | Non Latching | 175VAC 175VDC -Max | 24mA | 1.5ms | 9VDC | 400mA | - | 1VDC | - | 12V | - | - | - | - | - | - | - | 8.25mm | 22.6mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HE221A0550 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 140Ohm | - | -40°C~85°C | Bulk | 2001 | 200 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | unknown | PC Pin | - | 32.5mm | 10.5 mm | 32.5mm x 10.5mm x 10mm | 150mOhm | 10000000000Ohm | SPST | SPST-NO (1 Form A) | Reed | 1ms | 5VDC | Non Latching | 200VDC -Max | 35.7mA | 1 ms | 3.5VDC | 500mA | - | 0.28VDC | DC | 5V | DC | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | 10mm | 0.0032 inch | ROHS3 Compliant | Lead Free | ||
![]() 8L21-05-01 Coto Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 200Ohm | - | -20°C~85°C | Tube | 2015 | 8L | e3 | Obsolete | 1 (Unlimited) | - | PC Pin | Matte Tin (Sn) | - | - | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NC (1 Form B) | Reed | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 25mA | 1ms | 3.8VDC | 500mA | - | 0.5VDC | - | 5V | - | - | - | - | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free |