- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | HTS | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | Seal | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Electrical Life Cycles | Coil Suppression Diode | Product Length (mm) | Body Height | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE24-1A83-03 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 22.86 | 1.05K | - | - | 24 | EAR99 | - | - | - | 1T | 10KVDC(Min) | 10KVDC(Min) | No | - | - | 7.5K | 5 | 150 | 7.5K | 70 | 18VDC | 3 | 50W | 2VDC | -20 | Through Hole | 3 | - | - | - | 14.5 | No | Non-Latching | 1.5 | - | - | - | HE | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 65 | - | 15.5 | RoHS Compliant | ||
![]() NP-CL-1A81-9-213 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 15(Max) | 9 | - | - | - | EAR99 | - | - | - | 10G(Min)|10T(Min) | 1KVDC(Min) | 100VDC(Min) | No | - | - | 90 | 1 | 200 | 90 | 70 | - | 0.5 | 5W | - | -20 | Through Hole | 0.5 | - | DIP | - | 10.2 | No | Non-Latching | 0.1 | - | Unsealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 100M | No | 22 | - | - | Supplier Unconfirmed | ||
![]() BE05-2A 2B85-M Standex Electronics, Inc | 14 |
| - | - | - | 10 | - | 102 | 49 | - | Rhodium | 5 | EAR99 | - | 8536.49.00.55 | - | 10G(Min)|1T(Min) | 2KVAC(Min) | 2.3KVDC(Min) | No | - | - | 1K | 2.5 | 150 | 1K | 70 | 3.5VDC | 1 | 100W | 0.25VDC | -20 | Through Hole | 1.1 | - | - | - | 19.7 | No | Non-Latching | 0.1 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO|DPST-NC | - | - | - | - | - | No | 32.4 | - | 10 | Supplier Unconfirmed | ||
![]() LI05-1A79 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 4.6 | 25 | 200 | - | - | 5 | EAR99 | - | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 5KVDC(Min) | 2.5KVDC(Min) | No | - | - | 1K | 2 | 150 | 1K | 70 | 3.5VDC | 1 | 25W | 0.75VDC | -20 | Through Hole | 0.8 | - | - | - | 10 | No | Non-Latching | 0.4 | - | Sealed | Tube | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 30 | - | 10.4 | RoHS Compliant | ||
![]() DIL12-2C90-61D Standex Electronics, Inc | In Stock | - | - | - | - | 8 | - | 17.65 | 680 | - | - | 12 | EAR99 | - | - | - | 10G(Min)|1G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | 175 | 1 | 150 | 175 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | DIP | - | 10.4 | No | Non-Latching | 1.5 | - | Sealed | Tube | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Yes | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() HE12-1B69-150 Standex Electronics, Inc | In Stock | - | - | - | - | 3 | 54 | 46.15 | 260 | - | - | 12 | EAR99 | - | - | - | 10G(Min)|1T(Min) | 10KVDC(Min) | 15KVDC(Min) | No | - | - | 10K | 5 | 150 | 10K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3 | - | - | - | 22.7 | No | Non-Latching | 1.5 | - | Sealed | Box | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | No | 65 | - | 15.8 | RoHS Compliant | ||
![]() SIL12-1A31-71L Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 24 | 500 | - | - | 12 | EAR99 | - | - | - | 1T(Min)|100G(Min) | 2KVDC(Min) | 2KVDC(Min) | No | - | - | 500 | 2 | 80 | 500 | 55 | 8.4VDC | 2 | 50W | 1.8VDC | -20 | Through Hole | 1.2 | - | SIP | - | 5.08 | No | Non-Latching | 1 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 19.8 | - | 7.8 | RoHS Compliant | ||
![]() SIL12-1A72-73L Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 12 | 1K | - | - | 12 | EAR99 | - | - | - | 10G(Min)|100G(Min) | 4KVDC(Min) | 250VDC(Min) | No | - | - | 200 | 1 | 100 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | SIP | - | 5.08 | No | Non-Latching | 0.5 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 19.8 | - | 7.8 | RoHS Compliant | ||
![]() 8412569006 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 50 | 48 | 250 | - | - | 12 | EAR99 | - | - | - | 1T(Min)|10T(Min) | 10KVDC(Min) | 11KVDC(Min) | No | - | - | 10K | 5 | 150 | 10K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3 | - | - | - | 19 | No | Non-Latching | 4 | - | Sealed | Pallet | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | No | 68 | - | 19.8 | RoHS Compliant | ||
![]() LI05-1A31 Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 4.6 | 29.4 | 170 | 187 Ω | - | 5 | EAR99 | - | - | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 4.25KVDC(Min) | 2.1KVDC(Min) | No | Standex-Meder Electronics | LI05-1A31 | 500 | 2 | 80 | 500 | 70 | 3.5VDC | 2 | 50W | 0.75VDC | -20 | Through Hole | 1.2 | - | - | Active | 10 | No | Non-Latching | 1 | 5.17 | Sealed | Tube | - | e3 | Active | EAR99 | Dry | TIN | - | 8536.49.00.50 | TUBE | unknown | PC Pin | 30 mm | 10 mm | 30mm x 10mm x 10.4mm | 2 A | WATER PROOF | 500 V | SOLDER | DRY REED RELAY | 2 A | - | 1.2 ms | 1 ms | - | 147 mW | 500 V | AC/DC | MOMENTARY | DC | SPST | SPST-NO | 5 V | 0.029 A | 3.5 V | 0.75 V | - | No | 30 | 10.4 mm | 10.4 | RoHS non-compliant | ||
![]() HE12-1A83-150 Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 3 | 33 | 46.15 | 260 | 260 Ω | - | 12 | EAR99 | 10000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 10KVDC(Min) | 10KVDC(Min) | No | Standex-Meder Electronics | HE12-1A83-150 | 7.5K | 5 | 150 | 7.5K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3.2 | ROHS AND REACH COMPLIANT | - | Active | 14.5 | No | Non-Latching | 1.5 | 5.17 | Sealed | Box | - | e3 | Active | EAR99 | Dry | TIN | PANEL MOUNTABLE | 8536.49.00.50 | BOX | unknown | PC Pin | 65 mm | 14.5 mm | 65mm x 14.5mm x 15.5mm | 3 A | WATER PROOF | 7500 V | SOLDER AND WIRE | DRY REED RELAY | 3 A | - | 3.2 ms | 1.5 ms | - | 554 mW | 7500 V | AC/DC | MOMENTARY | DC | SPST | SPST-NO | 12 V | 0.046 A | 9 V | 1 V | - | No | 65 | 15.5 mm | 15.8 | RoHS Compliant | ||
![]() BE24-2A 2B85-M Standex Electronics, Inc | In Stock | - | - | - | - | 10 | 14 | 21.1 | 1.14K | - | - | 24 | EAR99 | - | - | - | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 2KVDC(Min) | 2.3KVDC(Min) | No | - | - | 1K | 2.5 | 150 | 1K | 70 | 16.8VDC | 1 | 100W | 1.4VDC | -20 | Through Hole | 1.1 | - | - | - | 19.7 | No | Non-Latching | 0.1 | - | Sealed | Tube | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC|DPST-NO | - | - | - | - | - | No | 32.4 | - | 10 | RoHS Compliant | ||
![]() BE05-2A79-V Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | 71.43 | 70 | - | Rhodium | 5 | EAR99 | - | - | - | 1T(Min)|100G(Min) | 4.5KVAC(Min) | 2KVDC(Min) | No | - | - | 1K | 2 | 150 | 1K | 70 | 3.5VDC | 1 | 25W | 0.5VDC | -20 | Through Hole | 0.8 | - | - | - | 12.6 | No | Non-Latching | 0.4 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | - | No | 33 | - | 10 | RoHS Compliant | ||
![]() 8424169150 Standex Electronics, Inc | In Stock | - | - | - | - | 3 | 42 | 40 | 600 | - | - | 24 | EAR99 | - | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | - | - | 10K | 5 | 150 | 10K | 70 | 18VDC | 3 | 50W | 2VDC | -20 | Through Hole | 3 | - | - | - | 19.1 | No | Non-Latching | 1.5 | - | Sealed | Box | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 68.1 | - | 19.9 | RoHS Compliant | ||
![]() DIP05-1A72-13DHR Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 2 | 5 | 1K | - | - | 5 | EAR99 | - | - | - | 5T(Min)|1.5T(Min) | 5KVDC(Min) | 500VDC(Min) | No | - | - | 200 | 1 | 150 | 200 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | - | - | 7.62 | No | Non-Latching | 0.1 | - | Sealed | Tube | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | Yes | 19.3 | - | 7.5 | RoHS Compliant | ||
![]() DIL12-1A66-15L Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 6.67 | 1.8K | - | - | 12 | EAR99 | - | - | - | 10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min) | 4.25KVDC(Min) | 225VDC(Min) | No | - | - | 200 | 1.25 | 150 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | DIP | - | 10.4 | No | Non-Latching | 0.1 | - | Sealed | Tube | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() HI05-1A75 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 2.9 | 8.33 | 600 | - | - | 5 | EAR99 | - | - | - | 100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min) | 3KVDC(Min) | 1KVDC(Min) | No | - | - | 500 | 1 | 200 | 500 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | DIP | - | 7.5 | No | Non-Latching | 0.1 | - | Sealed | Tray | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 34 | - | 7.9 | RoHS Compliant | ||
![]() SIL24-1A72-71M Standex Electronics, Inc | 108 |
| - | - | - | 4 | - | 12 | 2K | - | - | 24 | EAR99 | - | - | - | 10G(Min)|100G(Min) | 1.5KVAC(Min) | 250VDC(Min) | No | - | - | 200 | 1.25 | 150 | 200 | 70 | 16.8VDC | 1 | 15W | 3.6VDC | -20 | Through Hole | 0.5 | - | SIP | - | 5.9 | No | Non-Latching | 0.1 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 20.6 | - | 8.3 | RoHS Compliant | ||
![]() BE24-2A79-PHI Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | 22.22 | 1.08K | - | - | 24 | EAR99 | - | - | - | 100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min) | 2KVAC(Min) | 1.5KVDC(Min) | No | - | - | 1K | 2 | 150 | 1K | 70 | 16.8VDC | 1 | 25W | 2.2VDC | -20 | Through Hole | 0.8 | - | - | - | 12.6 | No | Non-Latching | 0.4 | - | Sealed | - | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | - | No | 33 | - | 10 | RoHS Compliant | ||
![]() HM12-1A83-20-6 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 50 | 48 | 250 | - | - | 12 | EAR99 | - | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 20KVDC(Min) | 10KVDC(Min) | No | - | - | 7.5K | 5 | 150 | 7.5K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3.2 | - | - | - | 19 | No | Non-Latching | 1.5 | - | Sealed | Pallet | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | No | 68 | - | 19.8 | RoHS Compliant |