- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | ElectricalLife | HTS | Ihs Manufacturer | Insulation Resistance (Ohm) | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Push to Test Button | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Seal | Packaging | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Suppression Diode | Product Length (mm) | Body Height | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIL05-1A31-71D Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 1.7 | 62.5 | 80 | - | Mercury | 5 | EAR99 | - | - | - | 1T(Min)|100G(Min) | 2KVDC(Min) | 1.5KVDC(Min) | No | - | - | - | 500 | 2 | 80 | 500 | 70 | 3.5VDC | 2 | 50W | 0.75VDC | -20 | Through Hole | 1.2 | - | - | - | SIP | - | 5.08 | No | Non-Latching | 1 | - | - | Sealed | Tube | - | Active | - | Mercury Wetted | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | Yes | 19.8 | - | 7.8 | RoHS Compliant | ||
![]() DIP15-1C90-51D Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 2 | 7.5 | 2K | 2200 Ω | - | 15 | EAR99 | 100000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|5T(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | Standex-Meder Electronics | DIP15-1C90-51D | DIP | 175 | 1 | 150 | 175 | 70 | 10.5VDC | 0.5 | 10W | 2.2VDC | -20 | Through Hole | 0.7 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 1.5 | 5.09 | - | Sealed | Tube | e3 | Active | EAR99 | Dry | TIN | 8536.49.00.50 | TUBE | unknown | UL | PC Pin | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | 0.5 A | WATER PROOF | 175 V | SOLDER | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | 1.5 ms | - | 115 mW | 175 V | AC/DC | MOMENTARY | DC | - | SPDT | SPDT | 20 V | 0.009 A | 10.5 V | 2.2 V | Yes | 19.3 | 7.5 mm | 7.5 | RoHS Compliant | ||
![]() DIL05-1A66-11D Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | 11.11 | 450 | - | - | 5 | EAR99 | - | - | - | 10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | - | 180 | 1 | 150 | 180 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | - | - | - | - | 10.4 | No | Non-Latching | 0.1 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | Yes | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() BE24-5A79-PHI Standex Electronics, Inc | In Stock | - | - | - | - | 12 | - | 32.21 | 745 | - | - | 24 | EAR99 | - | - | - | 100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min)|100T(Min) | 2KVAC(Min) | 2KVDC(Min) | No | - | - | - | 1K | 2 | 150 | 1K | 70 | 16.8VDC | 1 | 25W | 1.25VDC | -20 | Through Hole | 1 | - | - | - | - | - | 20.4 | No | Non-Latching | 0.4 | - | - | Sealed | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5PST-NO | - | - | - | - | No | 33 | - | 10 | RoHS Compliant | ||
![]() DIP15-1A72-10C Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 1.4 | 7.5 | 2K | 2200 Ω | - | 15 | EAR99 | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 5T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | Standex-Meder Electronics | DIP15-1A72-10C | DIP | 200 | 1 | 150 | 200 | 70 | 10.5VDC | 0.5 | 10W | 2.2VDC | -20 | Through Hole | 0.5 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 7.62 | No | Non-Latching | 0.1 | 5.09 | - | Sealed | Tube | e3 | Active | EAR99 | Dry | TIN | 8536.49.00.50 | TUBE | unknown | UL | PC Pin | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 1 A | WATER PROOF | 200 V | SOLDER | DRY REED RELAY | 1 A | - | 0.5 ms | - | 0.1 ms | - | 115 mW | 200 V | AC/DC | MOMENTARY | DC | - | SPST | SPST-NO | 20 V | 0.009 A | 10.5 V | 2.2 V | Yes | 19.3 | 5.1 mm | 5.7 | RoHS Compliant | ||
![]() DIP12-1A72-11D Standex Electronics, Inc | In Stock | - | - | - | - | 8 | 2 | 12 | 1K | - | - | 12 | EAR99 | - | - | - | 5T(Min)|1.5T(Min) | 1.5KVDC(Min) | 500VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | - | - | DIP | - | 7.62 | No | Non-Latching | 0.1 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | Yes | 19.3 | - | 7.5 | RoHS Compliant | ||
![]() DIL12-1C90-51L Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | - | 1K | - | - | 12 | EAR99 | - | - | - | 1G(Min)|10G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | - | 175 | 1 | 150 | 175 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | - | - | - | - | 10.4 | No | Non-Latching | 1.5 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | No | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() DIP05-1C90-51M Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 3 | 25 | 200 | 220 Ω | - | 5 | EAR99 | 100000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 5T(Min)|1G(Min) | 1.5KVDC(Min) | 150VDC(Min) | No | Standex-Meder Electronics | DIP05-1C90-51M | DIP | 100 | 0.5 | 150 | 100 | 70 | 3.5VDC | 0.2 | 10W | 0.75VDC | -20 | Through Hole | 2 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 8 | No | Non-Latching | 2 | 4.2 | - | Sealed | Tube | e3 | Active | EAR99 | Dry | TIN | 8536.49.00.50 | TUBE | unknown | UL | PC Pin | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | 0.5 A | WATER PROOF | 175 V | SOLDER | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | 1.5 ms | - | 125 mW | 175 V | AC/DC | MOMENTARY | DC | - | SPDT | SPDT | 7.5 V | 0.034 A | 3.5 V | 0.75 V | No | 20.5 | 7.8 mm | 8.2 | RoHS Compliant | ||
![]() BE24-4A85-M Standex Electronics, Inc | 10 |
| - | NO | THROUGH HOLE-STRAIGHT MOUNT | 10 | - | 24.37 | 985 | 1083 Ω | - | 24 | EAR99 | - | 8536.49.00.55 | STANDEX-MEDER ELECTRONICS | 10G(Min)|1T(Min) | 2KVDC(Min) | 2KVDC(Min) | No | Standex-Meder Electronics | BE24-4A85-M | BE24-4A85-M | 1K | 2.5 | 150 | 1K | 70 | 18VDC | 1 | 100W | 2VDC | -20 | Through Hole | 1.1 | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | 17.3 | No | Non-Latching | 0.1 | 5.17 | - | Sealed | - | e3 | Active | EAR99 | Dry | TIN | 8536.49.00.50 | - | unknown | - | PC Pin | 32.4 mm | 17.3 mm | 32.4mm x 17.3mm x 10mm | 1 A | WATER PROOF | 1000 V | SOLDER | DRY REED RELAY | 1 A | - | 1.1 ms | - | 0.1 ms | - | 585 mW | 1000 V | AC/DC | MOMENTARY | DC | - | 4PST | 4PST-NO | 24 V | 0.024 A | 18 V | 2 V | No | 32.4 | 10 mm | 10 | RoHS Compliant | ||
![]() DIP05-1C90-51Q Standex Electronics, Inc | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 3 | 25 | 200 | 220 Ω | - | 5 | EAR99 | 100000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | 5T(Min)|1G(Min) | 1.5KVDC(Min) | 150VDC(Min) | No | Standex-Meder Electronics | DIP05-1C90-51Q | DIP | 100 | 0.5 | 150 | 100 | 70 | 3.5VDC | 0.2 | 10W | 0.75VDC | -20 | Through Hole | 2 | 70 °C | -20 °C | ROHS COMPLIANT | DIP | Active | 8 | No | Non-Latching | 2 | 5.09 | - | Sealed | Tube | e3 | Active | EAR99 | Dry | TIN | 8536.49.00.50 | TUBE | unknown | UL | PC Pin | 19.9 mm | 7.6 mm | 19.9mm x 7.6mm x 7.8mm | 0.5 A | WATER PROOF | 175 V | SOLDER | DRY REED RELAY | 0.5 A | - | 0.7 ms | - | 1.5 ms | - | 125 mW | 175 V | AC/DC | MOMENTARY | DC | - | SPDT | SPDT | 7.5 V | 0.034 A | 3.5 V | 0.75 V | Yes | 20.5 | 7.8 mm | 8.2 | RoHS Compliant | ||
![]() BE05-1A85-M Standex Electronics, Inc | 14 |
| - | - | - | 4 | 7.8 | 14.5 | 345 | - | - | 5 | EAR99 | - | - | - | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 2KVDC(Min) | 2.3KVDC(Min) | No | - | - | - | 1K | 2.5 | 150 | 1K | 70 | 3.5VDC | 1 | 100W | 0.28VDC | -20 | Through Hole | 1.1 | - | - | - | - | - | 9.5 | No | Non-Latching | 0.1 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | No | 32.4 | - | 10 | RoHS Compliant | ||
![]() RM05-8A-S Standex Electronics, Inc | In Stock | - | - | - | - | 30 | - | 10 | 500 | 500 Ω | Rhodium | 5 | EAR99 | - | - | - | 1G(Min)|1T(Min) | 1.5KVDC(Min) | 210VDC(Min) | No | - | - | - | 170 | 0.5 | 200 | 170 | 85 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.6 | - | - | - | DIP | - | 7.25 | No | Non-Latching | 0.1 | - | Compliant | Unsealed | Tray | - | Obsolete | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 170 V | - | - | - | - | - | - | - | 500 mA | - | 8PST-NO | - | - | - | - | No | 33 | - | 14.7 | RoHS Compliant | ||
![]() MRX12-2A71 Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | 13.48 | 890 | - | - | 12 | EAR99 | - | - | STANDEX-MEDER ELECTRONICS | 1T(Min)|1G(Min) | 2.5KVAC(Min) | 300VDC(Min) | No | Standex-Meder Electronics | MRX12-2A71 | MRX | - | 1 | 150 | - | 85 | 9VDC | 0.5 | 10W | 2VDC | -20 | Through Hole | 0.5 | - | - | - | - | Active | 14.5 | No | Non-Latching | 0.2 | 5.72 | - | Sealed | - | - | Active | - | Dry | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | No | 30 | - | 10 | RoHS Compliant | ||
![]() DIL05-1A75-13M Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 11.11 | 450 | - | - | 5 | EAR99 | - | - | - | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 4.25KVDC(Min) | 1KVDC(Min) | No | - | - | - | 500 | 1 | 200 | 500 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | - | - | - | - | 10.4 | No | Non-Latching | 0.1 | - | - | Sealed | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | No | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() SIL05-1C90-51L Standex Electronics, Inc | 404 |
| - | - | - | 5 | - | 25 | 200 | - | Rhodium | 5 | EAR99 | - | - | - | 1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min)|1T(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | - | 175 | 1 | 150 | 175 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.08 | No | Non-Latching | 1.5 | - | - | Sealed | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | No | 19.8 | - | 7.8 | RoHS Compliant | ||
![]() DIL05-2A66-20D Standex Electronics, Inc | In Stock | - | - | - | - | 7 | - | 25 | 200 | - | Iridium | 5 | EAR99 | - | - | - | 10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min) | 1.5KVDC(Min) | 200VDC(Min) | No | - | - | - | 180 | 1 | 150 | 180 | 70 | 3.5VDC | 0.5 | 10W | 0.75VDC | -20 | Through Hole | 0.5 | - | - | - | - | - | 10.4 | No | Non-Latching | 0.1 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | Yes | 20.3 | - | 10.1 | RoHS Compliant | ||
![]() HM12-1A69-08 Standex Electronics, Inc | 5 | - | - | - | - | 4 | 43 | 80 | 150 | - | - | 12 | EAR99 | - | - | - | 10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min)|10T(Min) | 15KVDC(Min) | 15KVDC(Min) | No | - | - | - | 10K | 5 | 150 | 10K | 70 | 9VDC | 3 | 50W | 1VDC | -20 | Through Hole | 3 | - | - | - | - | - | 19 | No | Non-Latching | 1.5 | - | - | Sealed | Box | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | No | 68 | - | 19.8 | RoHS Compliant | ||
![]() SIL12-1A72-71MHR Standex Electronics, Inc | In Stock | - | - | - | - | 4 | 2.4 | 6 | 2K | - | - | 12 | EAR99 | - | - | - | 10G(Min)|100G(Min) | 1.5KVDC(Min) | 250VDC(Min) | No | - | - | - | 200 | 1 | 150 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.7 | - | - | - | SIP | - | 5.9 | No | Non-Latching | 0.05 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | No | 20.6 | - | 8.3 | RoHS Compliant | ||
![]() NP12-1A66-11000-210 Standex Electronics, Inc | In Stock | - | - | - | - | 4 | - | 1.1 | 11K | - | - | 12 | EAR99 | - | - | - | 10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min) | 2.12KVDC(Min) | 225VDC(Min) | No | - | - | - | 200 | 1.25 | 150 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | - | - | DIP | - | 10.2 | No | Non-Latching | 0.1 | - | - | Sealed | - | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | No | 22 | - | 10.1 | RoHS Compliant | ||
![]() DIL12-2A72-21L Standex Electronics, Inc | In Stock | - | - | - | - | 6 | - | 17.65 | 680 | - | - | 12 | EAR99 | - | - | - | 10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min)|10G(Min) | 1.5KVDC | 400VDC(Min) | No | - | - | - | 200 | 1 | 100 | 200 | 70 | 8.4VDC | 0.5 | 10W | 1.8VDC | -20 | Through Hole | 0.5 | - | - | - | - | - | 10.4 | No | Non-Latching | 0.1 | - | - | Sealed | Tube | - | Active | - | Dry | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | No | 20.3 | - | 10.1 | RoHS Compliant |