- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Case Size | Case Style | Coil Voltage-Nom | CoilResistance | Connections | Contact Finish Mating | Contact Materials | Content | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Switched Current | Maximum Switched Power | Mfr | Min. temperature | Minimum Dropout Voltage | Mounting | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Range | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Relay Construction | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shaft Type | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Base Part Number | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Output Voltage | Output Type | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Shell Size, MIL | Durability | Data Rate | Contact Form | Relay Type | Product Type | Protocol | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Number of Drivers/Receivers | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Duplex | Receiver Hysteresis | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Input Voltage | Coil Suppression Diode | Product Category | Product Length | Bearings | IP Rating | Mating Connector | Diameter | Height | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160-351-W00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG1002 Coto Technology | In Stock | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | - | 24-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | -- | Obsolete | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | - | ICL3207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | RS232 | - | - | - | - | - | - | - | - | - | 5/3 | - | - | - | - | - | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8-0504U Sensata Technologies | 30 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | S8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 1 ms | 5VDC | Non Latching | 300VAC, 350VDC - Max | 41.7 mA | 0.5 ms | - | 4 VDC | 1 A | - | - | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159-162-U00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160-451-J00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | - | 1pc(s) | (W x H x D) 70 x 140 x 152 mm | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | - | 3-pin | 1000V AC | 1 | 1 | 3 | - | - | - | - | - | - | - | - | - | 130A | 95A | 80A | 45kW | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | S3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mm | 70mm | - | - | - | ||
![]() S2-24EU Sensata Technologies | 24 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kohm | - | - | Rhodium (Rh) | - | - | - | - | - | - | Vishay | IRKT500-08PBF | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | S2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | - | 19 VDC | 1 A | - | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3502-05-500 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23100V4315C000 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | V23100 | - | - | - | - | 2 kOhms | - | - | Ruthenium (Ru) | - | - | - | - | - | - | Miscellaneous | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.25 VDC | 10.5 VDC | - | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 1.1ms | 15VDC | Non Latching | 175VDC - Max | 7.5mA | 1.6ms | - | 10.5 VDC | 250mA | - | 113 mW | 2.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWD-172-158 TE Connectivity | 18 |
| - | 28 Weeks | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 2.3 g | 8 | Ruthenium | JWD | TE Connectivity / AMP | - | - | 24 V | 2.15 kOhms | - | - | Ruthenium (Ru) | - | - | 1000000 Cycle(s) | 25 | - | TE CONNECTIVITY LTD | Honeywell | 310664/U | - | 500 mA | 268 mW | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | 85 °C | -35 °C | Tube | - | 2-1393771-3 | Active | - | Active | - | - | - | - | - | - | 1.29 | Details | Yes | - | - | - | 2 VDC | 19.2 VDC | 0.070548 oz | - | -35°C ~ 85°C | Tube | JWD | Active | - | EAR99 | - | - | - | - | - | - | - | 8536.41.00.20 | - | - | Relays | - | - | - | - | - | - | - | compliant | - | - | CSA; UL | - | - | PC Pin | 19.56 mm | - | 7.62 mm | 19.56mm x 7.62mm x 8mm | - | - | 200 mΩ | 100000000 Ω | - | 0.5 A | EPOXY TERMINAL SEALED | 28 V | SOLDER | - | - | - | SPDT (1 Form C) | DRY REED RELAY | Reed Relays | - | 1.5ms | 24VDC | Non Latching | 28VDC - Max | 11.2mA | 3ms | - | 19.2 VDC | 500mA | - | 268 mW | 2 VDC | DC | MOMENTARY | DC | - | - | 8 | - | 175 Vrms | Random | 500 Vrms | - | SPDT | - | 24 V | - | 0.011 A | 1 FORM C | 19.2 V | 2 V | -- | 0.0033 inch | - | No | Reed Relays | - | - | - | - | - | - | - | - | - | 8 mm | ||
![]() V23100V4312B010 TE Connectivity | 5 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | V23100 | TE Connectivity / Axicom | 2.5 | Lower Mount | - | 500 Ohms | 1/4 NPT | - | Rhodium | - | - | - | 25 | DIP | - | NOSHOK | 25-400-300-psi/bar | - | 500 mA | 288 mW | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | - | - | Tube | - | 2-1393763-7 | - | - | Active | 0-300 psi | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | Reed Relays | - | 0.75 ms | 12 VDC | Non Latching | 200VAC, 200VDC - Max | 24 mA | 0.15 ms | - | 8.4 VDC | 500 mA | - | - | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | Yes | Reed Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() V23100V4312C010 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | V23100 | TE Connectivity / Axicom | - | - | - | 500 Ohm | - | - | Ruthenium | - | - | - | 25 | DIP | - | Danaher Controls | HS350100H3432PS | - | 250 mA | 288 mW | TE Connectivity Potter & Brumfield Relays | - | 1.8 Vdc | Through Hole | Hollowshaft | - | - | - | - | - | - | - | Tube | - | 3-1393763-0 3-1393763 | - | - | Active | - | - | - | - | - | Non-Latching | - | Details | - | - | Hollow | DIP | 1.8 VDC | 8.4 VDC | - | - | -40 to 70 Degrees C | Tube | V23100-V4, AXICOM | Active | 10 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | Reed Relays | - | 1.1 ms | 12VDC | Non Latching | 175VDC - Max | 24.0mA | 1.6ms | - | 8.4 VDC | 250mA | - | 288 mW | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Diode | - | 5~26 VDC | Yes | Reed Relays | 19.3 mm | Yes | IP67 | Not Included | - | - | - | - | - | - | ||
![]() JWD-171-28 TE Connectivity | In Stock | - | - | 28 Weeks | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 2.3 g | 8 | Ruthenium | JWD | TE Connectivity / P&B | - | - | 24 V | 2.2 kOhms | - | - | Ruthenium (Ru) | - | - | 1000000 Cycle(s) | 25 | - | TE CONNECTIVITY LTD | GE | PB030E000A370AA | - | 500 mA | 262 mW | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | 85 °C | -35 °C | Tray | Radial Oval | 1-1393771-9 | Active | - | Active | - | - | - | - | - | - | 1.26 | Yes | Yes | - | - | - | 2 VDC | 19.2 VDC | 0.110725 oz | - | -35°C ~ 85°C | Tube | JWD | Active | - | EAR99 | - | - | - | Metallized Polypropylene | - | - | WITH SUPPRESSION DIODE | 8536.49.00.50 | 3 MicroFarads | - | Relays | - | - | - | - | - | - | - | compliant | - | - | CSA; UL | - | - | PC Pin | 19.56 mm | - | 7.62 mm | 19.56mm x 7.62mm x 8mm | - | - | 200 mΩ | 100000000 Ω | - | 0.5 A | EPOXY TERMINAL SEALED | 100 V | SOLDER | - | - | - | DPST-NO (2 Form A) | DRY REED RELAY | Reed Relays | - | 1.5ms | 24VDC | Non Latching | 100VDC - Max | 10.9mA | 0.5ms | - | 19.2 VDC | 500mA | - | 262 mW | 2 VDC | DC | MOMENTARY | DC | - | - | 8 | - | 250 Vrms | Random | 500 Vrms | - | DPST | - | 24 V | - | 0.011 A | 2 FORM A | 19.2 V | 2 V | Diode | 0.0033 inch | - | Yes | Reed Relays | - | - | - | - | 1.25 | - | - | - | - | 8 mm | ||
![]() DA2A-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23100V4315C011 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | V23100 | - | - | - | - | 2 kOhms | - | - | Ruthenium (Ru) | - | - | - | - | - | - | Miscellaneous | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.25 VDC | 10.5 VDC | - | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 1.1ms | 15VDC | Non Latching | 175VDC - Max | 7.5mA | 1.6ms | - | 10.5 VDC | 250mA | - | 113 mW | 2.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1A-5V-D Panasonic | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Beryllium Copper | - | - | - | 009155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOBO® 9155 | - | - | - | Battery Contact | - | - | - | - | 1 | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAR71210PU Sensata Technologies | In Stock | - | - | - | Panel Mount | - | - | Flange | Aluminum Alloy | - | - | - | - | - | CA310 | - | - | - | - | 150 Ohms | - | Silver | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | Solder Cup | - | Receptacle, Female Sockets | - | 19 | - | Olive Drab | - | - | - | - | Threaded | - | 22A | - | - | X | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | - | 20-A48 | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | - | 9 VDC | 3 A | - | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUPP001A524 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR2TN1010 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR2TN1028 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGS1004 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |