- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Number of Terminals | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Mounting | Mounting Styles | Part # Aliases | Relay Contact Form | RoHS | Unit Weight | Voltage Rating (AC) | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Contact Type | Depth | Current Rating | Termination Style | Insulation Resistance | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Coil Power | Coil Voltage (DC) | Features | Coil Suppression Diode | Contacts | Height | Length | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W171DIP-25 Schneider | In Stock | - | - | - | - | - | - | 200 Ohms | Rhodium | Epoxy Case | - | - | W171DIP-25 | 3 A | 290 mW | PC Board | - | - | 2 Form A (DPST-NO) | - | 0.035274 oz | - | Tube | - | 8 Pin PC Mount | - | - | - | Dry Reed | - | - | - | - | - | DPST (2 Form A) | - | - | 5 VDC | 120 VAC, 100 VDC | - | - | - | - | Low contact resistance | Yes | 2NO | - | - | - | ||
![]() MCR1-1B12-D Teledyne Relays | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | - | 20.2 mm x 10.1 mm x 7.2 mm | - | 0.4 A | - | - | Through Hole | - | 1 Form B (SPST-NC) | - | - | - | - | MCR1 | - | Shielded Reed Switch Relay | - | - | - | - | - | PC Pin | - | - | - | - | - | 12 VDC | 100 V | - | - | - | - | - | Yes | - | - | - | - | ||
![]() HVR2-1A24-F Teledyne Relays | In Stock | - | - | - | - | - | - | 1.2 kOhms | - | - | - | 65 mm x 15.2 mm x 15 mm | - | 0.2 A | - | - | PCB Mount | - | 1 Form A (SPST-NO) | - | - | - | - | HVR2 | - | High Voltage, High Power Reed Relay | - | - | - | - | - | PC Pin | - | - | - | - | - | 24 VDC | 5 kV | - | - | - | - | - | No | - | - | - | - | ||
![]() BE12-2A85-M Meder | In Stock | - | - | - | - | - | - | 1100 Ohms | - | - | 38 | - | - | 1 A | 100 W | - | - | 8812285200 | 2 Form A (DPST-NO) | - | 0.544383 oz | - | - | BE | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | 12 VDC | 1 kVAC, 1 kVDC | - | - | - | - | Sealed relay | - | - | - | - | - | ||
![]() HM12-1B83-150 Meder | In Stock | - | - | - | - | - | - | 250 Ohms | - | - | 12 | - | - | 3 A | 50 W | - | - | 8412583150 | 1 Form B (SPST-NC) | Details | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | 12 VDC | 7.5 kVAC, 7.5 kVDC | - | - | - | - | Sealed relay | - | - | - | - | - | ||
![]() DIP05-1A75-12L Meder | In Stock | - | - | - | - | - | - | 200 Ohms | - | - | 25 | - | - | 500 mA | 10 W | - | - | 3205175012 | 1 Form A (SPST-NO) | - | 0.121773 oz | - | - | DIP | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | 500 VAC, 500 VDC | - | - | - | - | Sealed relay | - | - | - | - | - | ||
![]() 172DIP-3 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | W172DIP-3 | 1 Form C (SPDT-NO, NC) | Details | 0.035274 oz | - | - | 172 | - | - | - | - | - | - | - | Solder Pin | - | - | SPDT (1 Form C) | - | - | 12 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 117SIP-3 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | P171010E | 3 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 12 VDC | 120 VAC, 200 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 107DIP-7 Schneider | In Stock | - | - | Through Hole | - | 1 g | 8 | 1 kOhms | Rhodium | - | 10 | - | P071005E | 0.25 A | 290 mW | - | - | W107DIP-7 | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 107 | PC Pin | - | 85 °C | -40 °C | - | - | - | - | 1 GΩ | SPST | SPST (1 Form A) | - | 1 ms | 12 VDC | 120 VAC, 100 VDC | 12 mA | 1 ms | - | 12 V | Low contact resistance | Yes | - | - | - | Lead Free | ||
![]() 172DIP-149 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form C (SPDT-NO, NC) | Details | 0.035274 oz | - | - | 172 | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 12 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 107DIP-1 Schneider | In Stock | - | - | PCB, Through Hole | 8 | 1 g | 8 | 500 Ohms | Rhodium | - | 10 | - | 107DIP1 | 0.25 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | 120 V | - | 107 | PC Pin | - | 85 °C | -40 °C | - | 7.37 mm | 500 mA | - | 1 GΩ | SPST | SPST (1 Form A) | Reed | 1 ms | 5 VDC | 120 VAC, 100 VDC | 10 mA | 1 ms | 290 mW | 5 V | Low contact resistance | No | - | 7.62 mm | 20.14 mm | Lead Free | ||
![]() 172DIP-141 Schneider | In Stock | - | - | - | - | - | - | 200 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form C (SPDT-NO, NC) | Details | - | - | - | 172 | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-23 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 2 Form A (DPST-NO) | Details | - | - | - | 171 | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | 12 VDC | 120 VAC, 100 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-7 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 117SIP-1 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | P171007E | 3 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | 120 VAC, 200 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-2 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 5 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 171DIP-10 Schneider | In Stock | - | - | - | - | - | - | 2.2 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | - | 171 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | 24 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 172DIP-145 Schneider | In Stock | - | - | - | - | - | - | 1 kOhms | Rhodium | - | 10 | - | - | 3 A | 290 mW | - | - | - | 1 Form C (SPDT-NO, NC) | Details | - | - | - | 172 | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 12 VDC | 60 VAC, 100 VDC | - | - | - | - | Low contact resistance | No | - | - | - | - | ||
![]() 117SIP-18 Schneider | In Stock | - | - | - | - | - | - | 500 Ohms | Rhodium | - | 10 | - | P171009E | 3 A | 290 mW | - | - | - | 1 Form B (SPST-NC) | Details | 0.168198 oz | - | - | 117 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | 5 VDC | 120 VAC, 200 VDC | - | - | - | - | Low contact resistance | Yes | - | - | - | - | ||
![]() 2902-12-221 Coto Technology | 7 |
| - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | Details | 0.068431 oz | - | Tube | 2901 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |