- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Maximum Switched Current | Maximum Switched Power | Mounting Styles | Relay Contact Form | RoHS | Unit Weight | Packaging | Series | Type | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Features | Coil Suppression Diode |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200-2301-01 Coto Technology | In Stock | - | - | - | - | 29 | - | - | - | - | - | Details | 0.052205 oz | Tube | 2200 | - | - | - | - | - | - | - | ||
![]() 3650-12-92 Coto Technology | In Stock | - | - | - | - | 25 | - | - | - | - | - | Details | 0.464911 oz | Tube | 3600 | - | - | - | - | - | - | - | ||
![]() H24-1B69 Meder | In Stock | - | - | 700 Ohms | - | - | - | 3 A | 50 W | - | 1 Form B (SPST-NC) | - | - | - | H | - | - | SPST (1 Form B) | 24 VDC | 10 kVDC | Sealed relay | - | ||
![]() DIP1-1C15-D Teledyne Relays | In Stock | - | - | 850 Ohms | Rhodium | - | DIP-14 | 0.25 A | - | Through Hole | 1 Form C (SPDT) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 15 VDC | 100 V | - | Yes | ||
![]() MCR2-1A15-DE Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR2 | Shielded Reed Switch Relay | PC Pin | - | 15 VDC | 100 V | - | Yes | ||
![]() MCR1-1A24DE Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 24 VDC | 100 V | - | Yes | ||
![]() DIP1-1C05-D Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | - | DIP-14 | 0.25 A | - | Through Hole | 1 Form C (SPDT) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() DIP2-1A12 Teledyne Relays | In Stock | - | - | 1 kOhms | Rhodium | - | DIP-14 | 0.5 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | DIP2 | DIP Package Reed Switch Relay | PC Pin | - | 12 VDC | 100 V | - | No | ||
![]() MCR1-1B05-DEL Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | - | 0.4 A | - | Through Hole | 1 Form B (SPST-NC) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() MCR1-1B24 Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | 1 Form B (SPST-NC) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 24 VDC | 100 V | - | No | ||
![]() MCR1-1A05-DE Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | - | 0.4 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() DIP1-1B05-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | DIP-14 | 0.5 A | - | Through Hole | 1 Form B (SPST-NC) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() DIP1-1C24-D Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | DIP-14 | 0.25 A | - | Through Hole | 1 Form C (SPDT) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 24 VDC | 100 V | - | Yes | ||
![]() MCR4-1A06 Teledyne Relays | In Stock | - | - | 250 Ohms | Rhodium | - | - | 3 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR4 | Shielded Reed Switch Relay | PC Pin | - | 6 VDC | 250 V | - | No | ||
![]() MCR1-1B05-DE Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | 0.4 A | - | Through Hole | 1 Form B (SPST-NC) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() MCR4-1A12 Teledyne Relays | In Stock | - | - | 1 kOhms | Rhodium | - | 65 mm x 15.5 mm x 16 mm | 3 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR4 | Shielded Reed Switch Relay | PC Pin | - | 12 VDC | 250 V | - | No | ||
![]() DIP1-1B05 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | DIP-14 | 0.5 A | - | Through Hole | 1 Form B (SPST-NC) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | No | ||
![]() MCR4-1A24 Teledyne Relays | In Stock | - | - | 4 kOhms | Rhodium | - | 65 mm x 15.5 mm x 16 mm | 3 A | - | Through Hole | 1 Form A (SPST-NO) | - | - | - | MCR4 | Shielded Reed Switch Relay | PC Pin | - | 24 VDC | 250 V | - | No | ||
![]() DIP1-2A05 Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | - | DIP-14 | 0.5 A | - | Through Hole | 2 Form A (DPDT-NO) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | No | ||
![]() MCR1-1C06 Teledyne Relays | In Stock | - | - | 150 Ohms | Rhodium | - | 23 mm x 7.5 mm x 6.7 mm | 0.25 A | - | Through Hole | 1 Form C (SPDT) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 6 VDC | 100 V | - | No |