- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Part # Aliases | Product Status | Relay Contact Form | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Dropout Voltage | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIL24-1A72-71L Standex-Meder Electronics | 648 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | SIP | 4 | 1.5g | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | TIN | - | - | - | 2.54mm | - | 5.08mm | unknown | UL | PC Pin | UL | - | - | - | 150mOhm | - | - | WATER PROOF | 200V | - | 1 | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | - | 0.7ms | 24VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | - | 16.8VDC | 500mA | 290mW | 3.6VDC | 200V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 1A | - | 4.2kV | 20 W | - | - | 7.8mm | 19.8mm | 19.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() 9001-12-11 Coto Technology | 9 |
| Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | - | - | - | - | 1kOhm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 9000 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | CSA; UL | PC Pin | CSA, UL | 19.8mm | - | - | 200mOhm | 1000000000000Ohm | 0.5A | HERMETICAL | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A | 0.5A@200VAC | 0.35ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 4 | - | 300 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | Diode, EMI Shielded | - | 8.1mm | - | 5.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300-5069 Coto Technology | 666 | - | - | - | - | - | - | - | - | Coto Technology | - | - | - | - | - | Coto Technology | - | - | Coto Technology | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 5504-24-1 Coto Technology | 112 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | 575Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 10GOhm | - | - | - | - | - | SPST | - | SPST-NC (1 Form B) | - | Reed | - | - | - | - | 3ms | 24VDC | Non Latching | 3500VAC 3500VDC -Max | 41.7mA | - | - | 18VDC | - | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | 3A | - | - | - | EMI Shielded | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5501-12-1 Coto Technology | 307 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | 175Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 10GOhm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | 3ms | Reed | - | - | - | - | - | 12VDC | Non Latching | 7500VAC 7500VDC -Max | 68.6mA | - | - | 9VDC | 3A | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 3A | - | - | - | EMI Shielded | - | 19mm | 71.1mm | 18mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRR05-1AS Standex-Meder Electronics | 2042 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 10 | 370mg | - | - | 150Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CRR | e4 | Active | 1 (Unlimited) | - | - | EAR99 | - | GOLD | 8536.49.00.50 | - | - | - | - | 4.4mm | - | - | BGA | - | - | - | 8.6mm x 4.4mm x 3.4mm | 200mOhm | - | - | - | 170V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | - | .5A@170VAC | 0.6ms | 5VDC | Non Latching | 170VAC 170VDC -Max | 33.3mA | 0.05ms | .5A@170VDC | 3.75VDC | 500mA | 167mW | 0.75VDC | 170V | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 8.6mm | 4.4mm | 3.4mm | - | - | Unknown | ROHS3 Compliant | Contains Lead | - | ||
![]() HE3621A1200 Littelfuse Inc. | 5648 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | 4 | - | - | - | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE3600 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 200V | - | - | 5.08mm | - | - | PC Pin | - | - | - | - | 150mOhm | - | - | - | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | - | - | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | - | - | 8VDC | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 500mA | - | - | 10 W | - | - | 7.87mm | 19.05mm | 5.08mm | - | - | No | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HM12-1A69-06 Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | 12 | - | 3 A | 50 W | - | - | 8412169006 | - | 1 Form A (SPST-NO) | Details | 2.141129 oz | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 12 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM05-1A83-06 Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | 12 | - | 3 A | 50 W | - | - | 8405183006 | - | 1 Form A (SPST-NO) | Details | 2.611816 oz | - | Bulk | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 5 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3501-05-511 Coto Technology | In Stock |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 5V | 350Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | 30.48mm | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 300mOhm | 1000000000000Ohm | 0.5A | - | 200V | - | - | SPST | - | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A | 0.5A@200VAC | 0.75ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | 0.5A@200VDC | 3.8VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 14 | Sealed - Hermetically | 700 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | - | - | 12.32mm | 0.0032 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE721A0500 Littelfuse Inc. | 1683 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Electromechanical | - | - | - | 200V | - | - | 9.52mm | - | CUL; UL | PC Pin | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | - | - | - | - | 1ms | 5VDC | Non Latching | 200VDC -Max | 10mA | 1 ms | .5A@200VDC | 3.75VDC | - | 50mW | 0.5VDC | - | - | MOMENTARY | 5V | - | 4 | - | 250 Vrms | - | 500 Vrms | 500mA | 10W@200VDC | - | 10 W | - | - | 7.5mm | 19.05mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() DIP12-1A72-11L Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | 500 mA | 10 W | - | - | 3212172011 | - | 1 Form A (SPST-NO) | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 12 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE721C0500 Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 175V | - | - | 9.52mm | - | CUL; UL | PC Pin | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 1000000000Ohm | 0.25A | HERMETICALLY SEALED | - | 250mA | - | SPDT | 175V | SPDT (1 Form C) | - | Reed | - | - | - | - | 3ms | 5VDC | Non Latching | 175VDC -Max | 25mA | 3 ms | - | 3.75VDC | - | 125mW | 0.5VDC | - | - | MOMENTARY | 5V | DC | 4 | - | 200 Vrms | Random | 500 Vrms | 250mA | - | - | 5 W | - | - | 7.5mm | 19.05mm | 7.24mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() HM05-1A83-02 Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | 12 | - | 3 A | 50 W | - | - | 8405183002 | - | 1 Form A (SPST-NO) | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 5 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP12-1A31-16L Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 400 Ohms | - | - | - | - | 500 mA | 50 W | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 12 VDC | - | 500 VAC, 500 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3650-05-52 Coto Technology | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3600 | e3 | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | Matte Tin (Sn) | 8536.49.00.50 | - | - | - | - | - | - | - | PC Pin | - | 30.48mm | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | 100mOhm | - | - | HERMETICAL | 150V | - | - | 3PST | - | 3PST-NO (3 Form A) | - | Reed | - | - | - | 0.25A@150VAC | 0.75ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 14.3mA | 0.1ms | 0.25A@150VDC | 3.8VDC | 250mA | - | 0.4VDC | 150V | AC/DC | LATCHED | 5V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HM12-1A83-04 Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 250 Ohms | - | - | 12 | - | 3 A | 50 W | - | - | 8412183004 | - | 1 Form A (SPST-NO) | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | 12 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5502-24-1 Coto Technology | 4696 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | 575Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 10GOhm | - | - | - | - | - | SPST | - | SPST-NC (1 Form B) | - | Reed | - | - | - | - | 3ms | 24VDC | Non Latching | 7500VAC 7500VDC -Max | 41.7mA | - | - | 18VDC | 3A | - | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE721A1210 Littelfuse Inc. | 3925 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 8V | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | 200V | - | BULK | 9.52mm | - | CUL; UL | PC Pin | - | - | 7.22 mm | 19.05mm x 7.22mm x 5.5mm | 150mOhm | 10GOhm | 0.5A | HERMETICALLY SEALED | - | 500mA | - | SPST | 200V | SPST-NO (1 Form A) | - | Reed | 1V | - | - | - | 1ms | 12VDC | Non Latching | 200VDC -Max | 12mA | 1 ms | .5A@200VDC | 8VDC | - | 144mW | 1VDC | - | DC | MOMENTARY | 12V | DC | 8 | - | 250 Vrms | Random | 500 Vrms | 500mA | - | - | 10 W | Diode | - | - | 19.05mm | 7.24mm | 5.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | IP67 | ||
![]() 3502-05-511 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 5V | 350Ohm | Ruthenium | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | PC Pin | - | 30.48mm | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 200mOhm | 1000000000000Ohm | - | - | 200V | - | - | DPST | - | DPST-NO (2 Form A) | - | Reed | - | - | - | 0.5A@200VAC | 0.75ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | 0.5A@200VDC | 3.8VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 14 | Sealed - Hermetically | 350 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | 12.32mm | 0.0032 inch | - | - | ROHS3 Compliant | Lead Free | - |