- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Maximum Switched Current | Maximum Switched Power | Part # Aliases | Relay Contact Form | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Rise Time | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Contact Configuration | Test Voltage | Switching Capacity | Features | Coil Suppression Diode | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3650-12-72 Coto Technology | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2012 | 3600 | e3 | Active | 1 (Unlimited) | 10 | PC Pin | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 30.48mm | - | 16.76 mm | 30.48mm x 16.76mm x 12.06mm | 100mOhm | - | - | HERMETICAL | 150V | 3PST | 3PST-NO (3 Form A) | - | Reed | - | - | 0.25A@150VAC | 0.75ms | 12VDC | Non Latching | 150VAC 150VDC -Max | 6mA | 0.1ms | 0.25A@150VDC | 9VDC | 250mA | - | 1VDC | 150V | AC/DC | LATCHED | 12V | DC | 10 | - | 250 Vrms | Random | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | 12.06mm | 0.0029 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200-2301 Coto Technology | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | 5 | - | - | 150Ohm | Ruthenium | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2003 | 2200 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 150mOhm | 100GOhm | - | - | - | SPST | SPST-NO (1 Form A) | 550μs | Reed | - | - | - | 0.55ms | 5VDC | Non Latching | 150VAC 150VDC -Max | 33.3mA | 0.1ms | - | 3.6VDC | - | - | 0.5VDC | - | - | - | 5V | - | - | Sealed - Hermetically | - | - | - | 500mA | - | - | - | - | - | - | 5.71mm | 20.6mm | 5.33mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9091-05-10 Coto Technology | 5699 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | SIP | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2005 | 9091 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 1.5A | - | PC Pin | - | - | - | 1 | - | - | 125mOhm | - | 0.5A | HERMETICAL | 200V | SPST | SPST-NO (1 Form A) | - | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 10mA | 0.3ms | 0.5A@200VDC | 3.75VDC | - | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 4 | - | 200 Vrms | Random | - | 500mA | - | - | - | - | EMI Shielded | - | 6.98mm | - | - | - | 0.0032 inch | - | - | ROHS3 Compliant | - | - | ||
![]() HM05-1A69-02 Meder | In Stock | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | 12 | 3 A | 50 W | 8405169002 | 1 Form A (SPST-NO) | Details | 3.371662 oz | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 5 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE721C2410 Littelfuse Inc. | In Stock |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | 16V | 2kOhm | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | 175V | - | - | 9.52mm | - | - | CUL; UL | PC Pin | - | - | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 200mOhm | 10GOhm | 0.25A | HERMETICALLY SEALED | - | SPDT | SPDT (1 Form C) | - | Reed | 2V | - | - | 3ms | 24VDC | Non Latching | 175VDC -Max | 12mA | 3 ms | .25A@175VDC | 16VDC | - | - | 2VDC | - | DC | MOMENTARY | 24V | DC | 8 | - | 200 Vrms | Random | 500 Vrms | 250mA | 5W@175VDC | - | - | - | Diode | - | - | 19.5mm | 7.24mm | 5.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HM12-1A69-150 Standex-Meder Electronics | 325 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | 150Ohm | - | 50000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2015 | HM | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin (Sn) | PANEL MOUNTABLE | 8536.49.00.50 | - | - | BOX | 19.1mm | - | - | - | PC Pin | - | - | - | - | 19 mm | 68mm x 19mm x 19.8mm | 150mOhm | - | - | WATER PROOF | 10000V | SPST | SPST-NO (1 Form A) | - | Reed | - | - | - | 3ms | 12VDC | Non Latching | 10000VAC 10000VDC -Max | 80mA | 1.5ms | - | 9VDC | 3A | 960mW | 1VDC | 10000V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | 68.1mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3501-12-911 Coto Technology | 46 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 2kOhm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 30.48mm | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 300mOhm | 1000000000000Ohm | - | - | 200V | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.75ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 6mA | 0.1ms | 0.5A@200VDC | 9VDC | 500mA | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 14 | Sealed - Hermetically | 700 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | - | 12.32mm | 0.0032 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5503-12-1 Coto Technology | 16170 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | 175Ohm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | 5500 | e3 | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 10GOhm | - | - | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | - | 3ms | 12VDC | Non Latching | 3500VAC 3500VDC -Max | 69mA | - | - | 9VDC | - | - | 1VDC | - | - | - | 12V | - | - | - | - | - | - | 3A | - | - | - | - | EMI Shielded | - | 19.05mm | - | 18.03mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SIL12-1A72-71L Standex-Meder Electronics | 115 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIP | 4 | 1.4g | - | 1kOhm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | SIL | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | 200V | 2.54mm | - | 5.08mm | - | - | UL | PC Pin | 200V | UL | - | - | - | 19.8mm x 5.08mm x 7.8mm | 150mOhm | - | - | WATER PROOF | - | SPST | SPST-NO (1 Form A) | - | Reed | - | - | 1A@200VAC | 0.7ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | 500mA | 145mW | 1.8VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 1A | - | - | 4.2kV | 20 W | - | - | - | 19.8mm | 19.8mm | 7.8mm | - | No | No SVHC | ROHS3 Compliant | - | IP54 | ||
![]() 3502-05-911 Coto Technology | 9 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 350Ohm | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2011 | 3500 | e3 | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 30.48mm | - | 12.7 mm | 30.48mm x 12.7mm x 12.32mm | 200mOhm | 1000000000000Ohm | - | - | 200V | DPST | DPST-NO (2 Form A) | - | Reed | - | - | 0.5A@200VAC | 0.75ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 14.3mA | 0.1ms | 0.5A@200VDC | 3.8VDC | 500mA | - | 0.4VDC | 200V | AC/DC | LATCHED | 5V | DC | 14 | Sealed - Hermetically | 350 Vrms | Random | 1500 Vrms | - | 10W@200VDC | - | - | - | - | - | - | - | - | 12.32mm | 0.0032 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HE722A2400 Littelfuse Inc. | 10112 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 8 | - | - | 2.15kOhm | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | HE700 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | 200V | - | - | 9.52mm | - | - | CUL; UL | PC Pin | - | - | - | - | 7.22 mm | 19.5mm x 7.22mm x 5.5mm | 150mOhm | 10000000000Ohm | 0.5A | HERMETICALLY SEALED | - | DPST | DPST-NO (2 Form A) | - | Reed | - | - | - | 1ms | 24VDC | Non Latching | 200VDC -Max | 11.1mA | 1 ms | .5A@200VDC | 16VDC | - | 264mW | 2VDC | - | DC | MOMENTARY | 24V | DC | 8 | - | - | Random | - | 500mA | 10W@200VDC | - | - | - | - | - | 7.5mm | 19.5mm | 7.62mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2200-2311 Coto Technology | 318 |
| - | - | - | - | - | - | - | - | 200 Ohms | - | - | 40 | 0.5 A | - | - | 2 Form A (DPST-NO) | Details | 0.052205 oz | - | Tube | - | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | - | - | - | - | 5 VDC | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP12-1A72-12L Standex-Meder Electronics | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 1.4g | - | 1kOhm | - | 1000000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2002 | DIP | e3 | Active | 1 (Unlimited) | - | PC Pin | EAR99 | TIN | - | - | - | - | - | 7.62mm | unknown | - | UL | PC Pin | - | UL | - | - | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | 150mOhm | - | 1A | WATER PROOF | 200V | SPST | SPST-NO (1 Form A) | - | Reed | - | 1A | 1A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 12mA | 0.1ms | 1A@200VDC | 8.4VDC | - | 145mW | 1.8VDC | 200V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 19.3mm | 19.3mm | 5.1mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2204-12-301 Coto Technology | 218 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | DIP | 4 | - | - | 1.5kOhm | Ruthenium | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2003 | 2200 | e3 | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 20.57mm x 5.33mm x 6.23mm | 200mOhm | 1 TΩ | 0.5A | - | 200V | SPST | SPST-NO (1 Form A) | 500μs | Reed | - | 0.5A | 0.5A@200VAC | 0.5ms | 12VDC | Non Latching | 200VAC 200VDC -Max | 8mA | 0.1ms | 0.5A@200VDC | 9VDC | - | - | 1VDC | 200V | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Hermetically | 250 Vrms | Random | 1500 Vrms | 500mA | 10W@200VDC | - | - | - | - | - | 5.71mm | 20.6mm | 5.33mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2211-05-301 Coto Technology | In Stock |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 5V | 230Ohm | Ruthenium | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2006 | 2200 | e3 | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 150mOhm | 100GOhm | - | - | 100V | SPDT | SPDT (1 Form C) | 1ms | Reed | - | - | - | - | 5VDC | Non Latching | 100VAC 100VDC -Max | 21.7mA | 2ms | - | 3.8VDC | 250mA | - | 0.4VDC | 100V | AC/DC | LATCHED | 5V | DC | 8 | Sealed - Hermetically | 200 Vrms | Random | - | - | 3W@200VDC | - | - | - | - | - | 5.71mm | 20.6mm | 5.33mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2377-05-020 Coto Technology | 258 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | 90Ohm | - | - | - | - | - | - | - | - | - | -20°C~125°C | Tube | 2012 | 2370 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | 8536.49.00.50 | 200V | - | - | - | - | 1.5A | - | PC Pin | 200V | - | - | 2 | 5.33 mm | - | - | 1000000000000Ohm | 0.5A | - | - | DPST | DPST-NO (2 Form A) | - | Reed | - | 0.5A | - | 0.5ms | 5VDC | Non Latching | 200VAC 200VDC -Max | 55.6mA | 0.15ms | - | 2.5VDC | - | - | 0.4VDC | - | AC/DC | LATCHED | 5V | DC | 8 | Sealed - Hermetically | - | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | 9.7mm | - | - | - | 0.0034 inch | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MVS41A05B Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | 1 Form A (SPST-NO) | - | 0.078308 oz | - | Tube | - | MVS4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRX05-1C21 Meder | In Stock | - | - | - | - | - | - | - | - | - | 360 Ohms | - | - | 48 | 5 A | 70 mW | - | 1 Form C (SPDT-NO, NC) | Details | - | - | Tube | - | MRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | 5 VDC | - | 100 VAC, 100 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM05-1A69-04 Meder | In Stock | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | 12 | 3 A | 50 W | 8405169004 | 1 Form A (SPST-NO) | Details | - | - | - | - | HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | 5 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI05-1A85 Standex-Meder Electronics | 1087 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 4 | 4.7g | - | 200Ohm | - | 500000000 Cycle(s) | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2015 | LI | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 10mm | - | - | UL | PC Pin | - | - | - | - | - | - | 150mOhm | - | 1A | WATER PROOF | 1000V | SPST | SPST-NO (1 Form A) | - | Reed | - | 1A | 1A@1000VAC | 1.1ms | 5VDC | Non Latching | 1000VAC 1000VDC -Max | 25mA | 0.1ms | 1A@1000VDC | 3.5VDC | - | 125mW | 0.75VDC | 1000V | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | 1A | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | ROHS3 Compliant | - | - |