- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAR72410F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR72410 | - | 780ohm | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Tray | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | SPST-NO | - | - | ||
![]() DAR70510FU Sensata Technologies | In Stock | - | - | Through Hole | DAR70510 | - | 28ohm | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | SPST-NO | - | - | ||
![]() 24HV1A100 Sensata Technologies | 59 |
| - | Chassis Mount | 24HV1A | - | 400ohm | - | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | - | - | XXHV | - | Solder Turret | SPST-NO (1 Form A) | - | - | 24VDC | Non Latching | 5000VDC - Max | 60 mA | - | 19 VDC | 3 A | 2 VDC | - | SPST-NO | - | - | ||
![]() DAR70510F-HR Sensata Technologies | 52 |
| - | Through Hole | DAR70510 | - | 28ohm | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Tray | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | SPST-NO | - | - | ||
![]() S1-1204 Sensata Technologies | In Stock | - | - | Through Hole | - | - | 500ohm | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 85°C | - | S1 | - | PC Pin | SPST-NO (1 Form A) | - | 1 ms | 12V | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 10.8 VDC | 1 A | 1.25 VDC | - | SPST-NO | - | - | ||
![]() DBR70510F Sensata Technologies | In Stock | - | - | Through Hole | DBR70510 | - | 38 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Tray | - | Active | - | - | -20°C ~ 70°C | - | DB | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() BFM-1A05C Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 370 Ohms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | - | Active | - | - | -25°C ~ 85°C | - | BFM | - | PC Pin | SPST-NO (1 Form A) | - | 0.5 ms | 5VDC | Non Latching | 200VDC - Max | 13.5 mA | 0.1 ms | 3.8 VDC | 500 mA | 0.4 VDC | Sealed - Hermetically | - | Coaxial Shield | - | ||
![]() DBR71275F-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR71275 | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | ||
![]() SIL05-1A72-74L MEDER | In Stock | - | - | - | - | MEDER electronic (Standex) | 500 Ohms | - | 25 | Standex Electronics | 500 mA | 10 W | - | - | 3305100074 | - | Details | 0.055733 oz | - | Tube | SIL RF | Relays | - | SPST (1 Form A) | Reed Relays | - | 5 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | Sealed relay | Reed Relays | ||
![]() DBT71275FU Sensata Technologies | In Stock | - | - | Through Hole | DBT71275 | - | 240 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAT72410TU Sensata Technologies | In Stock | - | - | Through Hole | DAT72410 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() DIP-1A12D Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 1 kOhms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | - | Active | - | - | -20°C ~ 85°C | - | DIP | - | PC Pin | SPST-NO (1 Form A) | - | 1 ms | 12VDC | Non Latching | 100VAC, 100VDC - Max | 12 mA | 0.5 ms | 9 VDC | 500 mA | 1 VDC | - | - | Diode | - | ||
![]() DBT71205FU Sensata Technologies | 29 |
| - | Through Hole | DBT71205 | - | 240 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAT71275FU Sensata Technologies | 47 |
| - | Through Hole | DAT71275 | - | 150 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAT70515T Sensata Technologies | 36 |
| - | Through Hole | DAT70515 | - | 16 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 312.5 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() BE05-1A79-PHI MEDER | In Stock | - | - | - | - | MEDER electronic (Standex) | - | - | - | Standex Electronics | - | - | - | - | - | - | - | 0.328180 oz | - | - | BE | Relays | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | ||
![]() DBT70510F Sensata Technologies | In Stock | - | - | Through Hole | DBT70510 | - | 38 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Tray | - | Active | - | - | -20°C ~ 70°C | - | DB | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() DBT70575TU Sensata Technologies | In Stock | - | - | Through Hole | DBT70575 | - | 38 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() DBT71205PU Sensata Technologies | In Stock | - | - | Chassis Mount | DBT71205 | - | 240 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAR71205F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR71205 | - | 150 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - |