- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 922A05C2C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMRB2A1524 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8402-0046 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGS1021 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGR2MT1004 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354A15A1C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRB2A06 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT70575FU Sensata Technologies | In Stock | - | - | Through Hole | DBT70575 | 38 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DB | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() S1-12-BM Sensata Technologies | 64 |
| - | Through Hole | S1-12 | 2 kOhms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -40°C ~ 85°C | S1 | PC Pin | SPST-NC (1 Form B) | - | 12VDC | Non Latching | 1000VDC - Max | 6 mA | - | 9 VDC | 500 mA | 1.2 VDC | - | - | EMI Shielded | ||
![]() S1-2404DM Sensata Technologies | 47 |
| - | Through Hole | S1-2404 | 1 kOhms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -40°C ~ 85°C | S1 | PC Pin | SPST-NO (1 Form A) | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 16 VDC | 1 A | 1.25 VDC | - | SPST-NO | Diode, EMI Shielded | ||
![]() DAR70510TU Sensata Technologies | In Stock | - | - | Through Hole | DAR70510 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DA | PC Pin, Solder Turret | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() S8-0504VU Sensata Technologies | 154 |
| - | Through Hole | - | 120 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -40°C ~ 85°C | S8 | PC Pin | SPST-NO (1 Form A) | 1 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 41.7 mA | 0.5 ms | 4 VDC | 1 A | 1 VDC | - | SPST-NO | - | ||
![]() DAR70575TU Sensata Technologies | In Stock | - | - | Through Hole | DAR70575 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DA | PC Pin, Solder Turret | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() DBR72405SU Sensata Technologies | In Stock | - | - | Chassis Mount | DBR72405 | 925 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DB | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | ||
![]() DAT72475U Sensata Technologies | In Stock | - | - | Through Hole | DAT72475 | 780 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DA | PC Pin | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() DAT71210 Sensata Technologies | 27 |
| - | Through Hole | - | 150ohm | Tungsten (W) | Sensata-Cynergy3 | Tray | Active | - | -20°C ~ 70°C | DA | PC Pin | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NO | - | ||
![]() DBR71205PU Sensata Technologies | 18 |
| - | Chassis Mount | DBR71205 | 240 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | DB | Solder Turret | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | ||
![]() 3-1393771-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1-05-2ADM Sensata Technologies | 20 |
| - | Through Hole | S1-05 | 250 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | - | -40°C ~ 85°C | S1 | PC Pin | SPST-NO (1 Form A) x 2 | 0.75 ms | 5VDC | Non Latching | 1000VDC - Max | 20 mA | 0.3 ms | 3.75 VDC | 500 mA | 0.5 VDC | - | - | Diode, EMI Shielded | ||
![]() MSIP-1A12 Bright Toward Industrial | In Stock | - | - | Through Hole | - | 1 kOhms | - | Bright Toward Industrial Co., Ltd. | Tube | Active | - | -20°C ~ 85°C | MSIP | PC Pin | SPST-NO (1 Form A) | 0.5 ms | 12VDC | Non Latching | 200VDC - Max | 12 mA | 0.3 ms | 9 VDC | 500 mA | 1 VDC | - | - | - |