- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Depth | Termination Style | Contact Resistance | Number of Poles | Contact Form | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Seal Rating | Contact Configuration | Features | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS05-1A87-75D MEDER | In Stock | - | - | PCB Mount | - | 280Ω | - | 15.2 x 3.81 x 6.8mm | +70°C | - | -20°C | - | - | - | - | 3.81mm | - | 150 mΩ | 1 | - | Through Hole | -20 → +65°C | - | 5V dc | - | - | - | - | - | - | 90mW | - | - | SPST | - | 6.8mm | 15.2mm | ||
![]() DAR71210F-HR Sensata Technologies | 44 |
| - | Through Hole | DAR71210 | 150ohm | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Tray | Active | -20°C ~ 70°C | D-HR | - | PC Pin, Wire Leads | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | - | 1.25 VDC | - | SPST-NO | - | - | - | ||
![]() DAR72475FU Sensata Technologies | In Stock | - | - | Through Hole | DAR72475 | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DA | - | PC Pin, Wire Leads | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | ||
![]() DBR72405PU Sensata Technologies | In Stock | - | - | Chassis Mount | DBR72405 | 925 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DB | - | Solder Turret | - | - | SPST-NC (1 Form B) | - | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | ||
![]() SHV24-1A85-78D3K Standex | 15641 |
| - | - | - | - | - | - | - | - | - | - | - | - | SHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAR72475-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR72475 | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | D-HR | - | PC Pin | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | ||
![]() D1-24-CM Sensata Technologies | In Stock | - | - | Through Hole | - | 900 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -40°C ~ 65°C | D1 | - | PC Pin | - | - | SPDT (1 Form C) | - | - | - | 24VDC | Non Latching | 240VDC - Max | 26.7 mA | - | 18 VDC | 3 A | - | 2.4 VDC | - | - | EMI Shielded | - | - | ||
![]() S1-05-BM Sensata Technologies | 9 |
| - | Through Hole | S1-05 | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -40°C ~ 85°C | S1 | - | PC Pin | - | - | SPST-NC (1 Form B) | - | - | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | 3.75 VDC | 500 mA | - | 0.5 VDC | - | - | EMI Shielded | - | - | ||
![]() DBT71205U Sensata Technologies | 21 |
| - | Through Hole | DBT71205 | 240 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DB | - | PC Pin | - | - | SPST-NC (1 Form B) | - | - | 2 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | ||
![]() DAT70575FU Sensata Technologies | 49 |
| - | Through Hole | DAT70575 | 28 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DA | - | PC Pin, Wire Leads | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | - | 0.5 VDC | - | - | - | - | - | ||
![]() DAT70505PU Sensata Technologies | 21 |
| - | Chassis Mount | DAT70505 | 28 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DA | - | Solder Turret | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | - | 0.5 VDC | - | - | - | - | - | ||
![]() S1-2404M Sensata Technologies | 77 |
| - | Through Hole | S1-2404 | 1 kOhms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -40°C ~ 85°C | S1 | - | PC Pin | - | - | SPST-NO (1 Form A) | - | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 16 VDC | 1 A | - | 1.25 VDC | - | SPST-NO | EMI Shielded | - | - | ||
![]() S3-24-CM Sensata Technologies | In Stock | - | - | Through Hole | - | 1 kOhms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -40°C ~ 85°C | S3 | - | PC Pin | - | - | SPDT (1 Form C) | - | - | - | 24VDC | Non Latching | 120VDC - Max | 24 mA | - | 18 VDC | 250 mA | - | 2.4 VDC | - | SPDT | EMI Shielded | - | - | ||
![]() DAR72410PU Sensata Technologies | 9 |
| - | Chassis Mount | DAR72410 | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DA | - | Solder Turret | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | ||
![]() S1-2404 Sensata Technologies | 18 |
| - | Through Hole | - | 1 kOhms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -40°C ~ 85°C | S1 | - | PC Pin | - | - | SPST-NO (1 Form A) | - | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | 16 VDC | 1 A | - | 1.25 VDC | - | SPST-NO | - | - | - | ||
![]() DAR70510SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70510 | 28 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | DA | - | Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | - | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | - | 0.5 VDC | - | - | - | - | - | ||
![]() DAT200-12 Sensata Technologies | 19 |
| - | Through Hole | DAT200 | 150 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | - | Bulk | Active | -20°C ~ 70°C | D200 | - | PC Pin | - | - | SPST-NO (1 Form A) | - | - | 6 ms | 12VDC | Non Latching | 2500VAC, 2500VDC - Max | 80 mA | 1 ms | 9 VDC | 3 A | - | 1.25 VDC | - | - | - | - | - | ||
![]() 3305185778 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8512183003 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185678 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |