- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Dim | Enclosure | Max. switching capacity | Max. temperature | Mfr | Min. temperature | Nominal voltage | Package | Product Status | Resistance (coil) | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Series | Type | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3212100121 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9605180010 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185776 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3224100112 Standex | In Stock | - | - | - | - | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | 10W | 70°C | - | -20°C | 24V DC | - | - | 2000Ω | 1A | 200V DC | - | - | DIP24-1A72-12D | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | 7.5mm | 19.3mm | 7mm | |||
![]() 8805285100 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8512183500 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2-12PU Sensata Technologies | 59 |
| - | Through Hole | - | 1 kOhms | - | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | S2 | - | Axial | SPST-NO (1 Form A) | 1 ms | 12VDC | Non Latching | 300VAC, 350VDC - Max | 12 mA | 0.5 ms | 9 VDC | 700 mA | 2 VDC | - | - | - | - | - | ||
![]() DAT72475TU Sensata Technologies | In Stock | - | - | Through Hole | DAT72475 | 780 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DA | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | ||
![]() DBT70505FU Sensata Technologies | In Stock | - | - | Through Hole | DBT70505 | 38 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DB | - | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | ||
![]() DAT70510S Sensata Technologies | 12 |
| - | Chassis Mount | DAT70510 | 28 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DA | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | ||
![]() DAR72410F Sensata Technologies | 12 |
| - | Through Hole | DAR72410 | 780 Ohms | - | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | Active | - | - | - | -20°C ~ 70°C | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | - | ||
![]() DBT71210TU Sensata Technologies | In Stock | - | - | Through Hole | DBT71210 | 240 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | ||
![]() DAT72405SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAT72405 | 780 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DA | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | ||
![]() DBT72405-HR Sensata Technologies | 51 |
| - | Through Hole | DBT72405 | 925 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | D-HR | - | PC Pin | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | ||
![]() DAT70505-HR Sensata Technologies | 19 |
| - | Through Hole | DAT70505 | 28 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | D-HR | - | PC Pin | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | - | ||
![]() VSIP-1A05D Bright Toward Industrial | In Stock | - | - | Through Hole | - | 400 Ohms | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | Active | - | - | - | -20°C ~ 85°C | XSIP | - | PC Pin | SPST-NO (1 Form A) | 0.2 ms | 5VDC | Non Latching | 100VDC - Max | 12.5 mA | 0.1 ms | 3.75 VDC | 250 mA | 0.5 VDC | Sealed - Hermetically | Diode | - | - | - | ||
![]() DBT72475TU Sensata Technologies | In Stock | - | - | Through Hole | DBT72475 | 925 Ohms | - | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -20°C ~ 70°C | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | ||
![]() S2-12P Sensata Technologies | 28 |
| - | Through Hole | - | 1 kOhms | - | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | S2 | - | Axial | SPST-NO (1 Form A) | 1 ms | 12VDC | Non Latching | 300VAC, 350VDC - Max | 12 mA | 0.5 ms | 9 VDC | 700 mA | 2 VDC | - | - | - | - | - | ||
![]() DBR70510P Sensata Technologies | 36 |
| - | Chassis Mount | DBR70510 | 38 Ohms | - | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | Active | - | - | - | -20°C ~ 70°C | DB | - | Solder Turret | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | - | ||
![]() JWD-118-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |