- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Approvals | Base Product Number | Brand | Cable Types | Calibrated to | CoilResistance | Contact Materials | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. output current | Max. temperature | Maximum Switched Current | Maximum Switched Power | Maximum Voltage | Mfr | Min. temperature | No. of outputs | Operating Temperature-Max | Operating Temperature-Min | Output voltage (max.) | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Timing Range | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Interface | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Power | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Mode of Operation | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Category | Contacts | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIR-1A12 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP05-2A72-21D MEDER | In Stock | - | - | - | - | - | - | - | - | - | MEDER electronic (Standex) | - | - | 200 Ohms | - | - | 25 | - | Standex Electronics | - | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | 3205200121 | - | - | - | Details | - | - | - | 0.031993 oz | - | Tube | DIP | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | Reed Relays | - | - | - | 5 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed relay | Yes | Reed Relays | - | - | - | - | - | - | ||
![]() 1387-0009 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | C154M | - | - | - | - | - | - | Coto Technology | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG1003 Coto Technology | In Stock | - | - | Socket | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Amperite | 115C20T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 20 | - | - | - | - | - | - | - | - | 9 Pin Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC, 115 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off Delay | - | - | - | - | - | 1NC | - | - | - | - | - | ||
![]() S2-24P Sensata Technologies | 14 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 1 kOhms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | S2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 ms | 24VDC | Non Latching | 300VAC, 350VDC - Max | 24 mA | 0.5 ms | - | 19 VDC | 700 mA | - | 4 VDC | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAR72410-HR Sensata Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | DAR72410 | - | - | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | - | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLR212SM Sensata Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.53 kOhms | Rhodium (Rh), Ruthenium (Ru) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 ms | 12VDC | Latching, Dual Coil | 300VAC, 300VDC - Max | 7.8 mA | 0.5 ms | - | 7 VDC | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGS2M5114 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10RDP24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72410T Sensata Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | DAT72410 | - | - | - | 780 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.8 mA | 2 ms | - | 20 VDC | 2 A | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1612185000 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 748 Ω | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | 1612185000 | 1612185000 | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | ROHS COMPLIANT | - | Active | - | 1.16 | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | TIN | 8536.49.00.50 | - | TUBE | - | unknown | - | - | - | 30 mm | 10 mm | 30mm x 10mm x 10.4mm | 1 A | WATER PROOF | - | 1000 V | SOLDER | - | DRY REED RELAY | - | 1 A | - | 1.1 ms | - | - | - | - | 0.1 ms | - | - | - | 211 mW | - | 1000 V | AC/DC | MOMENTARY | DC | - | - | SPST | 12 V | - | 0.018 A | - | 8.4 V | 1.8 V | - | - | - | - | - | - | - | - | 10.4 mm | ||
![]() CRTN1010 Coto Technology | In Stock | - | - | - | - | - | - | 8.7kg | - | - | - | - | Manufacturers standards (no certificate) | - | - | (L x W x H) 447.2 x 423 x 43.6 mm | - | - | - | - | - | 2.6A | 50°C | - | - | - | - | 0°C | 1x | - | - | 600V | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | PSU 600-2.6 | - | - | - | - | SMPSU | - | - | - | - | - | - | - | - | - | LAN,RS232,USB ,RS485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1560W | - | - | - | - | - | - | - | - | programmable,slim type | - | - | - | - | 43.6mm | 447.2mm | 423mm | - | ||
![]() V23100V4324C011 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | V23100 | - | PUR | - | 2 kOhms | Ruthenium (Ru) | - | - | - | Murrelektronik | 7000-40881-0360300 | - | - | - | - | - | 24 VAC;24 VDC | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Tube | - | - | - | Discontinued at Digi-Key | - | - | - | 3.6 VDC | 16.8 VDC | - | -40°C ~ 85°C | Tube | V23100-V4, AXICOM | - | Active | - | - | - | - | - | - | - | - | - | 4 Amps | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 1.1ms | 24VDC | Non Latching | 175VDC - Max | 12.0mA | 1.6ms | - | 16.8 VDC | 250mA | 288 mW | 3.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Electrostatic Shield | - | - | - | IP67 | - | 3 Meters | - | - | ||
![]() DAT70515P Sensata Technologies | 17 |
| - | Front Mount | - | - | 4 | - | CSA, UL | DAT70515 | - | - | - | 16 Ohms | Tungsten (W) | - | - | - | Turck | U2-02465 | - | - | - | - | - | 125 VAC, 125 VDC | Sensata-Cynergy3 | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Solder Turret | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 5VDC | Non Latching | 10000VAC, 10000VDC - Max | 313 mA | 2 ms | - | 3.7 VDC | 2 A | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | ||
![]() 9000-0343 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Coto Technology | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159-051-SA8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAR72410T Sensata Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | DAR72410 | - | - | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | - | 20 VDC | 3 A | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3215272021 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1605185000 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 220 Ω | - | - | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | 1605185000 | 1605185000 | - | - | - | - | - | Conec | - | - | 70 °C | -20 °C | - | Bulk | ROHS COMPLIANT | - | Active | Active | 5.15 | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | TIN | 8536.49.00.50 | - | TUBE | - | unknown | - | UL | - | 30 mm | 10 mm | 30mm x 10mm x 10.4mm | 1 A | WATER PROOF | - | 1000 V | SOLDER | - | DRY REED RELAY | - | 1 A | - | 1.1 ms | - | - | - | - | 0.1 ms | - | - | - | 125 mW | - | 1000 V | AC/DC | MOMENTARY | DC | - | - | SPST | 5 V | - | 0.025 A | - | 3.5 V | 0.75 V | - | - | - | - | - | - | - | - | 10.4 mm | ||
![]() 922A06C1C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951A12B1A Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |