- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Manufacturer Part Number | Maximum Switched Current | Maximum Switched Power | Mounting Styles | Part # Aliases | Relay Contact Form | RoHS | Unit Weight | Packaging | Series | Type | Termination Style | Contact Form | Coil Voltage | Switching Voltage | Features | Coil Suppression Diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172DIP-7 Schneider | In Stock | - | - | 1 kOhms | Rhodium | 10 | - | - | 3 A | 290 mW | - | - | 1 Form C (SPDT-NO, NC) | Details | 0.035274 oz | - | 172 | - | - | SPDT (1 Form C) | 12 VDC | 60 VAC, 100 VDC | Low contact resistance | Yes | ||
![]() 117SIP-6 Schneider | In Stock | - | - | 500 Ohms | Rhodium | 10 | - | P171002E | 3 A | 290 mW | - | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | - | 117 | - | - | SPST (1 Form A) | 5 VDC | 120 VAC, 200 VDC | Low contact resistance | Yes | ||
![]() 107DIP-3 Schneider | In Stock | - | - | 1 kOhms | Rhodium | 10 | - | P071002E | 0.25 A | 290 mW | - | - | 1 Form A (SPST-NO) | Details | - | - | 107 | - | - | SPST (1 Form A) | 12 VDC | 120 VAC, 100 VDC | Low contact resistance | No | ||
![]() 172DIP-8 Schneider | In Stock | - | - | 2.2 kOhms | Rhodium | 10 | - | - | 0.25 A | 290 mW | - | - | 1 Form C (SPDT-NO, NC) | Details | 0.035274 oz | - | 172 | - | - | SPDT (1 Form C) | 24 VDC | 60 VAC, 100 VDC | Low contact resistance | Yes | ||
![]() 172DIP-20 Schneider | In Stock | - | - | 1.066 kOhms | Rhodium | 10 | - | - | 3 A | 290 mW | - | - | 2 Form C (DPDT-NO, NC) | Details | - | - | 172 | - | - | DPDT (2 Form C) | 24 VDC | 60 VAC, 100 VDC | Low contact resistance | No | ||
![]() 172DIP-31 Schneider | In Stock | - | - | 200 Ohms | Rhodium | 10 | - | - | 3 A | 290 mW | - | W172DIP-31 | 1 Form C (SPDT-NO, NC) | Details | - | - | 172 | - | Solder Pin | SPDT (1 Form C) | 5 VDC | 60 VAC, 100 VDC | Low contact resistance | No | ||
![]() 9401-05-20TR Coto Technology | 43 |
| - | 200 Ohms | - | 1000 | - | - | 500 mA | 10 W | SMD/SMT | - | 1 Form A (SPST-NO) | Details | 0.035274 oz | Reel | - | - | SMD/SMT | - | 5 V | 200 V | - | - | ||
![]() DIP2-1A05-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | - | - | 0.5 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | DIP2 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() HVR3-1A12 Teledyne Relays | In Stock | - | - | 300 Ohms | - | - | 65 mm x 15.2 mm x 15 mm | - | 0.2 A | - | PCB Mount | - | 1 Form A (SPST-NO) | - | - | - | HVR3 | High Voltage, High Power Reed Relay | PC Pin | - | 12 VDC | 7.5 kV | - | No | ||
![]() MCR1-1A15-D Teledyne Relays | In Stock | - | - | 2.15 kOhms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | - | 0.4 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 15 VDC | 100 V | - | Yes | ||
![]() MCR3-1A12 Teledyne Relays | In Stock | - | - | 2.145 kOhms | Rhodium | - | - | - | 0.4 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | MCR3 | Shielded Reed Switch Relay | PC Pin | - | 12 VDC | 250 V | - | No | ||
![]() DIP1-1C12-D Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | DIP-14 | - | 0.25 A | - | Through Hole | - | 1 Form C (SPDT) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 12 VDC | 100 V | - | Yes | ||
![]() MCR1-1A04 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | - | 0.4 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 4 VDC | 100 V | - | No | ||
![]() MCR3-1A05 Teledyne Relays | In Stock | - | - | 345 Ohms | Rhodium | - | 30 mm x 9.5 mm x 10 mm | - | 0.4 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | MCR3 | Shielded Reed Switch Relay | PC Pin | - | 5 VDC | 250 V | - | No | ||
![]() HVR3-1A12-F Teledyne Relays | In Stock | - | - | 300 Ohms | - | - | 65 mm x 15.2 mm x 15 mm | - | 0.2 A | - | PCB Mount | - | 1 Form A (SPST-NO) | - | - | - | HVR3 | High Voltage, High Power Reed Relay | PC Pin | - | 12 VDC | 7.5 kV | - | No | ||
![]() DIP1-2A12 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | - | - | 0.5 A | - | Through Hole | - | 2 Form A (DPDT-NO) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 12 VDC | 100 V | - | No | ||
![]() DIP2-1A05 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | - | - | 0.5 A | - | Through Hole | - | 1 Form A (SPST-NO) | - | - | - | DIP2 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | No | ||
![]() MCR1-1B12 Teledyne Relays | In Stock | - | - | 500 Ohms | Rhodium | - | 20.2 mm x 10.1 mm x 7.2 mm | - | 0.4 A | - | Through Hole | - | 1 Form B (SPST-NC) | - | - | - | MCR1 | Shielded Reed Switch Relay | PC Pin | - | 12 VDC | 100 V | - | No | ||
![]() DIP1-2A05-D Teledyne Relays | In Stock | - | - | 200 Ohms | Rhodium | - | DIP-14 | - | 0.5 A | - | Through Hole | - | 2 Form A (DPDT-NO) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 5 VDC | 100 V | - | Yes | ||
![]() DIP1-1B12 Teledyne Relays | In Stock | - | - | 1 kOhms | Rhodium | - | DIP-14 | - | 0.5 A | - | Through Hole | - | 1 Form B (SPST-NC) | - | - | - | DIP1 | DIP Package Reed Switch Relay | PC Pin | - | 12 VDC | 100 V | - | No |