- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Base Product Number | Brand | CoilResistance | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Reach Compliance Code | Military Standard | Termination Style | Operating Supply Current | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Switching Current | Contact Configuration | Features | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT72410S Sensata Technologies | 48 |
| - | - | - | Chassis Mount | - | DAT72410 | - | 780ohm | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | SPST-NO | - | - | - | - | ||
![]() DBR71275FU Sensata Technologies | 24 |
| - | - | - | Through Hole | - | DBR71275 | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DB | - | - | - | - | - | - | - | - | - | - | PC Pin, Wire Leads | - | - | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | - | - | - | - | ||
![]() HM12-1A83-06-UL Standex | 41 | - | - | - | - | - | Plastic | - | - | 250ohm | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A83-06-UL | HM12-1A83-06-UL | - | - | Active | - | 2.14 | Compliant | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | DRY REED RELAY | - | 12VDC | - | 7.5 kV | - | - | - | - | - | - | - | 3 A | SPST-NO | - | - | - | - | ||
![]() HGS1004 IXYS CLARE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGS-1015 IXYS | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.1 % | - | 50 ppm/°C | 25.5 kΩ | 175 °C | -65 °C | Metal Film | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 7.62 mm | ||
![]() 2200-0096 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7001-5268 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR3TN1009 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGJ2MT51211N00 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72405TU Sensata Technologies | In Stock | - | - | - | - | Through Hole | - | DAT72405 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | DA | - | - | - | - | - | - | - | - | - | - | PC Pin, Solder Turret | - | - | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | - | - | - | - | ||
![]() 8401-05-110 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000-0217 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354A27A2C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIL-1A05H Bright Toward Industrial | In Stock | - | - | - | - | Through Hole | - | - | - | 220 Ohms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | - | Active | - | - | -40°C ~ 85°C | - | SIL | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 1 ms | 5VDC | Non Latching | 1000VDC - Max | 22.7 mA | 0.25 ms | 3.75 VDC | 1 A | 0.5 VDC | - | - | - | - | - | - | - | - | ||
![]() S1-24-BD Sensata Technologies | In Stock | - | - | - | - | Through Hole | - | S1-24 | - | 3 kOhms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -40°C ~ 85°C | - | S1 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NC (1 Form B) | - | - | 24VDC | Non Latching | 1000VDC - Max | 12 mA | - | 18 VDC | 500 mA | 2.4 VDC | - | - | - | - | Diode | - | - | - | ||
![]() DBT71205F-HR Sensata Technologies | 23 |
| - | - | - | Through Hole | - | DBT71205 | - | 240 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | - | Active | - | - | -20°C ~ 70°C | - | D-HR | - | - | - | - | - | - | - | - | - | - | PC Pin, Wire Leads | - | - | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 3500VAC, 3500VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | - | - | - | - | ||
![]() MK08-1A74-BV222 MEDER | In Stock | - | - | - | - | - | - | - | MEDER electronic (Standex) | 120 mΩ | - | - | Standex Electronics | - | - | - | - | - | - | - | Compliant | - | Bulk | MK08 | - | - | - | - | - | - | - | Sensors | - | - | - | 1 A | SPST | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | Proximity Sensors | - | - | ||
![]() 13-801-2-01 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2A12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1A05 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |