- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Weight | Number of Terminals | Approvals | Brand | CoilResistance | Contact Materials | Dropout Volt | EEPROM | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | RAM | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Shell Sizes | Unit Weight | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Number of Positions/Contacts | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Suppression Diode | Product Category | Product Length (mm) | Width | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP12-1B72-19L Standex | 2536 |
| - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2 g | 6 | UL | - | 1 kΩ | - | - | - | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | Standex-Meder Electronics | DIP12-1B72-19L | DIP | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 1.05 | Yes | - | - | - | - | Tube | - | e3 | PC Pin | EAR99 | - | TIN | 70 °C | -20 °C | - | 8536.49.00.50 | - | TUBE | compliant | - | UL | - | 19.3 mm | 7 mm | 19.3mm x 7mm x 7.5mm | 150 mΩ | - | 1 A | WATER PROOF | 200 V | SOLDER | SPST | - | - | DRY REED RELAY | - | 1 A | - | 500 µs | - | 12VDC | 200 V | 12 mA | 100 µs | - | 145 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | 500 mA | SPST | - | 16 V | SPST-NC | 0.014 A | 8.4 V | 1.8 V | - | - | - | 7 mm | 7.5 mm | - | Unknown | ||
![]() DIP12-1A72-10L Standex | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1 kΩ | - | - | - | 1000000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | - | Standex-Meder Electronics | DIP12-1A72-10L | DIP | - | - | 70 °C | -20 °C | ROHS COMPLIANT | - | Active | - | - | - | - | - | 1.06 | Yes | - | - | - | - | - | - | e3 | - | EAR99 | - | TIN | - | - | - | 8536.49.00.50 | - | TUBE | compliant | - | UL | - | 19.3 mm | 6.4 mm | 19.3mm x 6.4mm x 5.1mm | - | - | 1 A | WATER PROOF | 200 V | SOLDER | SPST | - | - | DRY REED RELAY | - | 1 A | - | 0.5 ms | - | 12VDC | 200 V | - | 0.1 ms | - | 145 mW | 200 V | AC/DC | MOMENTARY | 12 V | DC | 500 mA | SPST | - | 16 V | SPST-NO | 0.014 A | 8.4 V | 1.8 V | - | - | - | 6.4 mm | 5.1 mm | - | Unknown | ||
![]() 832A6 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGJM51111P00 Coto Technology | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS21A12 Coto Technology | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 500 Ω | - | - | - | 200000000 Cycle(s) | - | COTO TECHNOLOGY INC | - | Coto Technology USA | MSS21A12 | DIP14 | - | - | 80 °C | -40 °C | - | - | Contact Manufacturer | - | - | - | - | - | 5.68 | Yes | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | - | - | - | 19.61 mm | 6.91 mm | 19.61mm X 6.91mm X 6.71mm | - | - | 2 A | EPOXY TERMINAL SEALED | 500 V | SOLDER | - | - | - | WET REED RELAY | - | 2 A | - | 1.75 ms | - | - | - | - | 1.5 ms | - | 288 mW | 500 V | AC/DC | MOMENTARY | - | DC | - | SPST | - | 12 V | - | 0.024 A | 9 V | 1 V | - | - | - | - | 6.71 mm | - | - | ||
![]() DSS41A03 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRMA1C12C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRB3A05 Coto Technology | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | 160kB | - | - | Yes | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUPV10025 Coto Technology | In Stock | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | ADM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9000-0153 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS71A05 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGRM51111M00 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393771-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWS-117-13 TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1850 Ω | - | - | - | 1000000 Cycle(s) | - | TE CONNECTIVITY LTD | - | TE Connectivity | JWS-117-13 | JWS | - | - | 85 °C | -35 °C | - | - | Transferred | - | - | - | - | - | 7.3 | Yes | - | - | - | - | Tube | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | unknown | - | CSA; UL | - | 20.32 mm | 6.6 mm | 20.32mm X 6.6mm X 7.8mm | - | - | 0.5 A | EPOXY TERMINAL SEALED | 100 V | SOLDER | - | - | - | DRY REED RELAY | - | - | - | 1.5 ms | - | - | - | - | 0.5 ms | - | 78 mW | - | DC | MOMENTARY | - | DC | - | SPST | - | 12 V | - | 0.007 A | 9.6 V | 1 V | - | - | - | - | 7.8 mm | - | - | ||
![]() 1-1393771-3 TE Connectivity | 1587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393771-6 TE Connectivity | 1748 |
| - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 25 | - | - | TE Connectivity | - | - | - | - | - | - | - | JWD-171-24 | - | - | - | - | - | - | - | Yes | - | - | - | 0.081130 oz | Tray | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() 1393771-3 TE Connectivity | 100 | - | - | - | - | DIP | - | - | - | - | - | - | - | 500 ohm | Ru | 0.5VDC | - | - | - | - | No | - | - | - | Through Hole | - | - | - | - | - | - | 3.8VDC | 7.62 mm | No | - | Non-Latching | - | Yes | - | Unsealed | - | - | Box or Tray | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 0.5 A | 1 Form A | - | - | - | - | 1.5 ms | - | - | - | 10 mA | - | - | - | - | - | - | 5V | - | - | - | SPST-NO | - | - | - | - | - | No | - | 19.55 mm | - | - | 8.13 mm | - | ||
![]() 3-1393771-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Box or Tray | PATG | - | - | - | Marker Carrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUPP001A124 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | M12 | - | - | 755 series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HGJM51131N00 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |