- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAR90505 Sensata Technologies | 42 |
| - | Through Hole | - | 140ohm | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | S | PC Pin | SPST-NO (1 Form A) | 1 ms | 5VDC | Non Latching | 20VAC, 20VDC - Max | 35.7 mA | 0.5 ms | 3.7 VDC | 500 mA | 0.5 VDC | - | SPST-NO | - | ||
![]() DBR70510-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR70510 | 38ohm | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | D-HR | PC Pin | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | SPST-NC | - | ||
![]() DBR72410F-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR72410 | 925ohm | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | D-HR | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 26 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | SPST-NC | - | ||
![]() DAT72415. Sensata Technologies | 142 |
| - | Through Hole | - | 350ohm | Tungsten (W) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DA | PC Pin | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 10000VAC, 10000VDC - Max | 68.6 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | SPST-NO | - | ||
![]() DAT71210U Sensata Technologies | 19 |
| - | Through Hole | DAT71210 | 150ohm | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | PC Pin | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NO | - | ||
![]() DAT71210-HR Sensata Technologies | 37 |
| - | Through Hole | DAT71210 | 150ohm | Tungsten (W) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | D-HR | PC Pin | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NO | - | ||
![]() DAT72410FU Sensata Technologies | 29 |
| - | Through Hole | DAT72410 | 780ohm | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | PC Pin, Wire Leads | SPST-NO (1 Form A) | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | SPST-NO | - | ||
![]() D1-12-C Sensata Technologies | In Stock | - | - | Through Hole | - | 340 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 65°C | D1 | PC Pin | SPDT (1 Form C) | - | 12VDC | Non Latching | 240VDC - Max | 35.3 mA | - | 9 VDC | 3 A | 1.2 VDC | - | SPDT | - | ||
![]() DAT71210S Sensata Technologies | 42 |
| - | Chassis Mount | DAT71210 | 150ohm | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NO | - | ||
![]() DAT71215-HR Sensata Technologies | 68 |
| - | Through Hole | DAT71215 | 95 Ohms | Tungsten (W) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | D-HR | PC Pin | SPST-NO (1 Form A) | 3 ms | 12VDC | Non Latching | 10000VAC, 10000VDC - Max | 126 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NO | - | ||
![]() SIP-1A05 Bright Toward Industrial | In Stock | - | - | Through Hole | - | 500 Ohms | - | Bright Toward Industrial Co., Ltd. | Tube | Active | -40°C ~ 80°C | SIP | PC Pin | SPST-NO (1 Form A) | 1 ms | 5VDC | Non Latching | 100VAC, 100VDC - Max | 10 mA | 0.5 ms | 3.75 VDC | 500 mA | 0.6 VDC | - | - | - | ||
![]() DAR70510PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70510 | 28 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | Solder Turret | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() DBT72410TU Sensata Technologies | 23 |
| - | Through Hole | DBT72410 | 925 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DB | PC Pin, Solder Turret | SPST-NC (1 Form B) | 2 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 2 A | 4 VDC | - | - | - | ||
![]() DBT70510P Sensata Technologies | In Stock | - | - | Chassis Mount | DBT70510 | 38 Ohms | Tungsten (W) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DB | Solder Turret | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() S8-2405V Sensata Technologies | 120 |
| - | Through Hole | - | 1.55 kOhms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 85°C | S8 | PC Pin | SPST-NO (1 Form A) | 1 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 15.5 mA | 0.5 ms | 19 VDC | 1 A | 4 VDC | - | - | - | ||
![]() DAT70515F Sensata Technologies | 32 |
| - | Through Hole | DAT70515 | 16 Ohms | Tungsten (W) | Sensata-Cynergy3 | Bulk | Active | -20°C ~ 70°C | DA | PC Pin, Wire Leads | SPST-NO (1 Form A) | 3 ms | 5VDC | Non Latching | 10000VAC, 10000VDC - Max | 313 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | ||
![]() TAR212SM Sensata Technologies | In Stock | - | - | Through Hole | - | 200 Ohms | Rhodium (Rh), Ruthenium (Ru) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 100°C | 2 | PC Pin | SPST-NO (1 Form A) | 1 ms | 12VDC | Non Latching | 300VAC, 300VDC - Max | 60 mA | 0.5 ms | 8 VDC | 500 mA | 2 VDC | - | - | - | ||
![]() DBR70510 Sensata Technologies | 45 |
| - | Through Hole | - | 38 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DB | PC Pin | SPST-NC (1 Form B) | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | ||
![]() S2-05EU Sensata Technologies | In Stock | - | - | Through Hole | - | 160 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Bulk | Active | -40°C ~ 85°C | S2 | Axial | SPST-NO (1 Form A) | 1 ms | 5VDC | Non Latching | 300VAC, 350VDC - Max | 31.3 mA | 0.5 ms | 3.7 VDC | 1 A | 1 VDC | - | - | - | ||
![]() DBR71210F Sensata Technologies | 65 |
| - | Through Hole | DBR71210 | 240 Ohms | Rhodium (Rh) | Sensata-Cynergy3 | Tray | Active | -20°C ~ 70°C | DB | PC Pin, Wire Leads | SPST-NC (1 Form B) | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - |