- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switched Current | Maximum Switched Power | Mfr | Package | Product Status | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT72405U Sensata Technologies | 40 |
| - | Through Hole | DAT72405 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 3500VAC, 3500VDC - Max | 30.8 mA | 2 ms | 20 VDC | 2 A | 4 VDC | - | - | - | - | ||
![]() DBT70510TU Sensata Technologies | In Stock | - | - | Through Hole | DBT70510 | - | 38 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 7000VAC, 7000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() 3312175071 Standex | In Stock | - | - | - | - | - | 1 kOhms | - | - | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | 500 VAC, 500 VDC | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393771-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU-1C05 Bright Toward Industrial | In Stock | - | - | Surface Mount | - | - | 110 Ohms | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | Active | - | -20°C ~ 85°C | - | BU | - | Gull Wing | SPDT (1 Form C) | - | 0.3 ms | 5VDC | Non Latching | 30VAC, 30VDC - Max | 45.5 mA | 0.3 ms | 3.8 VDC | 100 mA | 0.4 VDC | Sealed - Hermetically | - | - | - | ||
![]() DBR72475-HR Sensata Technologies | In Stock | - | - | Through Hole | DBR72475 | - | 925 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | D-HR | - | PC Pin | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DAR70575PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70575 | - | 28 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() DAR71210T Sensata Technologies | In Stock | - | - | Through Hole | DAR71210 | - | 150 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | D | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 80 mA | 2 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | ||
![]() DIP24-1A72-13L MEDER | In Stock | - | - | - | - | MEDER electronic (Standex) | 2 kOhms | - | 1 | Standex Electronics | 500 mA | 10 W | - | - | - | 0.504594 oz | - | Tube | DIP | Relays | Solder Pin | SPST (1 Form A) | Reed Relays | - | 24 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | Reed Relays | ||
![]() DAR70510F Sensata Technologies | 10 |
| - | Through Hole | DAR70510 | - | 28 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Tray | Active | - | -20°C ~ 70°C | - | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() DBT71210-HR Sensata Technologies | In Stock | - | - | Through Hole | DBT71210 | - | 240 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Tray | Active | - | -20°C ~ 70°C | - | D-HR | - | PC Pin | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | SPST-NC | - | - | ||
![]() DAT70575TU Sensata Technologies | In Stock | - | - | Through Hole | DAT70575 | - | 28 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() MC3570-1421-054 Multicomp | 515 | - | - | - | - | - | 375ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | DPDT-NO | - | - | ||
![]() DBR70510T Sensata Technologies | 39 |
| - | Through Hole | DBR70510 | - | 38 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | D | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 131.6 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() DAT71215P Sensata Technologies | 39 |
| - | Chassis Mount | DAT71215 | - | 95 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Tray | Active | - | -20°C ~ 70°C | - | DA | - | Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 10000VAC, 10000VDC - Max | 126 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAT200-24 Sensata Technologies | 201 |
| - | Through Hole | DAT200 | - | 780 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | D200 | - | PC Pin | SPST-NO (1 Form A) | - | 6 ms | 24VDC | Non Latching | 2500VAC, 2500VDC - Max | 31 mA | 1 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DAR72410TU Sensata Technologies | In Stock | - | - | Through Hole | DAR72410 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | PC Pin, Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DAR70505SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70505 | - | 28 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() S1-05-BD Sensata Technologies | 33 |
| - | Through Hole | S1-05 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -40°C ~ 85°C | - | S1 | - | PC Pin | SPST-NC (1 Form B) | - | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | 3.75 VDC | 500 mA | 0.5 VDC | - | - | Diode | - | ||
![]() DAT71210SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAT71210 | - | 150 Ohms | Tungsten (W) | - | - | - | - | Sensata-Cynergy3 | Bulk | Active | - | -20°C ~ 70°C | - | DA | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | - | 3 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 80 mA | 2 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - |