- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switched Current | Maximum Switched Power | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Tradename | Operating Temperature | Series | ECCN Code | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP-2A05 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 140 Ohms | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | - | -20°C ~ 85°C | DIP | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | 1 ms | 5VDC | Non Latching | 100VAC, 100VDC - Max | 35.7 mA | 0.5 ms | - | 3.75 VDC | 500 mA | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBT71275TU Sensata Technologies | 23 |
| - | Through Hole | - | - | DBT71275 | - | 240 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | DB | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 5000VAC, 5000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM12-1A69-06 Standex | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 165 Ω | - | 50000000 Cycle(s) | - | STANDEX-MEDER ELECTRONICS | Standex-Meder Electronics | HM12-1A69-06 | HM | 3 A | 50 W | - | 70 °C | -20 °C | - | Active | - | 4.12 | - | - | HM | EAR99 | 8536.49.00.50 | - | unknown | - | 68 mm | 19 mm | 68mm x 19mm x 19.8mm | 3 A | 10000 V | SOLDER | - | DRY REED RELAY | - | 3 A | - | 3 ms | 12 VDC | - | 10 kVAC, 10 kVDC | - | 1.5 ms | - | - | - | 960 mW | - | 10000 V | AC/DC | MOMENTARY | DC | - | SPST | 12 V | - | 0.08 A | 9 V | 1 V | - | - | 19.8 mm | ||
![]() 9605180112 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3305185376 Standex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-1A05D Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | - | -40°C ~ 80°C | SIP | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 ms | 5VDC | Non Latching | 100VAC, 100VDC - Max | 10 mA | 0.5 ms | - | 3.75 VDC | 500 mA | - | 0.6 VDC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | ||
![]() 12HV1A100 Sensata Technologies | 54 |
| - | Chassis Mount | - | - | 12HV1A | - | 100 Ohms | - | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | - | XXHV | - | - | - | - | Solder Turret | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 12VDC | Non Latching | 5000VDC - Max | 120 mA | - | - | 11 VDC | 3 A | - | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT71215F Sensata Technologies | 110 |
| - | Through Hole | - | - | DAT71215 | - | 95ohm | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Tray | - | Active | - | - | -20°C ~ 70°C | DA | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 12VDC | Non Latching | 10000VAC, 10000VDC - Max | 126 mA | 2 ms | - | 9 VDC | 2 A | - | 1.25 VDC | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | ||
![]() S1-24-2A Sensata Technologies | 29 |
| - | Through Hole | - | - | S1-24 | - | 2 kOhms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | S1 | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 0.75 ms | 24VDC | Non Latching | 1000VDC - Max | 12 mA | 0.3 ms | - | 18 VDC | 500 mA | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSIP-1A05D Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | - | -20°C ~ 85°C | MSIP | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 0.5 ms | 5VDC | Non Latching | 200VDC - Max | 10 mA | 0.3 ms | - | 4 VDC | 500 mA | - | 0.4 VDC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | ||
![]() DBT70575-HR Sensata Technologies | In Stock | - | - | Through Hole | - | - | DBT70575 | - | 38 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | D-HR | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 132 mA | 3 ms | - | 3.7 VDC | 2 A | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBR71205TU Sensata Technologies | 8 |
| - | Through Hole | - | - | DBR71205 | - | 240 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | DB | - | - | - | - | PC Pin, Solder Turret | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | - | 9 VDC | 3 A | - | 1.25 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72475FU Sensata Technologies | In Stock | - | - | Through Hole | - | - | DAT72475 | - | 780 Ohms | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | DA | - | - | - | - | PC Pin, Wire Leads | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 24VDC | Non Latching | 5000VAC, 5000VDC - Max | 30.8 mA | 2 ms | - | 20 VDC | 2 A | - | 4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE721A5025 Littelfuse | In Stock | - | - | - | - | - | - | Littelfuse | - | - | - | 500 | - | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | Hamlin | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | ||
![]() 7004-5097 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1-05-B Sensata Technologies | 41 |
| - | Through Hole | - | - | S1-05 | - | 780 Ohms | Rhodium (Rh) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | S1 | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | 5VDC | Non Latching | 1000VDC - Max | 6.4 mA | - | - | 3.75 VDC | 500 mA | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1C12 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | - | -20°C ~ 85°C | DIP | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 1.5 ms | 12VDC | Non Latching | 100VAC, 100VDC - Max | 24 mA | 2 ms | - | 9 VDC | 200 mA | - | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAT72410U Sensata Technologies | 104 |
| - | Through Hole | - | - | DAT72410 | - | 780ohm | Tungsten (W) | - | - | - | - | - | - | - | - | Sensata-Cynergy3 | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | DA | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 3 ms | 24VDC | Non Latching | 7000VAC, 7000VDC - Max | 30.7 mA | 2 ms | - | 20 VDC | 2 A | - | 4 VDC | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | ||
![]() H24-1B69 Standex | In Stock | - | - | - | - | - | - | - | 700 Ohms | - | - | - | - | - | - | - | 3 A | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | 10 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 922A05C1C Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |