- Manufacturer
- Series
- Contact Form
- CoilResistance
- Coil Voltage
- Switching Voltage
- Packaging
- Termination Style
- Coil Current
- Operating Temperature
- Coil Type
- Mounting Type
- Must Operate Voltage
Attribute column
Categories
Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Subcategory | Termination Style | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Contact Configuration | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8704-24-10 Coto Technology | In Stock | - | - | - | - | Coto Technology | - | - | 25 | Coto Technology | - | - | - | Details | 0.004797 oz | - | 8700 | Relays | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | ||
![]() DBT71210S Sensata Technologies | 55 |
| - | Chassis Mount | DBT71210 | - | 240 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | Quick Connect - 0.250 (6.3mm) | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DBR70575TU Sensata Technologies | In Stock | - | - | Through Hole | DBR70575 | - | 38 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 132 mA | 3 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() BF-1C-12 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 1.5 kOhms | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | Active | - | - | -25°C ~ 85°C | BF | - | PC Pin | SPDT (1 Form C) | - | 1 ms | 12VDC | Non Latching | 100VDC - Max | 8 mA | 2 ms | 9 VDC | 250 mA | 1 VDC | Sealed - Hermetically | - | - | - | ||
![]() DAT70575U Sensata Technologies | In Stock | - | - | Through Hole | DAT70575 | - | 28 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | PC Pin | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 5000VAC, 5000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() 4-1393098-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1-0504DM Sensata Technologies | 66 |
| - | Through Hole | S1-0504 | - | 180 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -40°C ~ 85°C | S1 | - | PC Pin | SPST-NO (1 Form A) | - | 1 ms | 5VDC | Non Latching | 300VAC, 350VDC - Max | 27.8 mA | 0.5 ms | 4 VDC | 1 A | 1.25 VDC | - | SPST-NO | Diode, EMI Shielded | - | ||
![]() DBR71275TU Sensata Technologies | In Stock | - | - | Through Hole | DBR71275 | - | 240 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | PC Pin, Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 1000VAC, 1000VDC - Max | 50 mA | 3 ms | 9 VDC | 3 A | 1.25 VDC | - | - | - | - | ||
![]() SAR91203 Sensata Technologies | 238 |
| - | Through Hole | - | - | 600 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Tray | Active | - | - | -20°C ~ 70°C | S | - | PC Pin | SPST-NO (1 Form A) | - | 1 ms | 12VDC | Non Latching | 20VAC, 20VDC - Max | 20 mA | 0.5 ms | 9 VDC | 500 mA | 1.25 VDC | - | - | - | - | ||
![]() 8001-24-011 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF-1C-05 Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 230 Ohms | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | Active | - | - | -25°C ~ 85°C | BF | - | PC Pin | SPDT (1 Form C) | - | 1 ms | 5VDC | Non Latching | 100VDC - Max | 22 mA | 2 ms | 3.8 VDC | 250 mA | 0.4 VDC | Sealed - Hermetically | - | - | - | ||
![]() DAR72475PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR72475 | - | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.8 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DBT71210PU Sensata Technologies | 29 |
| - | Chassis Mount | DBT71210 | - | 240 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 12VDC | Non Latching | 7000VAC, 7000VDC - Max | 50 mA | 3 ms | 9 VDC | 2 A | 1.25 VDC | - | - | - | - | ||
![]() DAR70575F-HR Sensata Technologies | In Stock | - | - | Through Hole | DAR70575 | - | 28 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | D-HR | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() BFM-1M12E Bright Toward Industrial | In Stock | - | - | Through Hole | - | - | 250 Ohms | - | - | - | Bright Toward Industrial Co., Ltd. | Tube | Active | - | - | -25°C ~ 85°C | BFM | - | PC Pin | SPST-NO (1 Form A) | - | 2 ms | 12VDC | Non Latching | 1500VDC - Max | 48 mA | 1.5 ms | 9 VDC | 2 A | 1 VDC | Sealed - Hermetically | - | Electrostatic Shield | - | ||
![]() DAT70505SU Sensata Technologies | In Stock | - | - | Chassis Mount | DAT70505 | - | 28 Ohms | Tungsten (W) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 3500VAC, 3500VDC - Max | 179 mA | 2 ms | 3.7 VDC | 2 A | 0.5 VDC | - | - | - | - | ||
![]() DAR70505PU Sensata Technologies | In Stock | - | - | Chassis Mount | DAR70505 | - | 28 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | Solder Turret | SPST-NO (1 Form A) | - | 3 ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 179 mA | 2 ms | 3.7 VDC | 3 A | 0.5 VDC | - | - | - | - | ||
![]() DAR72410FU Sensata Technologies | In Stock | - | - | Through Hole | DAR72410 | - | 780 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DA | - | PC Pin, Wire Leads | SPST-NO (1 Form A) | - | 3 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 30.7 mA | 2 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DBR72410P Sensata Technologies | 56 |
| - | Chassis Mount | DBR72410 | - | 925 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Tray | Active | - | - | -20°C ~ 70°C | DB | - | Solder Turret | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - | ||
![]() DBR72405U Sensata Technologies | 42 |
| - | Through Hole | DBR72405 | - | 925 Ohms | Rhodium (Rh) | - | - | Sensata-Cynergy3 | Bulk | Active | - | - | -20°C ~ 70°C | DB | - | PC Pin | SPST-NC (1 Form B) | - | 2 ms | 24VDC | Non Latching | 1000VAC, 1000VDC - Max | 25.9 mA | 3 ms | 20 VDC | 3 A | 4 VDC | - | - | - | - |