- Manufacturer
- Termination Style
- Mounting Type
- Series
- Type
- Number of Positions
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mfr
- Package
- Product Status
- Published
Attribute column
Categories
Relay Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Number of Contacts | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Voltage | Max Current Rating | Number of Levels | Current | Diode Type | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Max Voltage Rating (DC) | Number of Decks | Max Input Voltage | Number of Ways | Safety Approval | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Terminal Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-PS Panasonic Electric Works | In Stock |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | - | - | - | - | Box | - | S | yes | Active | Not Applicable | PC Pin | EAR99 | - | Socket | 12 | - | - | - | 2 | - | - | 8536.69.40.40 | 250V | 5.08mm | Straight | 12.4mm | - | 4A | PC Pin | 250V | 12 | - | - | 100MOhm | 7.6 mm | - | 4A | - | - | - | - | - | - | 30.25kV | - | - | - | - | - | - | - | - | 35.4mm | 32.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCBSED Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | 6 | - | 4.20001g | - | - | - | 250V | - | 2009 | LifePlus ED | - | Active | 1 (Unlimited) | PC Pin | - | - | Socket | 5 | - | - | - | - | - | - | - | 250V | - | - | - | - | 12A | PC Pin | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 32.5mm | 14mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 2820835 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Nylon | 45.119995g | - | - | - | 400V | - | 2010 | INTERFACE URELG | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Socket | 2 | 50°C | -20°C | Grey | - | - | POLYAMIDE | 8536.90.40.00 | - | - | - | - | - | 16A | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 24 AWG | - | - | - | - | 2 | - | - | - | - | 117mm | 86.5mm | 14.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1A-PS Panasonic Electric Works | 333 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | - | - | - | - | 500V | Box | 2000 | DSP | - | Active | Not Applicable | PC Pin | - | - | Socket | 4 | - | - | - | 2 | - | - | - | 500V | - | Straight | 11mm | - | 8A | PC Pin | - | 6 | - | - | 1GOhm | - | - | 8A | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 17mm | 23mm | 11mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2967219 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | 24.639988g | - | - | - | - | - | 2009 | PLC-BSP | - | Obsolete | 1 (Unlimited) | Screwless | - | - | Socket | - | 60°C | -40°C | - | - | - | - | - | - | - | Straight | 94mm | - | - | Spring Terminal | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | 24V | - | - | - | - | Diode, Lighted Indicator | 80mm | 6.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P2CF-08-E Omron Automation and Safety | 9 |
| - | 6 Weeks | DIN Rail, Panel, Surface Mount | DIN Rail | - | 8 | - | - | - | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | Screw | - | - | Socket | 8 | - | - | - | - | - | - | - | 240V | - | - | - | - | - | Screw Terminal | 240V | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DK2A-PSL2 Panasonic Electric Works | 37 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2008 | DK | yes | Active | Not Applicable | PC Pin | EAR99 | - | Socket | 8 | - | - | - | 2 | - | - | - | - | - | Straight | 15mm | - | 8A | PC Pin | - | - | - | - | 1GOhm | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 23mm | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2900449 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | 2014 | PLC-BPT | - | Active | 1 (Unlimited) | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2900458 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | 2014 | PLC-BPT | yes | Active | 1 (Unlimited) | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2833518 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | - | 40.699993g | - | - | - | - | - | 2012 | PR1 | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Socket | - | 85°C | -25°C | - | - | - | - | 8536.69.40.40 | 300V | - | - | - | - | 12A | Screw Terminal | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | UL; CSA | - | 2.5 mm2 | - | 42.5mm | - | 15.8mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2777069 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | 102.510005g | - | - | - | 400V | - | 2011 | INTERFACE UDK-RELG | yes | Active | - | - | EAR99 | Screw | Socket | 7 | - | - | Grey | 1 | - | PA | 8536.69.40.40 | - | - | - | - | - | 16A | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 24 AWG | - | - | 1 | - | 7 | - | - | 4 mm2 | - | 113mm | 63.6mm | 45.6mm | - | - | - | RoHS Compliant | - | ||
![]() 2777043 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 47.269995g | - | - | Nylon | 400V | - | 2011 | INTERFACE UDK-RELG | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Socket | 3 | - | - | Grey | 1 | - | PA | - | - | - | - | - | - | 16A | Screw Terminal | - | - | - | - | - | - | 300V | - | 1 | 15A | - | 30 AWG | 12 AWG | - | - | 1 | - | 3 | - | 7mm | 4 mm2 | - | 113mm | 63.6016mm | 20.8mm | 20.8mm | - | - | RoHS Compliant | - | ||
![]() SR3P-05C IDEC | 61 |
| Datasheet | 4 Weeks | DIN Rail, Panel, Surface Mount | DIN Rail | - | - | - | - | - | - | - | 300V | - | 2005 | SR | yes | Active | Not Applicable | Screw | EAR99 | - | Socket | 11 | - | - | - | - | Female | - | - | 300V | - | Straight | - | - | 10A | Screw Terminal | - | 11 | - | - | - | - | - | 7A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Finger-Safe (IP20) Terminals | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PY08-02 Omron Automation and Safety | 12000 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 1998 | MY | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Socket | 8 | 70°C | -55°C | - | - | - | - | - | 250V | - | Straight | 16.5mm | - | 7A | PC Pin | 1.5kV | 2 | - | - | 1GOhm | - | 250V | 10A | - | - | - | - | - | - | 125.25kV | - | - | - | - | - | - | - | - | 29.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SP4-SF Panasonic Electric Works | 2 | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | Box | 2008 | SP | - | Active | Not Applicable | Screw | - | - | Socket | 16 | - | - | - | - | - | - | - | 250V | - | - | - | - | 10A | Screw Terminal | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 7760056106 Weidmüller | 62 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | 29.3g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2011 | FS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Socket | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | 71mm | 31mm | - | - | - | RoHS Compliant | - | ||
![]() 2900260 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | PLC-BPT | - | Active | 1 (Unlimited) | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P6C-06P Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 8 Weeks | Chassis, Panel, Through Hole | Through Hole | - | 6 | - | - | - | - | - | 250V | - | 1998 | G6C | - | Active | Not Applicable | PC Pin | - | - | Socket | 6 | 70°C | -25°C | - | 2 | - | - | - | 250V | - | Straight | 15mm | - | 10A | PC Pin | 250V | 6 | - | - | - | 10.16 mm | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.2mm | 23.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2271390 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | Polyamide | 7.329996g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2010 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Socket | 8 | - | - | - | 1 | - | - | - | - | - | Straight | 12.5mm | - | 5A | PC Pin | - | 8 | Green | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SZX-SLB-08P Honeywell Sensing and Productivity Solutions | 25 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2002 | SZR-LY | no | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Socket | 8 | - | - | - | - | Female | - | - | - | - | Straight | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |