- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Number of Channels | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Coil Current(DC)-Max | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2981444 Phoenix Contact | 2028 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | 135.299999g | 24V | - | Silver Tin Oxide (AgSnO) | - | - | - | -20°C~55°C | Bulk | 1998 | PSR | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | 40mm | - | - | - | Screw Terminal | 250V | - | - | - | - | - | - | - | 1 | - | - | - | 250V | 6A | 4PST, 5P, DPST | 250V | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | - | - | 10ms | 24VAC/DC | - | 250VAC 250VDC -Max | 52mA | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | 111mm | 40mm | - | - | - | RoHS Compliant | - | - | ||
![]() SFS3-L-DC24V-D Panasonic Electric Works | 91 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Safety | - | - | 20ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 15mA | - | - | 18VDC | 6A | - | 360mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2963954 Phoenix Contact | 2238 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | 194.380008g | 24V | 22Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | -20°C~55°C | Bulk | 2008 | PSR | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | 22.5mm | - | - | CUL; DIN; GOST; UL; VDE | Spring Terminal | 250V | - | - | - | - | - | - | - | 1 | - | DUST PROOF; IP20; IP54 | - | - | 6A | 4PST, 5P, SPST | - | SPST-NO (1 Form A) x 4 | Safety | - | - | 65ms | 24VAC/DC | - | 250VAC 250VDC -Max | 140mA | 45ms | - | - | - | - | - | - | - | - | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | 99mm | 112mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2981745 Phoenix Contact | 2542 |
| Datasheet | 4 Weeks | DIN Rail | - | Module | - | - | 24V | - | Silver, Tin | - | 55°C | -20°C | - | - | 2007 | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | 8536.49.00.50 | - | BULK | 114.5mm | - | - | UL | - | - | EN, VDE | - | - | - | - | 24V | - | 1 | 6A | - | 250V | - | - | 4PST, SPST | - | - | SAFETY RELAY | 6A | 6A@250VAC | 20 ms | - | - | - | - | 300 ms | 6A@250VDC | - | - | - | 2256mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | 0.094A | - | 112mm | 112mm | 22.5mm | - | - | - | RoHS Compliant | - | IP20 | ||
![]() 50.12.9.024.5000 Finder Relays, Inc. | 5 | - | - | 6 Weeks | PCB | Through Hole | - | - | - | - | 820Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | - | 50 | - | Active | Not Applicable | 8 | Through Hole | EAR99 | - | - | - | - | 12.4mm | - | 8mA | CSA; IMQ; PCT; UL | PC Pin | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | - | - | 15A@400VAC | 10ms | 24VDC | Non-Latching | 400VAC -Max | 29.3mA | 4ms | - | 18VDC | 8A | - | 703mW | 2.4VDC | 400V | AC/DC | LATCHED | 24V | DC | 8 | 100000 cycles | - | Random | 4000 Vrms | 70°C | - | - | Sealed - Flux Protection | 25mm | 29mm | 12.4mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 2981125 Phoenix Contact | In Stock | - | - | 3 Weeks | - | DIN Rail | - | - | 464.024995g | - | - | Silver Tin Oxide (AgSnO) | - | - | - | -20°C~55°C | Bulk | 2008 | PSR | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | - | 114.5mm | - | - | - | Screw Terminal | - | - | - | - | - | - | 24V | - | 2 | - | - | - | - | - | 6P | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | - | 20ms | 24VDC | - | 250VAC 250VDC -Max | 150mA | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | 45mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2963941 Phoenix Contact | 2355 |
| - | 7 Weeks | - | DIN Rail | - | 10 | 198.446662g | 24V | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | -20°C~55°C | Bulk | 2008 | PSR | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | 114.5mm | - | - | - | Spring Terminal | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 3PST, 4P, SPST | - | 3PST-NO (3 Form A) | - | - | - | 100ms | 24VAC/DC | - | 250VAC 250VDC -Max | 140mA | 45ms | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 22.5mm | - | - | - | RoHS Compliant | - | IP54 | ||
![]() SFS4-L-DC24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | 14 | 23g | - | 1.15kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 8536.41.00.20 | - | BOX | - | - | - | TUV; UL | PC Pin | - | - | 50mm | - | 13 mm | 50mm x 13mm x 24mm | - | - | - | 6A | - | - | 250V | 6A | 4PST, DPST | 30V | 6PST-4NO/2NC (4 Form A, 2 Form B) | SAFETY RELAY | 6A | 6A@250VAC | 20ms | 24VDC | - | 250VAC 30VDC -Max | 20.8mA | 20 ms | 6A@30VDC | 18VDC | - | - | 500mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 24mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 2963750 Phoenix Contact | 2747 |
| - | 7 Weeks | - | DIN Rail | - | - | 222.800008g | 24V | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | -20°C~55°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 114.5mm | not_compliant | - | - | Screw Terminal | 250V | - | - | - | - | - | 24V | - | - | - | - | - | 250V | 6A | DPST, SPST | 250V | DPST-NO (2 Form A) | - | - | - | 100ms | 24VAC/DC | - | 250VAC 250VDC -Max | 140mA | 45ms | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | 99mm | 22.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2981460 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 14 | 139.3g | 120V | - | Silver Tin Oxide (AgSnO) | - | - | - | -20°C~55°C | Bulk | 1998 | PSR | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 56mm | - | - | - | Screw Terminal | - | - | - | - | - | - | 120V | - | 1 | - | - | - | 250V | 6A | 4PST, 5P, DPST | 250V | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | - | - | 10ms | 120VAC/DC | - | 250VAC 250VDC -Max | 12mA | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | - | - | - | 40mm | 111mm | - | - | - | RoHS Compliant | - | - | ||
![]() SFS6-L-DC24V Panasonic Electric Works | 71 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | 14 | - | - | 1.15kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 8536.41.00.20 | - | BOX | - | - | - | TUV; UL | PC Pin | - | - | 50mm | - | 13 mm | 50mm x 13mm x 24mm | - | - | - | 6A | - | - | 250V | 6A | 3PST | 30V | 6PST-3NO/3NC (3 Form A, 3 Form B) | SAFETY RELAY | 6A | 6A@250VAC | 20ms | 24VDC | - | 250VAC 30VDC -Max | 20.8mA | 20 ms | 6A@30VDC | 18VDC | - | - | 500mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 6A | - | Lighted Indicator | - | - | - | 24mm | - | - | RoHS Compliant | - | IP54 | ||
![]() 2903253 Phoenix Contact | 2497 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFS6-L-DC24V-D Panasonic Electric Works | 25 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | 1.15kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6PST | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | Safety | - | - | 20ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 20.8mA | - | - | 18VDC | 6A | - | 500mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2904950 Phoenix Contact | 2860 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~60°C | Bulk | 2009 | PSR | - | Active | Not Applicable | - | Screw | - | - | - | - | - | 102.5mm | not_compliant | - | - | Screw Terminal | - | - | - | - | - | - | 24V | - | 1 | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Safety | - | - | 250ms | 24VDC | - | 250VAC 250VDC -Max | 42mA | 20ms | - | - | 6A | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | 6.8mm | 93.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() SF2D-DC5V Panasonic Electric Works | 36 |
| - | 9 Weeks | Through Hole | Through Hole | - | 10 | 38g | - | 50Ohm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~70°C | Bulk | 2003 | SF2D | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 8536.41.00.20 | - | BOX | - | - | - | CSA; SEV; SUVA; TUV; UL | PC Pin | - | - | - | - | - | 53.3mm x 25mm x 16.5mm | - | - | - | 6A | - | - | 440V | 6A | 4PST, DPST | 30V | 4PST-2NO/2NC (2 Form A, 2 Form B) | Safety | 6A | 6A@440VAC | 17ms | 5VDC | Non-Latching | 440VAC 30VDC -Max | 100mA | 7ms | 6A@30VDC | 3.75VDC | - | 500mW | - | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | 16mm | 53.3mm | 25mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SF3-DC48V Panasonic Electric Works | 25 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | 10 | 37g | - | 4.6kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | 30000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2000 | SF3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; SEV; TUA; UL | PC Pin | - | - | 53.3mm | - | 25 mm | 53.3mm x 25mm x 16.5mm | - | 30mOhm | - | 6A | - | - | 250V | 6A | 3PST, SPST | 24V | 4PST-3NO/1NC (3 Form A, 1 Form B) | SAFETY RELAY | 6A | 6A@250VAC | 30ms | 48VDC | - | 250VAC 30VDC -Max | 10.4mA | 15ms | 6A@30VDC | 38.4VDC | - | - | 500mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | 10 | - | 2500 Vrms | Random | 2500 Vrms | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() SFY3-DC18V Panasonic Electric Works | 25 |
| - | 12 Weeks | Through Hole | Through Hole | - | 10 | - | - | 483Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | LOW PROFILE | - | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | - | 31mm x 28.6mm x 14.5mm | - | - | - | - | RT3 | 30V | - | - | 3PST, 4PST, SPST | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Safety | - | - | 20ms | 18VDC | Non-Latching | 250VAC 30VDC -Max | 37mA | 10ms | - | 13.5VDC | 6A | 670mW | - | 2.7VDC | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | 14.5mm | 31mm | 28.6mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SFS5-L-DC48V-D Panasonic Electric Works | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | 4.6kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6PST | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | Safety | - | - | 20ms | 48VDC | Non-Latching | 250VAC 30VDC -Max | 10.4mA | - | - | 36VDC | 6A | - | 500mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFS2-L-DC24V Panasonic Electric Works | 22 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | 10 | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 8536.41.00.20 | - | BOX | - | - | - | TUV; UL | PC Pin | - | - | 50mm | - | 13 mm | 50mm x 13mm x 24mm | - | - | - | 6A | - | - | 250V | 6A | 4PST, DPST | 30V | 4PST-2NO/2NC (2 Form A, 2 Form B) | Safety | 6A | 6A@250VAC | 20ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 15mA | 20 ms | 6A@30VDC | 18VDC | - | - | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 6A | - | Lighted Indicator | - | - | - | 24mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() SF4D-DC5V Panasonic Electric Works | 95 | - | - | 9 Weeks | Through Hole | Through Hole | - | 18 | 47g | - | 50Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | SF4D | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 8536.41.00.20 | 2.54mm | BOX | - | - | - | CSA; SEV; SUVA; TUV; UL | PC Pin | - | - | - | - | - | 53.3mm x 33mm x 16.5mm | - | - | - | 6A | - | - | 440V | 6A | 4PST, 8PST | 30V | 8PST-4NO/4NC (4 Form A, 4 Form B) | Safety | 6A | 6A@440VAC | 18ms | 5VDC | Non-Latching | 440VAC 30VDC -Max | 100mA | 7ms | 6A@30VDC | 3.75VDC | - | - | 500mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | 6A | - | - | 16.5mm | 53.3mm | 33mm | - | - | Unknown | RoHS Compliant | Lead Free | IP67 |