- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mounting holes pitch | Mounting holes pitch1 | Number of mounting holes | Switched voltage | Switched voltage1 | Switches features | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKD2110G11 TELEMECANIQUE SENSORS | 23 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 155g | pin plunger Ø7mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKD2102G11 TELEMECANIQUE SENSORS | 23 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 160.85g | metal roller Ø11,6mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2106M12 TELEMECANIQUE SENSORS | 42 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 89g | plunger on spring loaded element, total length 142mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKD2110P16 TELEMECANIQUE SENSORS | 7 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | M16 | 10A | 0.27A / 250V DC | 163g | pin plunger Ø7mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKD2102M12 TELEMECANIQUE SENSORS | 2744 |
| - | 4 | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 172.7g | metal roller Ø11,6mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKD2121P16 TELEMECANIQUE SENSORS | 6 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | M16 | 10A | 0.27A / 250V DC | 173.67g | lever R 20,2mm, plastic roller Ø14mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2121G11 TELEMECANIQUE SENSORS | 33 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 85g | lever R 20,2mm, plastic roller Ø14mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2128M12 TELEMECANIQUE SENSORS | 2714 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 99g | lever R 29mm, plastic roller Ø22mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2110G11 TELEMECANIQUE SENSORS | 48 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 71.1g | pin plunger Ø7mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2128G11 TELEMECANIQUE SENSORS | 23 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 89g | lever R 29mm, plastic roller Ø22mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2145M12 TELEMECANIQUE SENSORS | 29 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 140.9g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKT2106G11 TELEMECANIQUE SENSORS | 2783 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 102g | plunger on spring loaded element, total length 142mm | - | 20...22mm | 40...42mm | 4 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCMD2106L1 TELEMECANIQUE SENSORS | 23 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | 1.5A / 24V DC | 172g | plunger on spring loaded element, total length 142mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCKT2110P16 TELEMECANIQUE SENSORS | 7 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | M16 | 10A | 0.27A / 250V DC | 88.5g | pin plunger Ø7mm | - | 20...22mm | 40...42mm | 4 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKP2118M12 TELEMECANIQUE SENSORS | 28 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 121.5g | lever R 33mm, plastic roller Ø19mm | - | 20/22mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCMD2102L2 TELEMECANIQUE SENSORS | 24 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | 253.4g | metal roller Ø11,6mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCKT2102G11 TELEMECANIQUE SENSORS | 23 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | PG11 | 10A | 0.27A / 250V DC | 95.3g | metal roller Ø11,6mm | - | 20...22mm | 40...42mm | 4 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCMD2110C12 TELEMECANIQUE SENSORS | 24 |
| - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | connector M12 | 6A | 1.5A / 24V DC | 85g | pin plunger Ø7mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2106C12 TELEMECANIQUE SENSORS | 11 |
| - | 5 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | connector M12 | 6A | 1.5A / 24V DC | 96g | plunger on spring loaded element, total length 142mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | SPDT | side exit | IP66 | ||
![]() XCMD2102L3 TELEMECANIQUE SENSORS | 29 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 3m | 6A | 1.5A / 24V DC | 335.5g | metal roller Ø11,6mm | XCMD | 20mm | - | 2 | max. 250V AC | max. 250V DC | snap action contacts | limit switch | -25...70°C | NO + NC | side exit | IP66 |