- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Controlled parameter | DC contacts rating @R | ElectricalLife | Gross weight | Kind of actuator | Kind of output 1 | Manufacturer series | Measurement accuracy | Mechanical durability | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Pressure setting range1 | Range | Regulation for output 1 | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Cable length | Design | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZCKJ2H7 TELEMECANIQUE SENSORS | 2136 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 300g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() ZCKJ4045 TELEMECANIQUE SENSORS | 2343 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 474g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() ZCMD21L08R12 TELEMECANIQUE SENSORS | 33 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 120g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() XMLA160E2S11 TELEMECANIQUE SENSORS | 2072 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 758g | - | SPDT | - | - | - | G1/4" | - | - | - | 10...160bar | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XCSDMC591L01M8 TELEMECANIQUE SENSORS | 2363 |
| - | plastic | - | 51x7x16mm | RoHS compliant | red | - | - | NC + NO | 24V DC / 100mA | - | - | 12000000 cycles | 44.1g | - | - | XCS | - | - | - | - | 3 | - | - | - | 5mm | - | - | - | with key | - | - | - | - | - | - | magnetic | - | -25...85°C | - | - | - | M8 | IP66 | ||
![]() XCSDMP591L01M12 TELEMECANIQUE SENSORS | 2344 |
| - | plastic | - | 88x25x13mm | RoHS compliant | red | - | - | NC + NO | 24V DC / 100mA | - | - | 12000000 cycles | 115g | - | - | XCS | - | - | - | - | 3 | - | - | - | 8mm | - | - | - | with key | - | - | - | - | - | - | magnetic | - | -25...85°C | - | - | - | M12 | IP66 | ||
![]() ZCMD41L1 TELEMECANIQUE SENSORS | 51 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 151g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | 1m | - | - | - | ||
![]() XCSDMC590L01M8 TELEMECANIQUE SENSORS | 2786 |
| - | plastic | - | 51x7x16mm | RoHS compliant | red | - | - | NC + NO | 24V DC / 100mA | - | - | 12000000 cycles | 43.8g | - | - | XCS | - | - | - | - | 3 | - | - | - | 5mm | - | - | - | with key | - | - | - | - | - | - | magnetic | - | -25...85°C | - | - | - | M8 | IP66 | ||
![]() XCRA12 TELEMECANIQUE SENSORS | 2070 |
| - | metal | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 1055g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP54 | ||
![]() XCMN2145L1 TELEMECANIQUE SENSORS | 23 |
| - | plastic | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 1m | 6A | - | - | - | 1.5A / 24V DC | - | 162.2g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | XCMN | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | limit switch | -25...70°C | NO + NC | - | side exit | - | IP66 | ||
![]() ZCKMD39H29 TELEMECANIQUE SENSORS | 37 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 232g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() XCSDMC7912 TELEMECANIQUE SENSORS | 2755 |
| - | plastic | - | 51x7x16mm | RoHS compliant | red | - | - | NO + NO | 24V DC / 100mA | - | - | 12000000 cycles | 116.6g | - | - | XCS | - | - | - | - | 3 | - | - | - | 5mm | - | - | - | with key | - | - | - | - | - | - | magnetic | - | -25...85°C | - | - | - | 2m lead | IP66 | ||
![]() ZCKJ11 TELEMECANIQUE SENSORS | 2644 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 329g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() ZCKJ404H7 TELEMECANIQUE SENSORS | 2525 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 475.14g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() ZCKJ2H29 TELEMECANIQUE SENSORS | 2145 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 302.94g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() ZCMD25L5 TELEMECANIQUE SENSORS | 48 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 509.6g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | 5m | - | - | - | ||
![]() XCSE5512 TELEMECANIQUE SENSORS | 506 |
| - | metal | - | 98x146x44mm | RoHS compliant | red | - | - | NC + NO x2 | - | - | - | - | 1283g | - | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | - | key operated | - | -25...40°C | - | - | - | M20x1,5 x2 | IP67 | ||
![]() ZCKJ11H29 TELEMECANIQUE SENSORS | 2935 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 331.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | ||
![]() XMLA500D2S11 TELEMECANIQUE SENSORS | 2413 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 757g | - | SPDT | - | - | - | G1/4" | - | - | - | 20...300bar | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() XMLAM01V2S11 TELEMECANIQUE SENSORS | 2112 |
| - | - | - | - | RoHS compliant | - | screw terminal | - | - | - | - | - | - | 698g | - | NC + NO | - | 2% | - | G1/4" | - | - | - | -1bar...-280mbar | -760...-40mbar | - | ON-OFF | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | IP66 |