- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body material1 | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | Kind of output 1 | Manufacturer series | Mounting | Mounting holes pitch | Number of mounting holes | Pressure setting range | Pressure setting range1 | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of sensor | Operating temperature | Output configuration | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLB004A2S11 TELEMECANIQUE SENSORS | 2563 |
| - | - | - | - | RoHS compliant | - | - | pressure | - | 1056g | SPDT | - | G1/4" | - | - | 0.25...4bar | - | - | - | - | - | pressure switch | - | -25...70°C | - | IP66 | ||
![]() 9007C52F TELEMECANIQUE SENSORS | 2326 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() 9012GCW1 TELEMECANIQUE SENSORS | 706 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1360g | - | 9012 | - | - | - | - | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() XMLB020A2S11 TELEMECANIQUE SENSORS | 49 | - | - | - | - | - | RoHS compliant | - | - | pressure | - | 729g | SPDT | - | G1/4" | - | - | 1.3...20bar | - | - | - | - | - | pressure switch | - | -25...70°C | - | IP66 | ||
![]() 9012GAW25 TELEMECANIQUE SENSORS | 2749 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1320g | - | 9012 | - | - | - | 3...150psi | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9007B TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | RoHS compliant | - | - | - | - | 186g | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() 9012GAW5 TELEMECANIQUE SENSORS | 2429 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1300g | - | 9012 | - | - | - | 3...150psi | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9007FTSB1 TELEMECANIQUE SENSORS | 2564 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1152g | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | ||
![]() 9007AO36 TELEMECANIQUE SENSORS | 2600 |
| - | metal | 10A / 240V AC | plastic | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 263.1g | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -18...85°C | SPDT | IP20 | ||
![]() 9007MS01S0200 TELEMECANIQUE SENSORS | 2766 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 544.3g | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -40...104°C | SPDT | - | ||
![]() 9007FTSB1M11 TELEMECANIQUE SENSORS | 996 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1151.9g | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | ||
![]() 9007CO54 TELEMECANIQUE SENSORS | 2572 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1070g | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() 9013FSG2J21 TELEMECANIQUE SENSORS | 71 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 374g | - | 9013 | - | - | - | 30...50psi | - | - | - | - | - | pressure switch | - | -36...125°C | - | - | ||
![]() 9007AB22 TELEMECANIQUE SENSORS | 2797 |
| - | metal | 10A / 240V AC | plastic | RoHS compliant | - | 10A | - | 0.2A / 250V DC | 77.1g | - | - | - | 54.1mm | 2 | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -29...85°C | SPDT | IP20 | ||
![]() ACW1M119012 TELEMECANIQUE SENSORS | 2746 |
| - | - | - | - | RoHS compliant | screw terminal | - | - | - | 1566g | - | - | G1/4" | - | - | 70mbar...7.6bar | 570mbar...9.6bar | - | - | - | - | pressure switch | - | -56...85°C | - | IP65 | ||
![]() 9007E6 TELEMECANIQUE SENSORS | 42 |
| - | - | - | - | RoHS compliant | - | - | - | - | 122.5g | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() 9012GAW24 TELEMECANIQUE SENSORS | 2610 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1290g | - | 9012 | - | - | - | 1.5...75psi | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9007C52B2 TELEMECANIQUE SENSORS | 2115 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 476.3g | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() 9007CR61B2 TELEMECANIQUE SENSORS | 2004 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 988.8g | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() 9013FSG2J21M4 TELEMECANIQUE SENSORS | 33 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 381g | - | 9013 | - | - | - | 30...50psi | - | - | - | - | - | pressure switch | - | -36...125°C | - | - |