- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mounting holes pitch | Number of mounting holes | Pressure setting range | Switched voltage | Switched voltage1 | Switches features | Type of converter | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKS539 TELEMECANIQUE SENSORS | 11 |
| - | - | plastic | - | - | RoHS compliant | PG13,5 | - | - | 201g | - | - | 30/60mm | 4 | - | - | - | slow action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() 9007C62B2M11 TELEMECANIQUE SENSORS | 2000 |
| - | - | metal | - | - | RoHS compliant | - | - | - | 564.7g | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() XCKM515 TELEMECANIQUE SENSORS | 2297 |
| - | - | metal | - | - | RoHS compliant | - | - | - | 312.5g | - | - | - | - | - | - | - | - | - | limit switch | -25...70°C | - | - | IP66 | ||
![]() XCKML102H29 TELEMECANIQUE SENSORS | In Stock | - | - | - | metal | - | 77x81x35.6mm | RoHS compliant | M20 | - | - | 428.3g | - | - | 61.5mm | 2 | - | - | - | snap action contacts | - | limit switch | -25...70°C | NC x2 + NO x2 | - | IP66 | ||
![]() XCMN2110L2 TELEMECANIQUE SENSORS | 12 |
| - | - | plastic | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | 179.3g | pin plunger Ø7mm | XCMN | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCKJ1167H29 TELEMECANIQUE SENSORS | 2748 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | M20 | 10A | 0.27A / 250V DC | 488g | metal roller Ø12mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCMN2115L2 TELEMECANIQUE SENSORS | 49 |
| - | - | plastic | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | 224.1g | lever R 34,4mm, plastic roller Ø16mm | XCMN | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() ACW28M119012 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | - | RoHS compliant | G 1/4" | - | - | 1542g | - | - | - | - | 1.4...12bar | - | - | - | pressure | - | -56...85°C | - | - | IP65 | ||
![]() XCKS159 TELEMECANIQUE SENSORS | 23 |
| - | - | plastic | - | - | RoHS compliant | PG13,5 | - | - | 184.5g | - | - | 30/60mm | 4 | - | - | - | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKP2102D44 TELEMECANIQUE SENSORS | 11 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector DEUTSCH | 10A | 0.27A / 250V DC | 87.68g | metal roller Ø11,6mm | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKD2125M12RR TELEMECANIQUE SENSORS | In Stock | - | - | 4 | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | connector M12 | 10A | 0.27A / 250V DC | 212g | - | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKJ110541H29 TELEMECANIQUE SENSORS | 2497 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | M20 | 10A | 0.27A / 250V DC | 522g | adjustable lever R 40-85mm, plastic roller Ø19mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCMD2117M12 TELEMECANIQUE SENSORS | 12 |
| - | 4 | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | connector M12 | 6A | 1.5A / 24V DC | 132g | lever R 34,4mm, metallic roller 16mm | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | SPDT | side exit | IP66 | ||
![]() XCKN2108P20 TELEMECANIQUE SENSORS | 41 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M20 x 1,5 | 10A | 3A / 24V DC | 76.69g | spring length 128mm | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() XCKJ50541H29 TELEMECANIQUE SENSORS | 2550 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | M20 | 10A | 0.27A / 250V DC | 480.5g | adjustable lever R 40-85mm, plastic roller Ø19mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | slow action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKJ1656084 TELEMECANIQUE SENSORS | In Stock | - | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | - | 10A | 0.27A / 250V DC | 435g | - | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCKJ110513H29 TELEMECANIQUE SENSORS | 2328 |
| - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | M20 | 10A | 0.27A / 250V DC | 525.83g | lever R 41mm, metal roller Ø22mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCMD2102L10 TELEMECANIQUE SENSORS | 23 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 10 m | 6A | 1.5A / 24V DC | 925g | metal roller Ø11,6mm | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2102L08R12 TELEMECANIQUE SENSORS | In Stock | - | - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 0,8m with connector M12 | 6A | 1.5A / 24V DC | 138g | metal roller Ø11,6mm | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCMD2111L2 TELEMECANIQUE SENSORS | 15 | - | - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | 1.5A / 24V DC | 251g | pin plunger Ø8mm with dust protection cap | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | NO + NC | side exit | IP66 |