- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Force | Gross weight | Kind of actuator | Kind of actuator1 | Kind of output 1 | Kit contents1 | Manufacturer series | Max. operating current | Mechanical durability | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Design | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCKVR44D1H29 TELEMECANIQUE SENSORS | 2909 |
| - | plastic | - | - | RoHS compliant | - | M20 | - | - | - | - | - | - | - | 385g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | - | IP66 | ||
![]() XMLA300D2S11 TELEMECANIQUE SENSORS | 2317 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | pressure | - | - | 758.3g | - | - | SPDT | - | - | - | - | G1/4" | - | - | - | 20...300bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | - | IP66 | ||
![]() XCRE18 TELEMECANIQUE SENSORS | 24 | - | - | metal | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 1045.6g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NC + NO | - | - | - | IP54 | ||
![]() XCSTE5341 TELEMECANIQUE SENSORS | 2969 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 0.75A | 250V DC / 100mA | - | - | 1400N | 382g | - | - | - | - | XCSTE | - | 1000000 cycles | - | - | 2 | - | - | - | XCSZ11 | XCSZ13 | NC x1 | - | no key | power to release | - | - | - | - | - | PREVENTA | - | - | bolting | - | -25...60°C | 230V AC | - | - | - | PG11 | IP66 | ||
![]() XMLA010A2S11 TELEMECANIQUE SENSORS | 7 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | pressure | - | - | 700.9g | - | - | SPDT | - | - | - | - | G1/4" | - | - | - | 0.6...10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | - | IP66 | ||
![]() XCSE7511 TELEMECANIQUE SENSORS | 808 |
| - | metal | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | 1319.7g | - | - | - | - | XCSE | - | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to lock | 24V DC | - | - | - | - | PREVENTA | - | - | bolting | - | -25...40°C | 24V AC | - | - | - | PG13,5 x2 | IP67 | ||
![]() 9007C62A2M11 TELEMECANIQUE SENSORS | 2548 |
| - | metal | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | - | - | - | ||
![]() XCKP2111P16 TELEMECANIQUE SENSORS | 23 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | M16 | 10A | - | - | - | - | 0.27A / 250V DC | - | 77.21g | pin plunger Ø8mm with dust protection cap | - | - | - | - | - | - | - | 20/22mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP67 | ||
![]() XCKP2102N12 TELEMECANIQUE SENSORS | 29 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | 1/2" NPT | 10A | - | - | - | - | 0.27A / 250V DC | - | 86.4g | metal roller Ø11,6mm | - | - | - | - | - | - | - | 20/22mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP67 | ||
![]() XCMN2102L1 TELEMECANIQUE SENSORS | 89 | - | - | plastic | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 116.77g | metal roller Ø11,6mm | - | - | - | XCMN | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCSDMR79010 TELEMECANIQUE SENSORS | 2168 |
| - | plastic | - | - | RoHS compliant | - | lead 10 m | - | NC x2 | - | - | - | - | - | 455g | - | - | - | sensor | XCSDMR | 0.1A | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | -25...85°C | - | - | - | magnet | - | IP67 | ||
![]() XCRF17 TELEMECANIQUE SENSORS | 2557 |
| - | metal | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 1126.6g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NC + NO | - | - | - | IP54 | ||
![]() ZCP25 TELEMECANIQUE SENSORS | 9 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 61.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - | ||
![]() XCSLE373731M3 TELEMECANIQUE SENSORS | 522 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | - | 1400N | 688g | - | - | - | - | XCSLE | - | 1000000 cycles | - | - | 2 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | - | - | bolting | - | -25...60°C | 24V AC | - | - | - | M23 19pin terminal | IP66 | ||
![]() ZCT21P16 TELEMECANIQUE SENSORS | 53 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 81.81g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - | ||
![]() XCKS131H29 TELEMECANIQUE SENSORS | 37 | - | - | plastic | - | - | RoHS compliant | - | M20 | - | - | - | - | - | - | - | 176.9g | - | - | - | - | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP66 | ||
![]() XCMD2502L5 TELEMECANIQUE SENSORS | 23 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 5m | 6A | - | - | - | - | 1.5A / 24V DC | - | 497g | metal roller Ø11,6mm | - | - | - | XCMD | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCKS102 TELEMECANIQUE SENSORS | 48 |
| - | plastic | - | - | RoHS compliant | - | PG13,5 | - | - | - | - | - | - | - | 150g | - | - | - | - | - | - | - | - | 30/60mm | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP66 | ||
![]() XCSDMP790L01M12 TELEMECANIQUE SENSORS | 2667 |
| - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | - | 114.38g | - | - | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | -25...85°C | - | - | - | magnet | - | IP67 | ||
![]() PS43R-PS11N7-Y00 CARLO GAVAZZI | In Stock | - | - | metal | - | - | RoHS compliant | - | PG13,5 | 10A | - | - | - | - | - | - | 280g | ring | with reset | - | - | PS43R | - | - | - | 40mm | - | 2 | - | - | KEY-K35 | OCC08 | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP66 |