- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Controlled parameter | DC contacts rating @R | ElectricalLife | Gross weight | Kind of output 1 | Manufacturer series | Measurement accuracy | Mechanical durability | Mounting | Number of key entry slots | Pressure setting range | Pressure setting range1 | Range | Regulation for output 1 | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Type of module | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Operating pressure | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMLA300D2C11 TELEMECANIQUE SENSORS | 2755 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 785g | SPDT | - | - | - | G1/4" | - | 20...300bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XCSDMP70110 TELEMECANIQUE SENSORS | 2666 |
| - | - | plastic | - | 88x25x13mm | - | RoHS compliant | red | - | - | NC + NO x2 | 24V DC / 100mA | - | - | 12000000 cycles | 616.5g | - | XCS | - | - | - | 3 | - | - | 8mm | - | - | - | with key | - | - | - | - | - | magnetic | - | -25...85°C | - | - | 10m lead | IP66 | ||
![]() 9007AO12 TELEMECANIQUE SENSORS | 2847 |
| - | - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | - | 10A | - | - | - | 0.2A / 250V DC | - | 244.9g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -18...85°C | SPDT | - | - | IP20 | ||
![]() XMLB300D2S11 TELEMECANIQUE SENSORS | 2153 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 783.8g | SPDT | - | - | - | G1/4" | - | 22...300bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLA020A2S12 TELEMECANIQUE SENSORS | 2727 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 714g | SPDT | - | - | - | G1/4" | - | 0.7...20bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLC010B2S12 TELEMECANIQUE SENSORS | 2104 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 882g | - | - | 2% | - | G1/4" | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | NC x2 + NO x2 | max. 10bar | - | IP66 | ||
![]() XMLB020A2S13 TELEMECANIQUE SENSORS | 2055 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 723g | SPDT | - | - | - | G1/4" | - | 1.3...20bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XCSE5513 TELEMECANIQUE SENSORS | 756 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC + NO x2 | - | - | - | - | 1268g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XCSE73137 TELEMECANIQUE SENSORS | 524 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | - | 1262g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XMLB500D2S11 TELEMECANIQUE SENSORS | 2947 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 788g | SPDT | - | - | - | G1/4" | - | 30...500bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XCSE7321 TELEMECANIQUE SENSORS | 612 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | - | 1303g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | PG13,5 x2 | IP67 | ||
![]() XCSE7412 TELEMECANIQUE SENSORS | 663 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | - | 1410g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | M20x1,5 x2 | IP67 | ||
![]() XMLA001R2S11 TELEMECANIQUE SENSORS | 2451 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 2406g | SPDT | - | - | - | G1/4" | - | 0.03...1bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XCSE7342 TELEMECANIQUE SENSORS | 941 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | - | 1296g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | M20x1,5 x2 | IP67 | ||
![]() XCSE73117 TELEMECANIQUE SENSORS | 625 |
| - | - | metal | - | 98x146x44mm | - | RoHS compliant | red | - | - | NC x2 + NO | - | - | - | - | 1309g | - | XCSE | - | 1000000 cycles | - | - | - | - | - | - | XCSZ01 | XCSZ05 | no key | with LED | - | - | - | - | key operated | - | -25...40°C | - | - | PG13,5 x2 | IP67 | ||
![]() XMLA010A2C11 TELEMECANIQUE SENSORS | 2635 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 740.09g | SPDT | - | - | - | G1/4" | - | 0.6...10bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLA004C2S11 TELEMECANIQUE SENSORS | 2900 |
| - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 718.2g | SPDT | - | - | - | G1/4" | - | 0.4...4bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | IP66 | ||
![]() XMLA010A2S13 TELEMECANIQUE SENSORS | 2398 |
| - | 4 | - | - | - | - | RoHS compliant | - | screw terminal | - | - | - | - | - | - | 708.8g | SPDT | - | 2% | - | 1/4-18 NPTF | - | 100mbar...9.5bar | 0.6...10bar | - | ON-OFF | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | max. 10bar | - | IP66 | ||
![]() XMLCS02B2S13 TELEMECANIQUE SENSORS | 2110 |
| - | 8 | - | - | - | - | RoHS compliant | - | screw terminal | - | - | - | - | - | - | 2919g | SPDT x2 | - | 2% | - | 1/4-18 NPTF | - | 200mbar...2.32bar | 0.3...2.5bar | - | ON-OFF | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | max. 2.5bar | - | IP66 | ||
![]() XMLA020A2S13 TELEMECANIQUE SENSORS | 2677 |
| - | 4 | - | - | - | - | RoHS compliant | - | screw terminal | - | - | - | - | - | - | 697.9g | SPDT | - | 2% | - | 1/4-18 NPTF | - | 600mbar...19bar | 1...20bar | - | ON-OFF | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | max. 20bar | - | IP66 |