- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Controlled parameter | DC contacts rating @R | ElectricalLife | Gross weight | IP rating1 | Kind of actuator | Kind of output 1 | Manufacturer series | Measurement accuracy | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Pressure setting range1 | Range | Regulation for output 1 | Related items | Related items1 | Safety switches features | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of safety switch | Type of safety switch accessories | Type of sensor | Operating temperature | Output configuration | Operating pressure | Safety category | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS21L-MT11P1-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | - | - | RoHS compliant | - | M20 | 10A | - | - | - | - | - | 130g | - | plastic roller Ø11mm | - | PS21L | - | - | 22mm | - | 2 | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP65 | ||
![]() PS21L-MS11R1-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | - | - | RoHS compliant | - | M20 | 10A | - | - | - | - | - | 130g | - | adjustable lever R 19-91mm, plastic roller Ø18mm | - | PS21L | - | - | 22mm | - | 2 | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP65 | ||
![]() PS21L-MT11RT-H00 CARLO GAVAZZI | In Stock | - | - | plastic | - | - | - | RoHS compliant | - | M20 | 10A | - | - | - | - | - | 130g | - | lever R 17,5mm, plastic roller Ø18mm | - | PS21L | - | - | 22mm | - | 2 | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP65 | ||
![]() PS21L-AS11R1-T00 CARLO GAVAZZI | In Stock | - | - | plastic | - | - | - | RoHS compliant | - | M16 | 10A | - | - | - | - | - | 130g | - | adjustable lever R 19-91mm, plastic roller Ø18mm | - | PS21L | - | - | 22mm | - | 2 | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | NC + NO | - | - | - | IP65 | ||
![]() 6026139 SICK | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 204.9g | IP40 | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | safety relay | - | - | - | -25...55°C | - | - | 4 | - | IP20 | ||
![]() XMLA300D2S14 TELEMECANIQUE SENSORS | 2106 |
| - | - | - | - | - | - | - | screw terminal | - | - | - | - | - | - | 750g | - | - | NC + NO | - | 2% | 1/4" PT | - | - | - | 3.5...265bar | 20...300bar | - | ON-OFF | - | - | - | - | - | - | - | pressure switch | - | - | - | -25...70°C | - | max. 300bar | - | - | IP66 | ||
![]() MY COM E75P/200/L BAUMER | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 47g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | precision limit switch | - | - | - | - | - | - | ||
![]() LS-XNW-ZBZ EATON ELECTRIC | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 52.58g | - | - | - | LS-ZBZ | - | - | - | - | - | - | - | - | - | LS-S11-24DFT-ZBZX | LS-S02-230AMT-ZBZX | - | - | - | - | - | - | - | flexible key | - | - | - | - | - | - | - | ||
![]() XCSDMR59010 TELEMECANIQUE SENSORS | 2896 |
| - | plastic | - | Ø30mm | - | RoHS compliant | red | - | - | NC + NO | 24V DC / 100mA | - | - | 12000000 cycles | 452g | - | - | - | XCS | - | - | - | 3 | - | - | - | 8mm | - | - | - | with key | - | - | - | - | - | magnetic | - | - | -25...85°C | - | - | - | 10m lead | IP66 | ||
![]() XMLB004A2S11 TELEMECANIQUE SENSORS | 2563 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 1056g | - | - | SPDT | - | - | G1/4" | - | - | - | 0.25...4bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() 9007C52F TELEMECANIQUE SENSORS | 2326 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | - | - | ||
![]() 9012GCW1 TELEMECANIQUE SENSORS | 706 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | relative pressure | - | - | 1360g | - | - | - | 9012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -23...85°C | - | - | - | - | - | ||
![]() XMLB020A2S11 TELEMECANIQUE SENSORS | 49 | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | pressure | - | - | 729g | - | - | SPDT | - | - | G1/4" | - | - | - | 1.3...20bar | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -25...70°C | - | - | - | - | IP66 | ||
![]() 9012GAW25 TELEMECANIQUE SENSORS | 2749 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | relative pressure | - | - | 1320g | - | - | - | 9012 | - | - | - | - | - | 3...150psi | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -23...85°C | - | - | - | - | - | ||
![]() 9007B TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 186g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012GAW5 TELEMECANIQUE SENSORS | 2429 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | relative pressure | - | - | 1300g | - | - | - | 9012 | - | - | - | - | - | 3...150psi | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -23...85°C | - | - | - | - | - | ||
![]() 9007FTSB1 TELEMECANIQUE SENSORS | 2564 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 1152g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -23...85°C | SPDT | - | - | - | - | ||
![]() 9007AO36 TELEMECANIQUE SENSORS | 2600 |
| - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | - | 10A | - | - | - | 0.2A / 250V DC | - | 263.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -18...85°C | SPDT | - | - | - | IP20 | ||
![]() 9007MS01S0200 TELEMECANIQUE SENSORS | 2766 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 544.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -40...104°C | SPDT | - | - | - | - | ||
![]() 9007FTSB1M11 TELEMECANIQUE SENSORS | 996 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | 1151.9g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -23...85°C | SPDT | - | - | - | - |