- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Additional functions | Body dimensions | Body material1 | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Electrical connection1 | Gross weight | Kind of actuator | Kind of output 1 | Kind of output 11 | Manufacturer series | Model | Mounting | Mounting holes pitch | Number of mounting holes | Output 1 electrical parameters | Pressure setting range | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Regulation for output 1 | Related items | Related items1 | Safety switches features | SIL according to IEC 61508 | Switched voltage | Switched voltage1 | Switches features | The programming method | Type of electric connection | Type of module | Type of safety switch | Type of safety switch accessories | Type of sensor | Voltage type for actuating | With detachable clamps | Operating temperature | Series | Supply Voltage | Depth | Function | Output configuration | Operating pressure | Terminal Type | Electrical connection | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YS1T-RHA65F35PD IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G9SA6006R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic device | - | - | - | - | - | Yes | 20.4 - 26.4 | 20.4 - 26.4 | 20.4 - 26.4 | - | - | - | - | 3 | - | - | - | - | Screw connection | - | - | - | - | AC/DC | No | - | - | - | 111 | - | - | - | - | - | - | 76 | - | 45 | ||
![]() G9SA6009C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion device | - | - | - | - | - | Yes | 85 - 264 | 85 - 264 | 20.4 - 26.4 | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | AC/DC | No | - | - | - | 111 | - | - | - | - | - | - | 76 | - | 17.5 | ||
![]() UE401-A0010 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UE401 | 28.8V dc | 113.5mm | Light Beam/Curtain | - | - | Screw | - | - | - | 66mm | 23mm | ||
![]() T4000-1RBA01 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T4000 | 24V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() SP10-ETL01 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DUFR2230A230A Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900-2X TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP16DRA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK-SFEN AUTONICS | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 212g | - | - | - | SFEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFEN-B AUTONICS | In Stock | - | - | polyamide 66 | - | safety switch | - | silicone | RoHS compliant | black | yellow | - | - | NC x2 + NO x2 | 30V DC / 3A | 250V AC / 3A | - | - | - | 363g | - | - | - | SFEN | - | - | - | - | - | - | - | - | - | - | - | BK-SFEN | SFEN-HK | - | - | - | - | - | - | - | - | enabling switch | - | - | - | - | -10...55°C | - | - | - | - | - | - | - | M20 | IP65 | - | - | - | ||
![]() SFEN-M AUTONICS | In Stock | - | - | polyamide 66 | - | switches | - | silicone | RoHS compliant | black | yellow | - | - | NO x4 | 30V DC / 0.1A | 240V AC / 0.75A | - | - | - | 363g | - | - | - | SFEN | - | - | - | - | - | - | - | - | - | - | - | BK-SFEN | SFEN-HK | - | - | - | - | - | - | - | - | enabling switch | - | - | - | - | -10...55°C | - | - | - | - | - | - | - | M20 | IP65 | - | - | - | ||
![]() SFD-KLF AUTONICS | In Stock | - | - | - | - | - | 56x15x42.5mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 17.21g | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFD-KLR AUTONICS | In Stock | - | - | - | - | - | 30x39.5x16mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 13.87g | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFD-KL AUTONICS | In Stock | - | - | - | - | - | 30x38x16mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 13.37g | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMAV12L2135 TELEMECANIQUE SENSORS | 38 |
| - | - | - | - | 113x57x98mm | - | RoHS compliant | - | - | - | - | - | - | - | pressure | - | screw terminals | 514.9g | - | relay | SPDT | XMA | - | G1/4" | - | - | 240V AC / 1.5A | 1.3...12bar | - | - | - | - | adjustable hysteresis from 1 to 8.4 bar | - | - | - | - | - | - | - | adjusting screw | - | pressure switch | - | - | - | - | - | -25...70°C | - | - | - | - | - | max. 15bar | - | PG13,5 | IP54 | - | - | - | ||
![]() MA150T88X11 PANASONIC | In Stock | - | - | plastic | - | - | 30.3x80.3x30mm | - | RoHS compliant | black/red | - | - | - | NC + NO | 230V AC / 3.1A | 250V DC / 0.27A | - | - | - | 100g | - | - | - | MA150 | - | - | - | - | - | - | - | - | - | - | - | - | - | with shock absorbing flat key | - | - | - | - | - | - | - | key operated | - | - | - | - | -25...70°C | - | - | - | - | - | - | - | PG13,5 | IP65 | - | - | - | ||
![]() MAP1T10Z11 PANASONIC | In Stock | - | - | plastic | 3.1A / 230V AC | - | 30x30.3x53mm | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | - | 0.27A / 250V DC | - | 67.9g | pin plunger Ø8mm | - | - | - | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | - | - | - | - | limit switch | - | - | -25...70°C | - | - | - | - | NO + NC | - | - | - | IP65 | - | - | - | ||
![]() MEM1G41Z PANASONIC | In Stock | - | - | metal | 1.5A / 240V AC | - | 16x30x49mm | - | RoHS compliant | - | - | lead 1m | 5A | - | - | - | - | 0.1A / 250V DC | - | 100g | lever R 34mm, metallic roller 14mm | - | - | - | - | - | 20mm | 2 | - | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | - | limit switch | - | - | -25...70°C | - | - | - | - | NO + NC | - | - | - | IP67 | - | - | - | ||
![]() MAP1T31Z11 PANASONIC | In Stock | - | - | plastic | 3.1A / 230V AC | - | 30x30.3x53mm | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | - | 0.27A / 250V DC | - | 77.6g | angled lever with roller | - | - | - | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | - | - | - | - | limit switch | - | - | -25...70°C | - | - | - | - | NO + NC | - | - | - | IP65 | - | - | - |