- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Number of Channels | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Number of Poles | Throw Configuration | Response Time | Contact Form | Relay Type | Fall Time (Typ) | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Stripping Length | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2981525 Phoenix Contact | 2821 |
| - | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | 24V | - | Silver Tin Oxide (AgSnO) | - | - | -20°C~55°C | Bulk | 2005 | PSR | yes | Active | Not Applicable | Screw | EAR99 | - | - | - | 8536.49.00.50 | - | - | 114.5mm | - | - | UL | Spring Terminal | - | UL | 24V | 1 | IP20; IP54 | 250V | - | - | 4PST, SPST | - | 5PST-4NO/1NC (4 Form A, 1 Form B) | SAFETY RELAY | - | 20ms | 24VDC | - | 250VAC 250VDC -Max | 84mA | 500ms | - | 6A | - | 2256mW | - | 250V | 8mm | AC/DC | MOMENTARY | - | DC | Lighted Indicator | 112mm | 112mm | 22.5mm | - | RoHS Compliant | - | ||
![]() SFS6-L-DC48V-D Panasonic Electric Works | 25 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | 4.6kOhms | Silver Tin Oxide (AgSnO) | - | - | -40°C~85°C | Bulk | 2000 | SFS | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 6PST | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | Safety | - | 20ms | 48VDC | Non-Latching | 250VAC 30VDC -Max | 10.4mA | 20ms | 36VDC | 6A | - | 500mW | 4.8VDC | - | - | - | - | 48V | - | Diode, Lighted Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() 2903259 Phoenix Contact | 2630 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 85100626 Crouzet | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 24V | - | Silver Tin Oxide (AgSnO) | - | - | 0°C~50°C | Bulk | 2011 | KZH2-XS | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 6.82A | - | DPST | - | DPST-NO (2 Form A) | Safety | - | 20ms | 24VAC/DC | - | 440VAC -Max | - | 500ms | - | 6A | - | - | - | - | - | - | - | 24V | - | Lighted Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() RF1V-3A1BL-D24 IDEC | 100 | - | - | 4 Weeks | PCB, Plug-In | Through Hole | - | 10 | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | - | -40°C~85°C | Bulk | 2009 | RF1V | - | Active | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | 13mm | - | 15mA | - | PC Pin | 8.333V | CSA, TUV, UL | - | - | - | - | - | 4 | SPST | 8 ms | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | 20 ms | 20ms | 24VDC | - | 250VAC 30VDC -Max | - | - | 18VDC | 6A | - | 360mW | 2.4VDC | - | - | - | - | 24V | - | Lighted Indicator | 24mm | 40mm | 13mm | Unknown | ROHS3 Compliant | - | ||
![]() 2902936 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFY4-DC21V Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | 14 | - | - | 666Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | RT3 | 30V | - | 6 | 4PST, 6PST, DPST | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | 20ms | 21VDC | Non-Latching | 250VAC 30VDC -Max | 32mA | 10ms | 15.8VDC | 6A | 670mW | - | 3.2VDC | - | - | AC/DC | MOMENTARY | 21V | DC | - | 14.5mm | 39mm | 28.6mm | Unknown | RoHS Compliant | - | ||
![]() 2702924 Phoenix Contact | 2416 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | -20°C~55°C | Bulk | - | PSR | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | - | 100ms | 230VAC/DC | - | 250VAC 250VDC -Max | - | 200ms | - | 6A | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | ||
![]() 85102035 Crouzet | 10 | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 230V | - | - | - | - | -15°C~55°C | Bulk | - | KNA3-YS | - | Obsolete | 1 (Unlimited) | Screw | - | 55°C | -15°C | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 4 | 3PST, SPST | - | 3PST-NO (3 Form A) | Safety | - | 35ms | 230VAC | - | 250VAC -Max | - | 200ms | - | 5A | - | - | - | - | - | - | - | - | - | Lighted Indicator | 90mm | - | 22.5mm | Unknown | RoHS Compliant | IP20 | ||
![]() 2903257 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFY3-DC21V Panasonic Electric Works | 25 |
| - | 12 Weeks | Through Hole | Through Hole | - | 10 | - | - | 666Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | RT3 | 30V | - | 4 | 3PST, 4PST, SPST | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | Safety | - | 20ms | 21VDC | Non-Latching | 250VAC 30VDC -Max | 32mA | 10ms | 15.8VDC | 6A | 670mW | - | 3.2VDC | - | - | AC/DC | MOMENTARY | 21V | DC | - | 14.5mm | 31mm | 28.6mm | Unknown | RoHS Compliant | - | ||
![]() ES-UA-5A Banner Engineering Corporation | 2280 |
| Datasheet | - | - | DIN Rail | Module | - | - | - | 250Ohm | - | - | - | 0°C~50°C | Bulk | 2006 | ES | - | Active | 1 (Unlimited) | Plug | - | - | - | - | - | 7W | - | 118mm | - | 6A | - | Screw Terminal | - | - | - | - | - | - | - | - | 4P, SP | - | 5PST-4NO/1NC (4 Form A, 1 Form B) | - | - | 25ms | 115VAC | - | 250VAC 24VDC -Max | - | - | - | - | - | - | - | - | - | - | - | 24V | - | Lighted Indicator | 84mm | 84mm | 45mm | - | ROHS3 Compliant | IP20 | ||
![]() NA13D110CG Carlo Gavazzi Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | - | NA13D | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | 150ms | 110VAC | - | 230VAC -Max | - | 30ms | - | 6A | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 56.OA03.1253C Altech Corporation | 40 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | 18 | 95g | - | 112Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | -40°C~75°C | Bulk | - | OA | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 10A | - | PC Pin | 400V | CSA, TUV, UL | - | - | - | - | - | - | - | - | 8PST-5NO/3NC (5 Form A, 3 Form B) | - | - | 27ms | 12VDC | - | 400VAC 250VDC -Max | 107mA | 5ms | 8.4VDC | - | - | 1.3W | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 85102034 Crouzet | 16 | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | 110V | - | - | - | - | -15°C~55°C | Bulk | - | KNA3-YS | - | Obsolete | 1 (Unlimited) | Screw | - | 55°C | -15°C | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 4 | 3PST, SPST | - | 3PST-NO (3 Form A) | Safety | - | - | 110VAC | - | 250VAC -Max | - | - | - | 5A | - | - | - | - | - | - | - | - | - | Lighted Indicator | 90mm | - | 22.5mm | Unknown | RoHS Compliant | IP20 | ||
![]() SFY5-DC18V Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | 14 | - | - | 483Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | RT3 | 30V | - | 6 | 5PST, 6PST, SPST | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | Safety | - | 20ms | 18VDC | Non-Latching | 250VAC 30VDC -Max | 37mA | 10ms | 13.5VDC | 6A | 670mW | - | 2.7VDC | - | - | AC/DC | MOMENTARY | 18V | DC | - | 14.5mm | 39mm | 28.6mm | Unknown | RoHS Compliant | - | ||
![]() 1303760000 Weidmüller | 2303 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | 300V | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 113.6mm | - | - | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117.2mm | - | 22.5mm | - | RoHS Compliant | - | ||
![]() SFY5-DC5V Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | 14 | - | - | 38Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2000 | SF-Y | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | TUBE | 28.6mm | - | - | CUL; TUV; UL | PC Pin | 250V | - | - | - | RT3 | 30V | - | 6 | 5PST, 6PST, SPST | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | Safety | - | 20ms | 5VDC | Non-Latching | 250VAC 30VDC -Max | 134mA | 10ms | 3.75VDC | 6A | 670mW | - | 0.75VDC | - | - | AC/DC | MOMENTARY | 5V | DC | - | 14.5mm | 39mm | 28.6mm | Unknown | RoHS Compliant | - | ||
![]() 2903261 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SR231A00 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | SR231A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 24VDC | - | 24VDC -Max | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | Non-RoHS Compliant | - |