- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Termination Style | Number of Poles | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85102435 Crouzet | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 230V | - | - | -15°C~55°C | Bulk | - | KNE3-YS | Obsolete | 1 (Unlimited) | Screw | 55°C | -15°C | Screw Terminal | 4 | 3PST, SPST | 3PST-NO (3 Form A) | Safety | 50ms | 230VAC | 250VAC -Max | - | 30ms | - | 8A | - | - | - | Lighted Indicator | 90mm | 22.5mm | Unknown | RoHS Compliant | IP20 | ||
![]() 85102631 Crouzet | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | -15°C~55°C | Bulk | - | KZH3-YS | Obsolete | 1 (Unlimited) | Screw | - | - | Screw Terminal | 2 | 3PST, SPST | 3PST-NO (3 Form A) | Safety | 25ms | 24VDC | 250VAC -Max | - | 30ms | - | 5A | - | - | 24V | Lighted Indicator | 90mm | 22.5mm | Unknown | RoHS Compliant | IP20 | ||
![]() 85102632 Crouzet | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 24V | - | - | -15°C~55°C | Bulk | - | KZH3-YS | Obsolete | 1 (Unlimited) | Screw | - | - | Screw Terminal | 2 | 3PST, SPST | 3PST-NO (3 Form A) | Safety | 25ms | 24VAC | 250VAC -Max | - | 30ms | - | 5A | - | - | - | Lighted Indicator | 90mm | 22.5mm | Unknown | RoHS Compliant | IP20 | ||
![]() G7SA-4A2B DC12 Omron Automation and Safety | 28 | - | - | 2 Weeks | - | Socketable | - | - | 288Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2005 | G7SA | Active | 1 (Unlimited) | - | - | - | Plug In | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 20ms | 12VDC | 250VAC 125VDC -Max | 41.7mA | 10ms | 9VDC | 6A | 500mW | 1.2VDC | - | Sealed - Flux Protection | - | - | - | Non-RoHS Compliant | - | ||
![]() G9SB-2002-A AC/DC24 Omron Automation and Safety | 2192 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2004 | G9SB | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9SB-301-B AC/DC24 Omron Automation and Safety | 2337 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2015 | G9SB | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() G9SA-321-T15 AC/DC24 Omron Automation and Safety | 2639 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | - | 2007 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() G9SA-TH301 AC100-240 Omron Automation and Safety | 2768 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2012 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 100V~240VAC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | - | ||
![]() G9SA-321-T30 AC/DC24 Omron Automation and Safety | 2332 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2012 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9SA-301 AC100-240 Omron Automation and Safety | 2476 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 100V~240VAC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9SA-501 AC100-240 Omron Automation and Safety | 2536 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 30ms | 100V~240VAC | 250VAC 30VDC -Max | 60mA | 10ms | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() G9SB-200-B AC/DC24 Omron Automation and Safety | 2411 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2004 | G9SB | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() 256.OA12.2424C Altech Corporation | 2051 |
| - | 6 Weeks | - | DIN Rail | Module | - | 600Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~85°C | Bulk | - | OA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 6PST-4NC/2NO (4 Form B, 2 Form A) | - | 20ms | 24VDC | 400VAC 250VDC -Max | 40mA | 6ms | 16.8VDC | 8A | 1W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G9SB-3012-C AC/DC24 Omron Automation and Safety | 2825 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SB | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7SA-3A3B-DC24 Omron Automation and Safety | 500 |
| - | 5 Weeks | - | Socketable | - | - | 1.15kOhm | Silver (Ag), Gold (Au) | -40°C~85°C | Bulk | 2004 | G7SA | Active | 1 (Unlimited) | - | - | - | Plug In | - | - | 6PST-3NO/3NC (3 Form A, 3 Form B) | - | 20ms | 24VDC | 250VAC 125VDC -Max | 20.8mA | 10ms | 18VDC | 6A | 500mW | 2.4VDC | - | Sealed - Flux Protection | - | - | - | RoHS Compliant | - | ||
![]() G9SA-321-T075 AC/DC24 Omron Automation and Safety | 2610 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | 60mA | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9SB-3012-A AC/DC24 Omron Automation and Safety | 2812 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SB | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7SA-3A1B DC12 Omron Automation and Safety | 25 |
| - | - | - | Socketable | - | - | 400Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2005 | G7SA | Active | 1 (Unlimited) | - | - | - | Plug In | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 20ms | 12VDC | 250VAC 125VDC -Max | 30mA | 10ms | 9VDC | 6A | 360mW | 1.2VDC | - | Sealed - Flux Protection | - | - | - | Non-RoHS Compliant | - | ||
![]() G9SA-TH301 AC/DC24 Omron Automation and Safety | 28 | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2005 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9SA-501 AC/DC24 Omron Automation and Safety | 2384 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -25°C~55°C | Bulk | 2012 | G9SA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | - | - | 5PST-NO (5 Form A) | - | 30ms | 24VAC/DC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - |