- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | Current Rating - Max | Dropout Volt | Dropout Volt (Min) | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Part # Aliases | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | RoHS | Seal | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Subcategory | Depth | Pin Count | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Voltage Range | Coil Power | Must Release Voltage | Coil Voltage (DC) | Rated Voltage | Switching Current | Contact Arrangement | Contact Configuration | Product | Features | Compliance | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESI131E024 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form B) | Details | - | - | - | - | - | ESI | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 24 VAC, 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | 3.3 kOhms | - | - | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2S-1A1BLD1K-D48 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Plug In | - | Plug-in | - | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | Power Relays | - | - | 48VDC | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | 820 Ohms | 6A | Silver Nickel | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2S-1A1BLD1K-D24 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Plug In | - | Plug-in | - | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | Power Relays | - | - | 24VDC | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2V-1A1BD1-D24 IDEC | 31 |
| - | PCB Mount | - | - | - | 820 Ohms | 6A | Silver Nickel | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2V-1A1BD1-D24 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | 12.7mm | - | - | 2 | - | Plug In | - | PCB Pin | - | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | 0.7W | - | - | - | 29A | - | SPST | Power Relays | - | - | 24VDC | - | - | - | - | - | - | 24.5mm | 28mm | 12.7 mm | - | ||
![]() RF2S-1A1BD1-D24 IDEC | 12 |
| - | - | - | - | - | 820 Ohms | - | - | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2S-1A1BD1-D24 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Plug In | - | Plug-in | - | - | 24 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | Power Relays | - | - | 24VDC | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2S-1A1BLD1-D48 IDEC | 12 |
| - | - | - | - | - | 3.3 kOhms | - | - | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2S-1A1BLD1-D48 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Plug In | - | Plug-in | - | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | Power Relays | - | - | 48VDC | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2S-1A1BLD1-D24 IDEC | 34 | - | - | PCB Mount | - | - | - | 820 Ohms | 6A | Silver Nickel | 6A @ 240VAC, NO | - | - | - | 1 | - | - | RF2S-1A1BLD1-D24 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | 2 | - | Plug In | - | PCB Pin | - | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | 0.7W | - | - | - | 33A | - | SPDT | Power Relays | - | - | 24VDC | - | - | - | - | - | - | 25.4mm | 28mm | 12.7 mm | - | ||
![]() RF1V-3A1BLD1-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 1 | - | - | RF1V-3A1BLD1-D48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Solder Pin | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() RF1V-3A3BLD1-D48 IDEC | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-3A3BLD1-D48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A3BLD1-D12 IDEC | 21 |
| - | - | - | - | - | - | - | - | 6 A | - | - | - | 1 | - | - | RF1V-3A3BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Solder Pin | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() RF1V-2A2BLD1-D12 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-2A2BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO), 2 Form B (DPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A1BLD1-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 1 | - | - | RF1V-3A1BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 2 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Solder Pin | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() SR6B6K18 TE Connectivity | 847 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 7-1415537-8 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | SR6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7SA4A2BDC24BYOMZ Omron Automation and Safety | 48 | - | - | Socketable, Through Hole | - | - | Omron Automation and Safety | 1.152 kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | 1 | - | Omron | - | +85°C | - | Omron Automation and Safety | -40°C | - | - | - | G7SA4A2BDC24BYOMZ | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | G7S | - | - | Relays | 13mm | - | PC Pin, Plug In | 6 | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Through Hole | Safety Relays | 20 ms | 24VDC | - | 250VAC, 125VDC - Max | 20.8 mA | 20 ms | 18 VDC | 6 A | - | 500mW | 2.4 VDC | - | - | 6A | - | 4PST, DPST | - | Sealed - Flux Protection | - | - | - | Safety Relays | - | - | - | - | 24mm | 50mm | - | - | ||
![]() 3-1415042-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8 A | 8 A | - | - | 2 | - | - | - | - | - | - | - | - | - | - | SR6ZC024 | - | - | - | - | - | 5 Form A (5PST-NO), 1 Form B (SPST-NC) | Details | - | - | 3.174657 oz | - | Bulk | SR6 | - | - | - | - | - | - | - | - | Clamp | 5PST (5 Form A), SPST (1 Form B) | - | - | - | 24 VDC | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 mm | - | ||
![]() 56.OA02.2442S Altech Corporation | 38 |
| - | - | - | - | - | 570 Ohms | - | - | 10 A | 10 A | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | 4PST (4 Form A), DPST (2 Form B) | - | - | - | 24 VDC | - | 400 VAC, 250 VDC | - | - | - | - | 16.8- 38.4V | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | 20 mm | - | ||
![]() 56.OA12.1142C Altech Corporation | 38 |
| - | - | - | - | - | 15.125 kOhms | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPDT-NC) | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST (4 Form A), DPST (2 Form B) | - | - | - | - | - | 250 VDC 400 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | 14.5 mm | - | ||
![]() 6-1415537-5 TE Connectivity | 36514 | - | - | - | Dust Cover | - | - | 720 Ohms | 8A | Silver Tin Oxide | 8 A | 8 A | 2.4VDC | 2.4VDC | 10 | No | - | - | - | 2KVA | - | - | - | Through Hole | -25C to 70C | - | 18VDC | 16.5(mm) | - | No | Non-Latching | 3 Form A (3PST-NO), 3 Form B (3PDT-NC) | Details | Unsealed | - | 1.058219 oz | - | Bulk | SR6 | - | Safety Relay | - | - | 14 | PC Pin | - | 8(A) | Solder Pin | 3PST (3 Form A), 3PDT (3 Form B) | - | - | - | 24 VDC | - | - | 33.33(mA) | - | - | - | - | - | - | 24 | - | - | 3PST-NO/3PST-NC | 3PST-NO, 3PST-NC | - | - | VDE | - | No | - | - | 400(V) | - | 55(mm) | - | - | - | 16.5(mm) | ||
![]() RF1V-2A2BLD1-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | 1 | - | - | RF1V-2A2BLD1-D48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO), 2 Form B (DPST-NC) | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | Solder Pin | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | ||
![]() RF1V-2A2BL-D12 IDEC | 17 |
| - | PCB Mount | - | UR;CSA;TUV | - | 400Ω | 6A | Silver Tin Oxide | 6A | - | - | - | 1 | - | - | RF1V-2A2BL-D12 | - | - | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO), 2 Form B (DPST-NC) | Details | - | - | - | - | - | RF1V | Socket | Force Guided | - | - | - | - | 4 | - | Solder Pin | - | PCB | - | - | 12 VDC | - | - | - | - | - | - | - | 0.36W | - | - | - | 30A | - | 2NO-2NC | Power Relays | - | - | 12VDC | - | - | 2NO, 2NC | - | - | - | 24mm | 40mm | - | - |