- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UE43-3MF2A3 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE43-3MF | Active | Not Applicable | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 50ms | 230VAC | 230VAC 300VDC -Max | 15mA | 150ms | 6A | - | - | - | - | - | ||
![]() UE23-2MF2A4 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE23-2MF | Active | Not Applicable | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 80ms | 115VAC | 230VAC 300VDC -Max | - | 70ms | 6A | - | - | - | - | - | ||
![]() RLY3-OSSD1 SICK, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | ReLy | Active | Not Applicable | - | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 24VDC | 250VDC -Max | 50mA | - | 6A | - | - | - | - | ROHS3 Compliant | ||
![]() UE23-3MF2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE23-3MF | Active | Not Applicable | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 80ms | 24VDC | 230VAC 300VDC -Max | - | 70ms | 8A | - | - | - | - | - | ||
![]() RLY3-EMSS1 SICK, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | ReLy | Active | Not Applicable | - | Spring Terminal | DPST-NO (2 Form A) | 10ms | 24VDC | 250VDC -Max | 6mA | - | 6A | - | - | - | - | ROHS3 Compliant | ||
![]() UE10-4XT3D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE10-4XT | Active | Not Applicable | - | Screw Terminal | 7PST-4NO/3NC (4 Form A, 3 Form B) | 70ms | 24VAC/DC | 230VAC 300VDC -Max | - | - | 6A | - | - | - | - | - | ||
![]() 2702902 Phoenix Contact | 2412 |
| Datasheet | 4 Weeks | DIN Rail | 400Ohm | Silver Tin Oxide (AgSnO) | -25°C~60°C | Bulk | PSR | Active | 1 (Unlimited) | - | Spring Terminal | DPST-NO (2 Form A) | 250ms | 24VDC | 250VAC 250VDC -Max | 60mA | 20ms | 6A | 1.44W | Diode, Lighted Indicator | - | - | RoHS Compliant | ||
![]() UE48-3OS3D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE48-3OS | Active | Not Applicable | - | Screw Terminal | 3PST-NO (3 Form A) | 25ms | 24VAC/DC | 230VAC 300VDC -Max | 70mA | - | 6A | - | - | - | - | - | ||
![]() UE42-2HD2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE42-2HD | Active | Not Applicable | - | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 50ms | 24VDC | 230VAC 300VDC -Max | 40mA | - | 6A | - | - | - | - | - | ||
![]() UE43-3MF2D3 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE43-3MF | Active | Not Applicable | - | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 50ms | 24VDC | 230VAC 300VDC -Max | 15mA | 150ms | 6A | - | - | - | - | - | ||
![]() RLY3-HAND1 SICK, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | ReLy | Active | Not Applicable | - | Spring Terminal | DPST-NO (2 Form A) | 10ms | 24VDC | 250VDC -Max | 6mA | - | 6A | - | - | - | - | ROHS3 Compliant | ||
![]() 607.5111.010 Altech Corporation | 2046 |
| - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8951.3S Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | 8A | - | - | - | - | - | - | - | - | - | - | 39.9mm | 87.1mm | ROHS3 Compliant | ||
![]() 8949.3C/P Altech Corporation | 14 |
| - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.2/P Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8949.2/P Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8949.2S Altech Corporation | 34 |
| - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8927.2S Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8927.2C Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8955.3/P Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |