- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF1V-3A1BLD1-D24 IDEC | 37 |
| - | 4 Weeks | Through Hole | 1.6kOhm | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | - | RF1V | Active | Not Applicable | PC Pin | 4PST-3NO/1NC (3 Form A, 1 Form B) | 20ms | 24VDC | 250VAC 30VDC -Max | 15mA | - | 18VDC | 6A | 360mW | 2.4VDC | Diode, Lighted Indicator | ROHS3 Compliant | - | ||
![]() RF1V-5A1BLD1-D24 IDEC | 37 |
| - | 4 Weeks | Through Hole | 1.15kOhm | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | - | RF1V | Active | Not Applicable | PC Pin | 6PST-5NO/1NC (5 Form A, 1 Form B) | 20ms | 24VDC | 250VAC 30VDC -Max | 20.8mA | - | 18VDC | 6A | 500mW | 2.4VDC | Diode, Lighted Indicator | ROHS3 Compliant | - | ||
![]() RF1V-2A2BLD1-D24 IDEC | 20 |
| - | 4 Weeks | Through Hole | 1.6kOhm | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | - | RF1V | Active | Not Applicable | PC Pin | 4PST-2NO/2NC (2 Form A, 2 Form B) | 20ms | 24VDC | 250VAC 30VDC -Max | 15mA | - | 18VDC | 6A | 360mW | 2.4VDC | Diode, Lighted Indicator | ROHS3 Compliant | - | ||
![]() RF1V-4A2BLD1-D12 IDEC | 25 |
| - | 4 Weeks | Through Hole | 1.15kOhm | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | - | RF1V | Active | Not Applicable | PC Pin | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 24VDC | 250VAC 30VDC -Max | 20.8mA | - | 18VDC | 6A | 500mW | 2.4VDC | Diode, Lighted Indicator | ROHS3 Compliant | - | ||
![]() G9SA-301-P DC24 Omron Automation and Safety | 2558 |
| - | 6 Weeks | DIN Rail | - | - | -25°C~55°C | - | 2012 | G9SA | Active | 1 (Unlimited) | Screw Terminal | 3PST-NO (3 Form A) | 30ms | 24VDC | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | - | ||
![]() RF1V-4A2BLD1-D24 IDEC | 25 |
| - | 4 Weeks | Through Hole | 1.15kOhm | Silver Tin Oxide (AgSnO) | -40°C~85°C | Bulk | - | RF1V | Active | Not Applicable | PC Pin | 6PST-4NO/2NC (4 Form A, 2 Form B) | 20ms | 24VDC | 250VAC 30VDC -Max | 20.8mA | - | 18VDC | 6A | 500mW | 2.4VDC | Diode, Lighted Indicator | ROHS3 Compliant | - | ||
![]() SR-IM-9A Banner Engineering Corporation | 2667 |
| - | - | DIN Rail | - | Silver Nickel (AgNi), Gold (Au) | 0°C~50°C | Bulk | - | SR | Active | 1 (Unlimited) | Spring Terminal | 3PST-NO (3 Form A) | 20ms | 24VDC | 250VAC 24VDC -Max | - | - | - | 6A | - | - | Lighted Indicator | ROHS3 Compliant | - | ||
![]() G7S-3A3B DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 800Ohms | Silver (Ag), Gold (Au) | -10°C~70°C | Bulk | 2003 | G7S | Obsolete | 1 (Unlimited) | Plug In | 6PST-3NO/3NC (3 Form A, 3 Form B) | 50ms | 24VDC | 250VAC 24VDC -Max | 30mA | 50ms | 19.2VDC | 6A | 800mW | 2.4VDC | - | - | - | ||
![]() FGRMS42-24 Omron Automation and Safety | In Stock | - | - | - | DIN Rail | 1.15kOhm | - | -40°C~85°C | Bulk | - | FGR-M1 | Obsolete | 1 (Unlimited) | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 24VDC | 250VAC 125VDC -Max | 20.8mA | 10ms | - | 6A | 500mW | - | - | - | - | ||
![]() UE48-3OS2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE48-3OS | Active | Not Applicable | Screw Terminal | 3PST-NO (3 Form A) | 25ms | 24VAC/DC | 230VAC 300VDC -Max | 70mA | - | - | 6A | - | - | - | - | - | ||
![]() UE43-2MF3D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE43-2MF | Active | Not Applicable | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VAC/DC | 230VAC 300VDC -Max | 70mA | - | - | 6A | - | - | - | - | - | ||
![]() UE45-3S13D330 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE45-3S1 | Active | Not Applicable | Screw Terminal | 3PST-NO (3 Form A) | 25ms | 24VDC | 230VAC 300VDC -Max | - | 30ms | - | 6A | - | - | - | - | - | ||
![]() UE43-2MF2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE43-2MF | Active | Not Applicable | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VAC/DC | 230VAC 300VDC -Max | 70mA | - | - | 6A | - | - | - | - | - | ||
![]() UE45-3S13D33 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE45-3S1 | Active | Not Applicable | Screw Terminal | 3PST-NO (3 Form A) | 25ms | 24VDC | 230VAC 300VDC -Max | - | 30ms | - | 6A | - | - | - | - | - | ||
![]() UE10-4XT2D2 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE10-4XT | Active | Not Applicable | Screw Terminal | 7PST-4NO/3NC (4 Form A, 3 Form B) | 70ms | 24VAC/DC | 230VAC 300VDC -Max | - | - | - | 6A | - | - | - | - | - | ||
![]() UE45-3S12D33 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | UE45-3S1 | Active | Not Applicable | Screw Terminal | 3PST-NO (3 Form A) | 25ms | 24VDC | 230VAC 300VDC -Max | - | 30ms | - | 6A | - | - | - | - | - | ||
![]() RLY3-OSSD2 SICK, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | - | ReLy | Active | Not Applicable | Spring Terminal | DPST-NO (2 Form A) | 10ms | 24VDC | 250VDC -Max | 6mA | - | - | 6A | - | - | - | ROHS3 Compliant | - | ||
![]() 56.OA01.1231N Altech Corporation | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SR223SMT01 Omron Automation and Safety | In Stock | - | - | 5 Weeks | DIN Rail | - | - | -10°C~55°C | Bulk | - | SR223SMT | Active | 1 (Unlimited) | Screw Terminal | 3PST-2NC/1NO (2 Form B, 1 Form A) | - | 24VAC/DC | 24VDC -Max | - | - | - | 1.5A | - | - | Lighted Indicator | Non-RoHS Compliant | - | ||
![]() 56.OA43.2421C Altech Corporation | 33 |
| - | 26 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |